A Variety Of Control Systems for Your Pump Station
Featured Product from Smith & Loveless, Inc.
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic. All control systems are programmed and tested in the factory and at start-up.
Delivering simplified operation yet powerful pump station control, QUICKSMARTStation Controls provide unparalleled ability to monitor and adjust all of your pump station functions. A new layout makes control modifications, screen navigation and viewing of pump station status easier than ever, with screen function buttons and a status bar acccesible from each screen. Added features take station controller functionality to new levels. Like a new maintenance log feature, which displays periodic recommended operation / maintenance instructions and makes lubrication suggestions based on actual pump run times. Or improved help/troubleshooting support and a new I/O Status screen that displays controller digital and analog I/O status.
StationComm Pump Station Monitoring
Thanks to StationComm pump station monitoring and maintenance just got more efficient -- and wireless. The cellular-based automated alarm texting system engineered by Smith & Loveless provides 2-way communication between user and pump station. Pump station professionals can now text pump stations to remotely operate and maintain the control panel. In addition, supervisors receive simultaneous messages while StationComm wirelessly sends sequential service messages to as many as ten different operators.
PumpLogix controllers by Smith and Loveless Inc. are easy-to-see and easy-to-set automatic pump control and alarm monitoring systems. The PumpLogixinterface for both P-Series and L-Series models makes operation a simple process. All adjustments, including controller configuration, pump on/off settings and alarm setpoints are shown on the front of the controller.
With the PumpLogix controllers sealed front cover, there are no programming switches to move or jumpers to lose. The interface makes setup, adjustment and confirmation of the controllers operating parameters a breeze.The controller accepts an analog input signal from a submersible transducer with a range of 4-20 mADC or 0-5 volts VDC. It has the ability to scale an uncalibrated input
Are the sun's harmful rays making it impossible to do your job? Block them out with the SHADE AIDE by Smith & Loveless.
Color touch screens and black & white screens can be hard to see when the sun is beating down on them. Over time, the sun's harmful rays can damage your HMI / MMI screens. The Patent Pending SHADE AIDE by Smith & Loveless blocks these harmful rays, allowing you to view your HMI screen in any weather condition.
The SHADE AIDEcomes completely assembled. Simply match drill on the front of the control panel to the SHADE AIDE installation template, install the gas tight sealing washers and sealing gasket when you install the screws and nuts and you easily maintain your NEMA 4X control panel rating. The SHADE AIDE collapses when not in use and is fully lockable. It also protects your display from the harmful effects of constant UV ray exposure. Start viewing your display - no matter how bright the sun!
The SHADE AIDE works with other company's HMI displays too!