Packaged Hot Water Boilers (HW, VW)
Featured Product from Thermon, Inc
All Caloritech™ Packaged Hot Water Boilers are 100% efficient with over 98% of the energy consumed transferred directly to the water. They come in 5 different series
HWB
The Caloritech™ HWB Packaged Horizontal Hot Water Boiler is designed for use in applications where a clean, safe, quiet and reliable source of hot water is required and is ideal for use in dual energy systems: electric-oil or electric-gas.
VWB
The Caloritech™ VWB Packaged Vertical Hot Water Boiler is designed for use in water heating applications and are ideal for use in dual energy systems: electric-oil or electric-gas.
VWBG
The Caloritech™ VWBG Packaged Hot Water Boiler features a dipped galvanized steel shell and is designed for use in applications such as comfort heating, domestic water heating, freeze protection and process heating. It is also suitable for heating water in commercial dishwashers, heating consumable water for showers/sinks and for heating swimming pools. These boilers are ideal for use in dual energy systems: electric-oil or electric-gas.
VWBC
The Caloritech™ VWBC Packaged Hot Water Boiler features a sprayed copper inner shell lining for use in water heating applications where a clean, safe, quiet and reliable source of higher purity hot water is required and a galvanized vessel is unsuitable.
Typical applications include process heating, heat transfer loops, comfort heating (institutional and commercial), freeze protection, industrial and commercial standby equipment, commercial dishwashers, radiant
floor heating, commercial swimming pools, domestic hot water heating, car washes, laundromats and more. These boilers are ideal for use in dual energy systems: electric-oil or electric-gas.
VWBF
The Caloritech™ VWBF Packaged Hot Water Boiler features an uncoated steel shell and is designed for use in applications where water purity is not an important issue, such as comfort heating, domestic water heating, freeze protection and process heating. These boilers are ideal for use in dual energy systems: electric-oil or electric-gas.