Leveling Devices - High Value Series
Featured Product from Vlier
Low Cost High Value Levelers are available in both stud styles and socket styles, with or without a .125 inch (neoprene) elastomer bonded to the pad bottom for non-skid support.
Steel and Stainless Steel
Vlier HI-VALUE Stud Style Steel/Stainless Steel Leveling Devices provide an integrally machined stud as part of the ball. Stud Style Bases swivel 15º off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, etc. Zinc plate with gold chromate finish is standard, add '3' to end of part number for new Nickel Finish.
Stainless Steel Leveling Devices offer the advantage of an all-stainless steel design for maximum protection against rust and corrosion
Special Features
- Hardened ball Stud and integrally machined ball
- Large diameter base support
- 15º swivel off centerline
To learn more about our High Value Series Leveling Devices, click here.