20kV Optocoupler OC200 Series — New from VMI
Featured Product from Voltage Multipliers, Inc.
VMI's New OC200G and OC200HG 20kV Optocouplers are ideal for high voltage solid-state switching. VMI optocouplers are built for reliability offering high voltage high gain and high isolation voltage.
Designed to be integrated into controlled feedback systems VMI’s optocouplers are used in applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers.
The OC200 line of optocouplers can easily be configured in circuitry to perform applications such as:
• High voltage linear regulators
• High voltage bi-polar supplies (positive/negative switching)
• High voltage Op-Amp
• Solid state variable load simulation
The high-reliability and flexibility of these series make them well suited for a variety of industries including:
• Mass Spectrometry
• Medical
• Military
• Aerospace
Available in a clear molded package, VMI’s 20kV version optocouplers are fabricated with two infrared LEDs. All optocouplers are rated for 25kV isolation voltage between the LEDs and the high voltage diode.
VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA.
About VMI...
VMI specializes in high voltage diodes, optocouplers, power supplies, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology.
VMI has over 40 years of experience in high voltage design and we are committed to quality and service. With a full staff of engineers and technicians, we are here to assist you throughout the production process, from design development to production manufacturing. We offer extensive testing, design verification, production support and custom design services.