High Power Red Laser Diode HL63373HD- 1W, 638nm
Featured Product from World Star Tech
HL63373HD Laser Diode
The HL63373HD laser diode is Multi Mode and comes in a 9 mm package. HL63373HD is ideal for biomedical and laser light show applications demanding reliable operations with a long lifetime and stable output power.
HL63373HD, 1W, 638 nm Laser Diode - Typical Features
- Visible light output: 638 nm Typ.
- Optical output power: 1.0W (CW), 1.2W (Pulse)
- High wall-plug efficiency: 41%
- Multi transverse mode
- TM mode oscillation
- High heat dissipation ?9mm CAN package
- Small emitter size : 40um
Applications
- Show Laser
- Light source of optical equipment
USHIO LASER DIODES
World Star Tech maintains a large inventory of Ushio laser diodes ranging from 375nm to 850nm at various power levels as single mode laser diode and multi-mode high power laser diodes.
Among these are the HL40033G (1000mW, 405nm) violet laser diode, ideal for imaging, biomedical, and industrial applications. The HL40071MG, a new single mode 405nm laser diode from Ushio, is available with a maximum power of 300mW.
Ushio red laser diodes are available from 633nm to 690nm. For instance, the high-power HL63290HD and HL63520HD laser diodes provide over 2W of power and may be used in projector applications. The HL65014DG is a special single mode red laser diode with 150mW of power, ideal for use as a laser light source for optical instruments. Ushio infrared (IR) and near-IR laser diodes are also available at 705nm, 730nm, 830nm, and 850nm.
World Star Tech also offers wavelength measurement and selection for Ushio laser diodes. Complete characterization of laser diodes is available at a small additional cost to increase manufacturing reliability and ease. This includes measurement of wavelength, laser diode threshold current, slope efficiency, voltage, and monitor photodiode information.
WORLD STAR TECH
Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries