Videos
Featured Videos
Nexgen Laser Marker is the most powerful portable laser marking system on the market. Engineered for precision and reliability, it delivers exceptional results on a wide range of materials. Featuring AI object detection, auto-focus, and a laser spot size of just 25 microns, it ensures high-quality, detailed marking. Its compact design and advanced 25 MOPA laser make it ideal for both small businesses and industrial use, offering unmatched versatility and performance.
Laser Systems Capability introduction
Easy focus adjustable precision laser line generator for machine vision, sensing automation, and alignment applications.
Plug and Play Laser Diode Analyzer with auto pin detection and display
The Laser Analyzer is designed for laser parametric analysis. Generate high resolution LIV (light, current, voltage) curves in seconds, revealing diode performance metrics such as threshold current and slope efficiency. View the results on the modern touchscreen interface or connect the system to your computer to download and process the raw data. The high-performance smart driver automatically detects your diode pinout and can drive the diode in auto-current or auto-power control modes. The integrated TEC controller maintains your diode at its operating temperature ensuring accurate and repeatable measurements.
COMPACT-TS Product Features
• USB Controlled, Instrumentation Ready
• Full Control Touch-Screen Display Operation
Get a full picture of your system''s optical performance with the World Star Tech Laser Beam Profiler. The Beam Profiler allows you to see the exact shape and features of your laser beams at a microscopic scale. Designed for repeatable and reliable data acquisition,it is ideal for manufacturing, servicing, and assembly applications.
The windowless 1.3 Megapixel 1/2" sensor captures beam profiles without the fringing effects present with standard image sensors. View intricate beam features as small as 5.2μm. Visualize the beam with real-time ellipse calculations and view cross sections with curve fitting. Key beam width parameters of interest, such as Full Width Half-Maximum (FWHM) and1/e2 are displayed on the easy-to-use Windows software interface. Track beam centroid stability over time with the beam wander visualization tool featuring customizable test durations and sample rates. Export your results to various image formats or as a PDF report.