Laser Diode Analyzer- Laser Current Source
Featured Product from World Star Tech
Laser Diode Analyzer
Expand your testing capability and accelerate your optics system development with the World Star Tech Laser Diode Analyzer. Powerful yet compact, the Laser Diode Analyzer is a standalone instrument that includes everything you need to quantify key laser diode parameters of interest.
The Laser Diode Analyzer is designed for laser parametric analysis. Generate high resolution LIV (light, current, voltage) curves in seconds, revealing diode performance metrics such as threshold current and slope efficiency. View the results on the modern touchscreen interface or connect the system to your computer to download and process the raw data. The high-performance smart driver automatically detects your diode pinout and can drive the diode in auto-current or auto-power control modes. The integrated TEC controller maintains your diode at its operating temperature ensuring accurate and repeatable measurements.
Included with the system is a calibrated optical powermeter and a thermally controlled laser head for 5.6 mm package laser diodes. A sliding quick-change mechanism makes it easy to swap diodes between tests. 3.8 mm and 9 mm package laser diode laser heads are available upon request. Custom connectors to test butterfly laser diode packages and user-designed laser heads can also be used.
Follow us on:
WORLD STAR TECH
Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries.