Ultra Compact 3 Channel Integrated Encoder
Featured Product from FAULHABER MICROMO
MICROMO launches the new FAULHABER IEH3-4096 series integrated magnetic encoders: the most compact 3?channel encoder of its class. This integrated encoder series offers a higher resolution, an extended operating temperature range and improved speed control, especially in the lower speed range.
The new integrated encoder delivers two square wave signals as well as an additional index channel. It offers a higher resolution, an extended operating temperature range and improved speed control, especially in the low speed range.
The encoder increases the length of the motor by just 1.4 mm and are compatible with numerous precious metal commutated micro DC motors of the FAULHABER SR series measuring 15 to 22 mm in diameter. Since they are used in extremely small machines and assemblies, size is a decisive factor.
Thanks to the thermally robust single-chip Hall module used in the IEH3-4096, it was possible to extend the operating temperature range considerably to -40 to +100 °C. The resolution of up to 4096 pulses per revolution results in improved control dynamics. The model also offers improved speed control, particularly at low speeds. Other pulse counts are also available. Despite numerous technical developments, the IEH3-4096 remains mechanically compatible with its predecessor models.
The IEH3-4096 series integrated encoder is ideal when utilized in applications including, among others: measurement and instrumental equipment and devices, valve adjustment tools, in camera technology, and in precision optics such as mirror positioning or lens or filter adjustment.
These application areas are characterized by sophisticated engineering in which the individual components cannot occupy much space. The IEH3-4096 integrated encoder uniquely satisfies these requirements.