Newport MKS

To choose the right HXP Series Hexapod, 4 selection tables based on precision, load capacity, high accuracy and vacuum are provided for applications like: Optical Alignment and Calibration, Biomedical Engineering and Surgical Robotics, Sensor Metrology and Calibration, Semiconductor Test and Metrology. When evaluating which Newport hexapod model might be right for your application, be su... Read more...

More Product Announcements from Newport MKS
ifm efector inc.

Optical sensing systems are a common industrial automation application. But, finding the right solution for parts that can vary and an environment that can change is challenging. Read more...

More Product Announcements from ifm efector inc.
Rockford Ball Screw

The healthcare and dental industries are experiencing rapid growth, fueled by the global demand for advanced care. This expansion has placed a greater emphasis on the performance, safety, and reliability of medical equipment. Electro-mechanical linear motion systems provide cleaner and more efficient operation of medical devices compared to hydraulics. Partner with RBS to learn more! Read more...

More Product Announcements from Rockford Ball Screw
OTTO Controls

HPW - Hall Effect Single Axis Paddle

The HPW series is available with eight output options. The HPW series offers a self-centering single axis actuator that provides linear change in voltage output in either direction from center. Options include increasing or decreasing voltage output in either direction from the center position to the full travel position in either direction, an... Read more...

More Product Announcements from OTTO Controls
JiuJiang Ingiant Technology Co., Ltd.

For large hydrogen-cooled turbine generators. Featuring excellent conductivity, wear resistance and vibration resistance, the products fit legacy generators perfectly. As direct replacement parts, they ensure stable current transmission, reduce energy loss and maintenance work, ideal for power plant generator excitation systems under high-speed and high-current operating conditions. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
OTTO Controls

Mission-critical defense and aerospace applications require precise, reliable systems. OTTO Controls works closely with customers to design solutions to specification and then produces and rigorously tests these systems in-house to perform as required under extreme or harmful conditions. Grips, joysticks, and thousands of MIL-Spec or military-qualified switches are manufactured in the U.S. Read more...

More Product Announcements from OTTO Controls
Portescap

Regal Rexnord delivers integrated motion solutions that enable the next generation of lab automation—from point-of-care diagnostics to fully automated lab systems. By combining precision motor technologies with a broad portfolio of automation capabilities, we help OEMs improve throughput, accuracy, and system reliability while reducing integration complexity. Read more...

More Product Announcements from Portescap
Portescap

It's time to engineer faster, more accurate point‑of‑care diagnostic performance! Join us for an exclusive interview exploring the motion technologies that power next‑generation POC devices—featuring expert insights from Portescap’s Senior Industry Manager, Dave Beckstoffer. Read more...

More Product Announcements from Portescap