An ultrapure Pressure Regulator with positive shutoff design, yet all wetted parts are strictly fluoropolymer. The valve has minimal metal ion particle shedding due to Kalrez FFKM ultrapure grade perfluoroelastomers,
Series UPR Downstream pressure reducing valve features non-shutoff elastomer-free design (pressure will equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. Read more...
More Product Announcements from Plast-O-Matic Valves, Inc.Known for reliability, innovation and focus on miniature pneumatics, Clippard’s Cordis Pressure Controllers utilize the proven EVP and DVP proportional valve series allowing for steady, accurate and repeatable downstream pressure control as demand or process changes. Read more...
More Product Announcements from ClippardPressure Regulator vs. Backpressure Regulator: Understanding the Difference
Pressure regulators and backpressure regulators are often misunderstood and misapplied...and sometimes mistaken for one another. Article with diagrams explains the differences, and their proper application. Read more...
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer. Read more...
More Product Announcements from ClippardOur most recent additions to our automatic Flo-Trol® line includes ⅜″ through 3″ models and standard flow range offerings from .19 to 120 GPM. Our Flo-Trols offer innovative solutions for endless applications including low-yield water well tanks, tankless water heaters, water softeners, irrigation systems, and UV filters. Read more...
More Product Announcements from Flomatic ValvesDESIGN ELIMINATES SPRING CORROSION PROBLEMS
PERFORMANCE RIVALS CONTROL VALVES, AT LOWER COS Read more...
Beswick PRD4HP three-stage, non-relieving, high pressure regulator sets an industry standard for accurately reducing inlet pressures of up to 200.7 bar (3,000 psi) down to the 0 to 2 bar (0 to 30 psi) range. It is especially suited to low pressure regulation such as .034 bar (0.5 psi.). Droop and rise effects are essentially eliminated even with wide swings i... Read more...
More Product Announcements from Beswick Engineering Co., Inc.The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG.
Features:
- 0-1500, 2500, and 3000 PSIG delivery pressures available
- One piece encapsulated valve design with PCTFE seats and an internal filter
- Ergonomic knob for improved grip
- 1/4” NPT outlet with....
The PRDHF is a non-relieving, single stage pressure regulator. It is ideal for applications requiring high flow but also miniature size. Rated for inlet pressures up to 500 psig. The large valve to sensing area ratio and frictionless design, provides accurate low pressure regulation, such as ½ psi. Provides outlet pressures from 0 to 50 psig. Read more...
More Product Announcements from Beswick Engineering Co., Inc.