STEGO's Smart Sensor gives you eyes where you can't be
- QUICK INSTALLATION
- LARGE OPERATING RANGE
- IO-LINK ENABLED
In various industrial processes, the precise measurement of moisture content is of paramount importance to ensure product quality, safety, and operational efficiency. This holds particularly true in applications involving hydrogen gas, where even trace amounts of moisture can lead to corrosion, degradation, and compromised performance. Read more...
More Product Announcements from Alpha Moisture SystemsNitrogen generation is increasingly used as an alternative to bottled gas in high-demand applications. Onsite generation can offer greater flexibility, reliability of supply and economic advantages.
To monitor the quality (moisture/dewpoint) simply install a dewpoint hygrometer at the end of the process line. Read more...
Compressed air is found in most manufacturing facilities. Here is a typical application example for how the AMT or PDT Dewpoint Transmitters connected to either the DS1200 or DS4000 dewpoint displays can be installed into the process line to continuously monitor moisture (dew point) levels. Read more...
More Product Announcements from Alpha Moisture SystemsEdgetech Instruments DewMaster is now available with the second generation X3 chilled mirror sensor. Now with all stainless-steel wetted parts and a pressure rating to 300 psi, the new X3 sensor is more chemically resistant in aggressive applications. It can achieve 1 ppmv moisture measurement without secondary cooling and –95°C frost point with liquid cooling. Read more...
More Product Announcements from Edgetech Instruments Inc.Introducing the SS-NGH Natural Gas Dewpoint Sample System. Designed for Natural Gas sampling. Standard or custom made, easy installation, and compact. Features particle filtering, pressure and flow control, manual valves for process and auxiliary inlets, moisture/dewpoint sensor with hygrometer display for accurate readings. Sample dewpoint measurements at line pressure. Read more...
More Product Announcements from Alpha Moisture SystemsWith 30+ years of expertise, we engineer tailored solutions for moisture (dewpoint) measurement needs across many industries. From natural gas to dry compressed air, our systems ensure optimal sample conditioning for the sensor for accurate and continuous measurements. Offering a range from simple to complex designs, all our sampling systems are easy to install and operate. Read more...
More Product Announcements from Alpha Moisture SystemsThe DS4000-Exd-AMT-Ex is an advanced online dew point meter designed for hazardous applications. It measures trace moisture in gases using the ultra-high capacitance AMT-Ex Dewpoint Transmitter. The flameproof enclosure and intrinsically safe transmitter are certified for explosive atmospheres under ATEX and IECEx and suitable for zone 1. Read more...
More Product Announcements from Alpha Moisture SystemsThe SADPmini2-Ex is certified Intrinsically Safe to IECEx, ATEX, and cULus for use in hazardous areas and with potentially explosive gases. Read more...
More Product Announcements from Alpha Moisture SystemsThe AMSS Custom Compact Dew-point Sampling Systems are the simplest and cost-effective solution to measure moisture (dewpoint) content in a continuous gas or air flow, and are designed, manufactured and distributed worldwide by Alpha Moisture Systems to suit your exact application requirements. Read more...
More Product Announcements from Alpha Moisture Systems