Products/Services for BPSK Modulator IC
-
QPSK Modulators and BPSK Modulators - (24 companies)Quadrature phase shift keying (QPSK) modulators and binary phase shift keying (BPSK) modulators are used to change certain characteristics (amplitude, frequency or phase) of a carrier signal in order to transmit information. The changes...PSK Modulator TypePackage Type -
RF Transmitters - (316 companies)RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates... -
I/Q Modulators and I/Q Demodulators - (91 companies)I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting... -
Acousto-Optic Modulators - (18 companies)Acousto-optic modulators are devices that use sound waves to modify the amplitude, frequency, or phase of light passing through an acousto-optic material. For materials with a fixed acoustic velocity, the acoustic wavelength is a function... -
IC Modems - (44 companies)IC modems enable computers to transmit data over telephone lines or via wireless signals. IC modems enable computers to transmit data over telephone lines or via wireless signals. Modem is a contraction of the words modulator-demodulator. Since... -
Electro-Optic Modulators - (38 companies)Electro-optic modulators are analog or digital devices that use an electric field to alter the characteristics (e.g., band gap and index of refraction) of a material through which light is traveling, changing the characteristics of the light itself...
-
IC Pin Probes - (19 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
-
IC Sockets and Headers - (347 companies)IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips. Description. IC sockets and headers are board-mounted, female connectors that serve as carriers for integrated circuit (IC) chips...
-
IC Package Converters and Adapters - (57 companies)IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets. Types of IC Package Converters and Adapters. Categories include package adapters, package...
-
IC Timers - (122 companies)IC timers are semiconductor circuits that generate or set timing for electronic circuits. IC timers are programmable semiconductor circuits that generate or set timing for electronic circuits. These chips function as single or multi-function units...
Product News
-
Parker Sporlan Division
Modulating Three Way Valve The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of the valve pistons relative to the two ports is inversely proportional. The MTW is constructed from a forged brass body for durable field operation, and uses a high quality 42 mm stepper motor. Features/Benefits: * Improved... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
CASTECH, Inc.
High-Precision Photoelastic Modulators Engineers working on optical systems often face polarization drift, limited modulation speed, and signal instability. Traditional modulators may not provide the accuracy or responsiveness required for modern quantum sensing and spectroscopy setups, leading to measurement errors and reduced system performance. These photoelastic modulators are built for demanding optical applications. * High phase precision supports accurate polarization control. * High modulation frequencies enable real-time... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
CASTECH, Inc.
50kHz Photoelastic Modulators for Polarization High-Speed Photoelastic Modulators for Polarization Control. Precise polarization control is critical in advanced optical experiments and measurement systems. Traditional modulators may struggle to provide sufficient speed, accuracy, or wavelength flexibility, limiting experimental precision and measurement reliability. CASTECH photoelastic modulators (PEMs) provide high-speed polarization modulation at 50 kHz, enabling accurate and stable optical measurements across a wide spectral range... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Photoelastic Modulators for Polarization Control Accurate polarization modulation is critical in advanced optical systems used for scientific research, precision measurement, and photonic instrumentation. CASTECH Photoelastic Modulators (PEMs) function as dynamic optical waveguides, utilizing the photoelastic effect to periodically alter the refractive index of an optical material and generate precise phase retardation of transmitted light. Designed for high-performance optical applications, the modulators combine high transmission efficiency... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Photoelastic Modulators for Precision Optics CASTECH photoelastic modulators (PEMs) are designed for dynamic polarization control in advanced optical systems. Based on the photoelastic effect, they enable precise phase retardation and stable modulation performance across a wide wavelength range. Core Engineering Advantages. High precision phase modulation for accurate polarization control. Wide wavelength compatibility from UV to infrared. High modulation frequency for real-time optical measurement. Large aperture and acceptance angle... (read more)Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
CRYSTECH, Inc.
Durable KD*P Laser Modulator Optimize high-power laser systems with the Durable KD*P Laser Modulator. Engineered for stability, high damage threshold, and precise polarization control, it ensures reliable performance in demanding industrial, medical, aesthetic, and military laser applications. Key Features: High Damage Threshold: 1?GW/cm ^2 for robust operation under intense laser power. Precise Polarization Control: Extinction ratios over 2000:1 (CP) and 1500:1 (PP). Low Insertion Loss: Maintains system efficiency... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
CASTECH, Inc.
Multi-Channel Acousto-Optic Modulators Advanced laser systems require precise control of multiple optical beams to improve processing efficiency, reduce scanning limitations, and achieve higher system flexibility. Traditional single-channel acousto-optic modulators may limit the number of controlled beams and increase system complexity in multi-beam applications. CASTECH multi-channel acousto-optic modulators integrate multiple transducer arrays with a single acousto-optic crystal to enable independent modulation and deflection... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
MacDermid Alpha Electronics Solutions
IC SUbstrates Fabricators of these IC substrates require the capability to deliver interconnect densities far beyond that of the typical printed circuit board fabricator. To successfully build these complex designs, manufacturers require a partner with proven solutions and specialty chemical expertise in high density designs. We are that solutions provider. Our Systek TM line of IC substrate chemicals provide the solutions for the most technically challenging high-density designs. No other company has... (read more)Browse Conformal Coatings Datasheets for MacDermid Alpha Electronics Solutions -
Electro Optical Components, Inc.
Spatial Light Modulators, Powerful Optical Devices Spatial Light Modulators use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light. The EOC Spatial Light Modulators are truly revolutionary devices whose range of applications is only just starting to be explored. A variety of modulation options: Phase Only. Amplitude Only. Transmissive and Reflective. Technology for eliminating the Black-matrix effect and phase calibration. Software base for design... (read more)Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
CASTECH, Inc.
Fiber-Coupled Acousto-Optic Modulators, 300 MHz Product Overview. CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed, reflected in the rise time of the output optical pulses, determines a system's response speed and available bandwidth. Why Fiber-Coupled. Compared with free-space acousto-optic devices, fiber coupling makes the modulator easier... (read more)Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc.
-
NEC's MMIC And MIC Activities For Microwave Telecommunications
A monolithic silicon bipolar technology identical to the static prescaler mentioned above has been used to develop a bi-phase shift keying ( BPSK ) modulator IC .
-
Gigabit electronics—A review
IC modulator /demodulator(modem)for BPSK , implementedontwo single chips,handled 1.5 Gbit/s Carrier .
-
A new transponder architecture with on-chip ADC for long-range telemetry applications
The IC incorporates a compact yet power-efficient BPSK modulator , shown in Fig. 11.
-
A long-range RFID IC with on-chip ADC in 0.25 /spl mu/m CMOS
The IC incorporates a compact, yet power-efficient BPSK modulator , shown in Fig. 4.
-
A Monolithic 2.44 GHz Transceiver Frontend
The transmitter section ofthe IC comprises an interface to CMOS logic, a BPSK modulator providing the high carrier suppression needed fordirect spread spectrum modulation, and an RF driver amplifier.
-
A 30–130 GHz Ultra Broadband Direct-Conversion BPSK Modulator Using a 0.5-μm E/D-PHEMT Process
[7] T. Lodhi, D. L. Edgar, H. McLelland, S. Ferguson, K. Elgaid, C. R. Stanley, and I. G. Thayne, “A 77 GHz coplanar waveguide MMIC BPSK vector modulator realized using InP technology,” in IEEE GaAs IC Symp.
-
A W-band MMIC vector modulator utilizing tandem couplers and 50nm MHEMTs
[6] T. Lodhi et al., “A 77 GHz coplanar waveguide MMIC BPSK vector modulator realised using InP technology,” in Gallium Arsenide Integrated Circuit (GaAs IC ) Symp., Seattle, WA, Nov 2000, pp. 183-6 [7] K. Elgaid et al., “50nm T-gate …
-
A new overlay coupler for direct digital modulator in GaAs HBT
[9] T. Lodhi, D. L. Edgar, H. McLelland, S. Ferguson, K. Elgaid, C. R. Stanley, and I. G. Thayne, “A 77 GHz coplanar waveguide MMIC BPSK vector modulator realized using InP technology … … senide Integrated Circuit (GaAs IC ) Symp., Nov. 2000, pp …
-
Silicon photonics-wireless interface ICs for micro-/millimeter-wave fiber-wireless networks.
A 60-GHz baseband-over-fiber PWI IC containing APD, baseband photoreceiver, 60-GHz binary phase-shift keying ( BPSK ) modulator , and 60-GHz PA is realized in 0.25-μm SiGe BiCMOS technology.
-
Ultra-wideband radar sensors for short-range vehicular applications
Following the BPSK modulator , a Tx/Rx select switch is used to direct the generated pulse either to the Tx antenna, or to the Rx IC where it is used as the LO drive when the sensor is in Rx mode.
Indicates content that may require registration and/or purchase.