Products/Services for Copper Fitting CAD Block
-
Gas Fittings - (97 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Pneumatic Fittings - (222 companies)...resistant, with high temperature ductility and good conductivity. Brass is an alloy of copper and zinc. It is the most common metal for smaller compression and threaded fitting typical of pneumatic systems because of its machinability and its excellent...
-
Sanitary Fittings - (112 companies)Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required. Sanitary fittings are designed and constructed for use in food, beverage...
-
Pipe Fittings - (1969 companies)...for plumbing and is the preferred fitting material for aluminum piping. By itself, aluminum has low tensile strength and is used when high corrosion resistance is needed. It is alloyed with zinc, copper, silicon, manganese, and/or other metals to improve its... -
Hose Fittings - (1197 companies)Aluminum is commonly used for plumbing and is the preferred fitting material for aluminum tubing. By itself, aluminum has low tensile strength and is used when high corrosion resistance is needed. It is alloyed with zinc, copper, silicon, manganese...
-
Tube Fittings - (1140 companies)Hose & Fittings, Etc. This video shows how compression fittings are installed on plastic and copper tubing: Video Credit: Youtube - heliatosSolar / CC BY-SA 4.0. Bite-type fittings are compressive fittings with a sharpened ferrule that "bites" the tube when...
-
Copper, Brass, and Bronze Alloys - (598 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
-
Terminal Blocks - (981 companies)Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex...
-
Conduit Fittings - (169 companies)...fittings for general purpose uses are commonly made from die-cast zinc. When stronger conduit fittings are required, they are typically made of copper-free aluminum or cast iron. Other materials available for use as conduit fittings include aluminum...
Product News
-
Ambrell Induction Heating Solutions
Brazing Copper & Brass Fittings to Make a Flange A client manufacturing plumbing flanges came to THE LAB at Ambrell with a brazing application. They needed to braze copper and brass fittings. They had been using a torch, but wanted a more repeatable heating solution. So they took advantage of free parts testing from THE LAB to see if induction might be a better heating solution for their brazing application. The LAB determined that an Ambrell EASYHEAT TM 9 kW, 150-400 kHz induction system with a custom-designed single position multiple-turn... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Ambrell Induction Heating Solutions
Brazing Copper and Brass Fittings to Make a Flange A client manufacturing plumbing flanges came to THE LAB at Ambrell with a brazing application. They needed to braze copper and brass fittings. They had been using a torch, but wanted a more repeatable heating solution. So they took advantage of free parts testing from THE LAB to see if induction might be a better heating solution for their brazing application. The LAB determined that an Ambrell EASYHEAT TM 9 kW, 150-400 kHz induction system with a custom-designed single position multiple-turn... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Ambrell Induction Heating Solutions
Induction Shrink Fitting Guide diameter expands sufficiently for it to fit over the other part of the assembly. Then, the heated part cools and the joint is strong, which is "shrink fitting. " A wide array of metals are used when shrink fitting, whether it 's steel-to-steel, steel-to-copper, aluminum-to-steel, etc. Why Use Induction for Shrink Fitting?. Induction heating delivers several benefits when shrink fitting. Repeatability, accuracy, energy efficiency and speed are four hallmarks of induction heating for virtually any... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Modern Linear Incorporated
NEW CAD file library! We are pleased to announce a new and upgraded CAD file library on our website: https://www.modernlinear.com/cad-files/. We have partnered with Cadenas PARTsolutions to expand and upgrade our online CAD file library. The Cadenas system offers files in over 100 native CAD formats as well as many older popular software sytems. The system is "future proof" and "backward compatible". This library will also be available on 97 CAD file directories/portals. With the interactive parts configurator, you... (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Smalley
Smalley Interactive CAD Library Smalley leads the way in designing and manufacturing retaining rings and wave springs. We have developed an interactive, parametrically drawn CAD library. This library provides information about our various ring and spring products and is always available to our customers for immediate download. The Smalley CAD library is an easy to use interface that allows engineers, procurement specialists, and other personnel the ability to download 2D or 3D CAD documents for evaluation and analysis... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
McWane Plant and Industrial
New CAD Library We 're proud to announce the launch of our new CAD library, a self-service resource anyone can use to generate a wide range of 2D and 3D CAD files - as well as submittal drawings - for MPI valves and water control gates. We offer a breadth of file types, including STEP, DXF, IGES, SAT, VRML, and many others. Several of our AWWA valves and water control gates are available now, with more on the way soon. Check it out here: https://lnkd.in/gGR_VrMp (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Ceramic Positioning Blocks according to customer drawings, CAD files, or application requirements. Applications & Industries. Machinable ceramic positioning blocks are commonly used in: Semiconductor Equipment - positioning and insulating components. Precision Machinery - fixtures, guides, and locating components. Electrical & Electronics - electrically insulating positioning parts. Vacuum Equipment - structural and alignment components. Laboratory Equipment - precision fixtures and custom supports. Industrial Automation... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
MacDermid Alpha Electronics Solutions
ALPHA® TrueHeight™ Spacer Blocks ALPHA (R) TrueHeight TM Spacer BlocksImprove Assembly Yield of BGA Devices. ALPHA (R) TrueHeight TM Spacer Blocks are burr free, non-collapse copper discs coated with a barrier layer of nickel, and finish coated with flash gold. TrueHeight TM Spacer Blocks are designed to be automatically placed and reflowed onto a printed circuit board pad printed with a nominal amount of solder paste. Since all sides of the spacer are coated, reflow does not result in exposed copper. After reflow... (read more) -
Conax Technologies
High performance compression seal fittings with or without conductor. Available in .125", .187", .250", .375" & .500" diameter conductors. View our brochure for details on Conax high performance electrode seal fittings. High pressure electrode compression seal feedthrough (HPEG). Up to 20,000 PSI (2067 Bar) at 68 F (20 C). Conductor available in copper, stainless steel, or nickel. Voltage Rating: 2000 VDC. Amperage Rating to 60 Amps. High pressure instrumentation wire compression seal feedthrough (HPPL). Seals on Kapton (R) insulated wire. Up... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Nord-Lock Group
CAD Downloads for Nord-Lock Solutions Do you need CAD files for your Nort-Lock products? Our CAD files are compatible with a variety of CAD software systems (read more)Browse Locknuts Datasheets for Nord-Lock Group
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
… or wooden shingles, using a punch and hammer; cuts strips of flashing and fits them into angles … … of fabricating, assembling, and installing sheet metal products; selects gauge and type of sheet metal, such as galvanized iron, copper , steel, aluminum, or nonmetallic … … routers, to cut, bend, block and form, or straighten … … operate computer-aided-drafting ( CAD ) equipment to develop scale …
-
Science for Ecosystem-based Management
… historical monitoring of the, 117 phosphate concentrations in, 148 Valley Sewer Commission, 163 Block Island, 5, 7 Bloom intensity, 458 synchrony, 459 Bonnet Point, 13 Boston Harbor, 60 Boundary- fitted hydrodynamic model, 246 Brayton … … overflows (CSO), 262, 371, 389 Common Fence Point, 19, 22 Conanicut Island, 13, 19, 21, 23, 182, 239, 281 Concentration measurements, 124, 138, 141, 160 Confined aquatic disposal ( CAD ), 267 Conimicut Point, 13 … … 485, 489, 493–496, 554 Copper concentration, 217, 219–222, 226–227 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'blintze'),(14970,'bliny'),(14971,'blip'),(14972,'bliss'),(14973,'blissful'),(14974,'blissfully'),(14975,'blissfulness'),(14976,'blissus'),(14977,'blissus leucopterus'),(14978,'blister'),(14979,'blister beetle'),(14980,'blister blight'),(14981,'blister copper '),(14982,'blister pack' … … 'block anaesthesia'),(15005,' block and tackle'),(15006,'block … … 'by and by'),(18835,'by and large'),(18836,'by artificial means'),(18837,'by chance'),(18838,'by choice'),(18839,'by design'),(18840,'by experimentation'),(18841,'by far'),(18842,'by fits and starts'),(18843,'by … … 19053,'cacuminal'),(19054,' cad '),(19055,'cadaster'),(19056 …
-
Design of a micromanipulation system for high temperature operation in an environmental scanning electron microscope (ESEM)
… to ensure that the manipulator arm was at precisely the right level to fit under the heat … A temperature sensor was attached to the copper block as a precaution to ensure that the piezoelectric motor was not damaged. . A computed-aided design ( CAD ) model of the heating stage was created using dimensions provided by the …
-
Slices are the secret of new component inspection system | Archive | The Engineer
A milling machine is then used to remove thin slices from the blocks . … form of `point cloud' data can be exported in a number of different CAD formats for comparing … Many complex small components such as snap- fit electrical connectors rely on their highly accurate internal shape … … CSS1000 will scan parts made from a range of materials including aluminium, plastics, steel, copper and wood.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92167/897133668-MIT.pdf?sequence=2
Ferruled fittings were used Copper block TCD. Three views of the copper housing (above), and a CAD drawing and actual assembly (below), show the …
-
Hot spot targeting with a liquid impinging jet array waterblock
The waterblock housing was designed in a 3-D CAD package and subsequently printed using a 3D … To simulate an active electronic device a copper block with exposed surface area of 28.7 mm x 28.7 (commensurate with a Pentium 4 CPU) was imbedded in a block of nylon which provided insulation as well as a rigid body … The copper block was fitted with two cartridge heaters with a total combined power of 350W as …
-
3-D nFPGA: A Reconfigurable Architecture for 3-D CMOS/Nanomaterial Hybrid Digital Circuits
8) and further propagates to output pad through an ad- jacent connection block . Twenty largest MCNC benchmarks are mapped and fit to both baseline and 3-D nFPGA using the CAD flow and the detailed delay characterization data presented in Section … … three different architec- tures—the baseline FPGA, 3-D nFPGA with copper intercon- Fig.
-
Design and performance of a high-Tc superconductor coplanar waveguide filter
The effective lengths and effective permit- tivity can be calculated directly from the resonance fre- quencies of such test structures [ll], but modeling using optimization in the CAD software allowed a weighted average “best fit ” using all the swept frequency data … Both silver and YBCO ver- sions were fabricated and mounted in test fixtures on copper blocks .
-
Numerical modelling of an Axial Flux Permanent Magnet machine for convection heat transfer
The rotational speed is set to be 100rpm in the present study to fit the low speed … … generator is instrumented with thermocouples to measure the temperatures at the surface of copper coils embedded in … … all holes open (V1) and the other with only radial holes open and axial holes blocked (V2). … of generator components were simplified by removing irrelevant design details and modelled using CAD tool, Solid Edge …
Indicates content that may require registration and/or purchase.