Products/Services for Distorted Thread Locknuts

  • Locknuts-Image
    Locknuts - (188 companies)
    ...to assist in fastening. Castle nuts resemble a chess-playing piece and are also known as castellated or slotted locknuts. Distorted-thread locknuts use a deformed section of thread to prevent loosening due to vibration from or ...
  • Precision Locknuts-Image
    Precision Locknuts - (82 companies)
    ...setscrews, clamping screws, shoes and resilient ring. Setscrews can either be located on the periphery or the face of the locknut. In either method, the setscrew is used to secure the locknut thread to the shaft by distorting the threads. Precision...
  • Nuts-Image
    Nuts - (1362 companies)
    ...loads and vibration. Plastic inserts, misshapen threads, pins, or lockwire can all be used to lock a nut in place; nuts utilizing one of these methods are known as locknuts. In some instances, nuts of the same type--exerting different degrees...
  • Thread Gages-Image
    Thread Gages - (178 companies)
    Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters. A variety of thread gaging instruments and tools exist such as measuring wire, tri-roll comparators, thread plug gages, thread ring gages...
  • Threaded Inserts-Image
    Threaded Inserts - (279 companies)
    Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
  •  
    Thread Tapes - (69 companies)
    Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings. Thread tapes are used to seal, lubricate, and prevent seizure on threaded bolts, studs, and fittings. They are commonly referred to as: Teflon tape...
  •  
    Thread Chasers and Thread Restorers - (142 companies)
    Thread Chasers and Tread Restoring tools are used to re-form or re-cut threads Thread chasers and thread restorers are used to form or cut screw threads. Threading tools and attachments are used with the taps that are used to cut the female thread...
  •  
    Threading Dies - (254 companies)
    Threading dies are used to form or cut male threads on the outside of rod or bars. Threading dies are used to form or cut a male thread on the outside of rods or bars. Threading dies provide precision in cutting and extend the life of a die...
  •  
    Thread Mills - (69 companies)
    Thread mills are rotating, multi-point tools that are used to produce internal or external threads. They resemble end mills or drill bits, and may be capable of producing multiple threads with a single cut. Thread mills area an alternative to thread...
  •  
    Threaded Rod - (318 companies)
    Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire