-
Supplier: Radwell International
Description: IC, COUNTER/DIVIDER, BINARY COUNTER, 1 ELEMENT, 7 BIT, NEGATIVE EDGE, THROUGH HOLE, 14-PDIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: Counter IC BCD Counter, Binary Counter, Divide-by-N 4 Element 24 Bit Positive, Negative 20-SOIC
- Clock Frequency: 40 MHz
- IC Package Type: SOIC, Other
- Operating Temperature: -40 to 125 C
- Supply Voltage: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Counter IC BCD Counter, Binary Counter, Divide-by-N 4 Element 24 Bit Positive, Negative 20-DIP
- Clock Frequency: 40 MHz
- IC Package Type: DIP, Other
- Operating Temperature: 0.0 to 85 C
- Supply Voltage: Other
-
-
Supplier: Quarktwin Technology Ltd.
Description: Counter IC BCD Counter, Binary Counter, Divide-by-N 4 Element 24 Bit Positive, Negative 24-TSSOP
- Clock Frequency: 40 MHz
- IC Package Type: SOP, SSOP, TSSOP, Other
- Operating Temperature: 0.0 to 85 C
- Supply Voltage: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Counter IC BCD Counter, Binary Counter, Divide-by-N 4 Element 24 Bit Positive, Negative 20-SOIC
- Clock Frequency: 40 MHz
- IC Package Type: SOIC, Other
- Operating Temperature: 0.0 to 85 C
- Supply Voltage: Other
-
Supplier: Nexperia B.V.
Description: The HEF4541B is a programmable timer. It consists of a 16-stage binary counter, an integrated oscillator to be used with external timing components, an automatic power-on reset and output control logic. The external components RTC and CTC determines the frequency of the
- Bus Interface / Output Type: CMOS
- Operating Temperature: -40 to 85 C
- Package / Form Factor: Other
- Supply Voltage: 3 to 15 volts
-
Supplier: Nexperia B.V.
Description: The HEF4541B-Q100 is a programmable timer. It consists of a 16-stage binary counter, an integrated oscillator to be used with external timing components, an automatic power-on reset and output control logic. The external components RTC and CTC determines the frequency of
- Bus Interface / Output Type: CMOS
- Features / Standards: RoHS Compliant
- Frequency: 150 MHz
- Operating Temperature: -40 to 85 C
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1404-F064X0064 AASupplier: Infineon Technologies AG
Description: -processor for CORDIC & HW Divide 16 x 16-bit special purpose timers, dead time generation 2 x Hall Sensor & Encoder I/F LED brightness & color control module (BCCU) 12 channel 12-bit ADC, 2 x parallel sampling MultiCAN: 2 CAN nodes, 32 Message
- DMA Channels: Yes
- Data Bus: 16 Bit, 32 Bit
- Internal RAM Size: 16 KB
- Internal ROM Type: Flash
Find Suppliers by Category Top
More Information Top
-
Wristwatch at quartz
Binary dividing circuits (Figure 5) pr6sentent the large advantage to support l ~ ches of the tol6rances enough.
-
Status and Commercial Availability of GaAs Integrated Circuits for Communications Applications
For example, the GigaBit 10G065 or 10G060 3GHz GaAs binary ripple divider ICs use the same type D flip-flop circuit imple- mentation as the 10G070 variable modulus divider (2GHz-rated).
-
Ohmic contacts on n-GaAs produced by spark alloying
In this work, high speed performance of a normally-on GaAs IC binary frequency divider was achieved through the reduction of the series parasitic resistance by adopting a deep recess structure and an interdigital electrode.
-
High speed GaAs digital integrated circuit with clock frequency of 4.1 GHz
In this work, high speed performance of a normally-on GaAs IC binary frequency divider was achieved through the reduction of the series parasitic resistance by adopting a deep recess structure and an interdigital electrode.
-
Electronic fraction collector used for insect sampling in the photoperiod‐induced diel emergence of bark beetles
These timing pulses are applied to pin 10 of the binary counter/ divider , IC 3, which can count up to 2” (or 4096) before recycling.
-
NTE4040B | Product Catalog Search Results | Galco Industrial Electronics
IC 12 STAGE BINARY COUNTER/ DIVIDER .
-
Digital tachometer
The frequency divider D consists of binary counters IC 1 to 4 and 9, b.c.d, to decimal decoders IC 10, 11, D-type flip-flops IC 5 to 8, NANDgates IC 24, 26, 27, 30 and NOR gates IC 25…
-
High speed GaAs integrated circuits
Thiscomparison will be based on reported speed and powerdissipation of GaAs IC ring oscillators and binary fre- quency dividers , demonstration circuits which nearly all of the approaches discussed in Sections I1 and 111 have successfully fabricated andevaluated.
-
3.2 GHz, 0.2 μm gate CMOS 1/8 dynamic frequency divider
Fig. la shows the block diagram of the 1/8 frequency divider IC , which contains three dynamic binary frequency dividers, an internal buffer, an an output buffer.
-
Formula for the steady-state gain of a recursive estimator
Fig. la shows the block diagram of the 1/8 frequency divider IC , which contains three dynamic binary frequency dividers, an internal buffer, an an output buffer.
Indicates content that may require registration and/or purchase.