-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T Key Release E-Stop, 45mm Plastic Head, with Standard D018 Key, Finger Guards on Terminals, Traditional Contact Block Code: 1-NCLB Self-Monitoring Contact
- Actuation Type: Pushbutton
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 60mm Plastic Head, with E-STOP on cap, No Guards on Terminals, Traditional Contact Block Code: 2-NO 2-NC Standard Contacts
- Actuation Type: Pushbutton
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 63mm Metal Head, with E-STOP on cap, Finger Guards on Terminals, Traditional Contact Block Code: Modular Contacts Used
- Actuation Type: Pushbutton
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T Non-Illuminated Trigger Action Two Position Maintained, Twist Release, Red 63mm Metal Head, with E-STOP on cap, No Guards on Terminals, Traditional Contact Block Code: 2-NO 2-NC Standard Contacts
- Actuation Type: Pushbutton
-
Supplier: RS Components, Ltd.
Description: Estop,Encl&label2xNC - Machine Guarding & Safety - Emergency Stop Push Buttons
- Actuation Type: Pushbutton
- Maximum AC Voltage Rating: 240 volts
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 240 volts
-
Supplier: RS Components, Ltd.
Description: High Security Estop,Encl&Red/Grn Halo - Machine Guarding & Safety - Emergency Stop Push Buttons
- Actuation Type: Pushbutton
- Maximum Current Rating: 3 amps
- Normally Closed Contacts: 2 #
- Normally Open Contacts: 1 #
-
Supplier: RS Components, Ltd.
Description: Estop,Twist,24mm Finger Grip Head - Machine Guarding & Safety - Emergency Stop Push Buttons
- Actuation Type: Pushbutton
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 6 amps
- Normally Closed Contacts: 2 #
-
Supplier: RS Components, Ltd.
Description: EStop,Twist to Reset 24mm Smooth - Machine Guarding & Safety - Emergency Stop Push Buttons
- Actuation Type: Pushbutton
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 6 amps
- Normally Closed Contacts: 2 #
-
Supplier: Schmersal Inc.
Description: guard door controls. The Universal Kit model (-2875) has several positions, designated LT in the part number, which can be converted in the field to either a pushbutton, an illuminated push button, or an indicator light. This conversion is based on the wiring of the contacts and/or LED
- Control type: Pushbutton
- Features: Emergency Stop, Visual Indicators
- Number of Buttons / Keys: 4
- Pendant Type: Control Pendant
-
Supplier: Rees, Inc.
Description: also used on transfer machines. The 04662-002 complies with standards for ‘emergency stop’ applications. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments. Electrical
- Configuration: Normally Open (NO), Normally Closed (NC)
- Pushbutton Material: Thermoplastic / Plastic
- Switch Type Function: Momentary Contact
-
Supplier: Rees, Inc.
Description: also used on transfer machines. The 04662-002 complies with standards for ‘emergency stop’ applications. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments. Electrical
- Configuration: Normally Open (NO), Normally Closed (NC)
- Switch Type Function: Momentary Contact
-
Supplier: Rees, Inc.
Description: also used on transfer machines. The 04662-002 complies with standards for ‘emergency stop’ applications. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments. Electrical
- Configuration: Normally Open (NO), Normally Closed (NC)
- Switch Type Function: Momentary Contact
-
Supplier: Rees, Inc.
Description: also used on transfer machines. The 04662-002 complies with standards for ‘emergency stop’ applications. Their rugged construction and long term reliability make these switches extremely well suited to function within various industrial / commercial environments. Electrical
- Configuration: Normally Open (NO), Normally Closed (NC)
- Switch Type Function: Momentary Contact
-
Supplier: Euchner-U.S.A., Inc.
Description: basic system comprising of the handle module and interlocking/locking module includes numerous functions. Guard locking, escape release or other functions such as buttons for start/stop and Emergency stop are available. The recently updated version is equipped with
- Maximum Current: 0.3500 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Caterpillar Oil & Gas
Description: alignment - Single lifting point simplifies installation work Advanced Digital Engine Management - ADEM A3 engine management system provided engine control, monitoring, and protection. Safety - E-stop pushbutton on instrument panel - Air shutoff and explosion
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.94E6 to 2.13E6 VA
Find Suppliers by Category Top
Featured Products Top
-
NKK now offers a series of emergency stop (E-Stop) switches for applications requiring a dependable, failsafe control response. The FF01 Series E-Stop Switches with Ø 16mm bodies feature the industry’s shortest in its class behind-panel depth of 13.6mm. Designed for versatile (read more)
Browse Emergency Stop Switches Datasheets for NKK Switches -
FF01 Series emergency stop low behind panel depth pushbuttons NKK now offers a series of emergency stop (E-Stop) switches for applications requiring a dependable, failsafe control response (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
NKK now offers a series of emergency stop (E-Stop) switches for applications requiring a dependable, failsafe control response. The FF01 Series E-Stop Switches with Ø 16mm bodies feature the industry’s shortest in its class behind-panel depth of 13.6mm. Designed for versatile (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
NKK Switches' offers a series of emergency stop (E-Stop) switches with one of the industry's shortest behind-panel depth in its class of 13.6 mm with both pull or twist reset options. Featuring an innovative sliding latch OFF state mechanism resistant to chatter vibration and (read more)
Browse Pushbutton Switches Datasheets for DigiKey -
The ZQ900 is designed to provide continuous emergency stop control along exposed areas of machinery and conveyors which present hazards to operator/maintenance personnel. Unlike E-Stop pushbuttons, emergency cable-pull systems can be actuated at any point along the "trip wire". The unit (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
Magnetek's LaserGuard2 enhances the performance of overhead material handling systems by preventing crane-to-crane or crane-to-end-stop collisions. Avoiding collisions results in reduced maintenance costs and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
NKK now offers a series of emergency stop (E-Stop) switches for applications requiring a dependable, failsafe control response. The FF01 Series E-Stop Switches with Ø 16mm bodies feature the industry’s shortest in its class behind-panel depth of 13.6mm. Designed for versatile (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
elements which prevent operation using only one hand or by elbows, stomach, hips, thighs, or knees. In addition, each is equipped with a centrally mounted red E-stop mushroom pushbutton to facilitate emergency stoppage. Units are available with a wide choice of options and accessories, such as adjustable stands and auxiliary control buttons. (read more)
Browse Two Hand Safety Modules Datasheets for Schmersal Inc. -
BDF housing can accommodate up to four control elements from a comprehensive range: • E-Stop button (position 1 only, 1NC/2NO contacts) • E-Stop button with protective guard (position 1 only, 1NC/2NO contacts) • Pushbuttons (6 colors available) • Illuminated (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
, emergency stops, selector switches, step switches, main disconnect switches, and indicator lights. These devices have a standard 22.3 mm installation diameter and utilize a modular contact terminal block system, which allows application flexibility. The pushbuttons, mushroom buttons, and indicator (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc.
More Information Top
-
Scaleup tests and supporting research for the development of duct injection technology: Topical report No. 3, Task 3. 2: Scale-up testing; Topical report No. 4...
A guard was installed around the emergency stop pushbutton to keep it from being accidently activated.
-
Control System Design for Automatic Cavity Tuning Machines
The control system must support the following personnel safety functions: • Emergency Stop: immediately remove power from moving devices when an Emergency Stop pushbutton is pressed • Motion Inhibit: immediately stop or prevent motion when machine guarding sensors trip, indicating proximity of …