-
Supplier: Minerallac Company
Description: EYE TYPE 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL GIMLET POINT END TYPE APPLICATION WOOD PACKAGING QUANTITY 100 PER BOX LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 1/4"
- Length: 5 inch
- Screw Type: Lag Screw
-
Supplier: Minerallac Company
Description: EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL DIAMETER SHARP POINT END TYPE HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 100 PER BOX
- Inch: 1/4"
- Length: 3 inch
- Material: Steel
- Screw Type: Lag Screw
-
Supplier: Minerallac Company
Description: ACOUSTICAL EYE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 2 INCH 1/4 INCH NOMINAL DIAMETER TEK POINT END TYPE
- Inch: 1/4"
- Length: 2 inch
- Material: Steel
- Screw Type: Lag Screw
-
-
Supplier: Minerallac Company
Description: ACOUSTICAL EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL DIAMETER TEK POINT END TYPE APPLICATION DRYWALL, WOOD AND CEILING TILE PACKAGING QUANTITY 100 PER BOX
- Inch: 1/4"
- Length: 4 inch
- Material: Steel
- Screw Type: Lag Screw
-
Supplier: Hardware House, LLC
Description: 56-5978 1/4x3 US2C LAG EYEBright zinc platedSharp, deep, even thread draws eye into woodHolds once sealedTapered for easy entry into hardest woodMeets or exceeds all ANSI standardsBulk packSize: 1/4"x 3"Qty/Pk: 40/BoxCut Case Display Box
- Rating: Not Load Rated
- Special Eyebolt Type: Screw Eyes
-
Supplier: Hardware House, LLC
Description: 56-8758 1/4x3-3/4 US2C LAG EYEBright zinc platedSharp, deep, even thread draws eye into woodHolds once sealedTapered for easy entry into hardest woodMeets or exceeds all ANSI standardsBulk packSize: 1/4" x 3-3/4"Qty/Pk: 40/BoxCut Case Display Box
- Rating: Not Load Rated
- Special Eyebolt Type: Screw Eyes
-
Supplier: Hardware House, LLC
Description: 51-1980 US2C 1/4X4.5 LAG EYEBright zinc platedSharp, deep, even thread draws eye into woodHolds once sealedTapered for easy entry into hardest woodMeets or exceeds all ANSI standardsBulk packSize: 1/4" x 4-1/2"Qty/Pk: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Screw Eyes
-
Supplier: Hardware House, LLC
Description: 56-5994 1/4x4-1/2 US2C LAG EYEBright zinc platedSharp, deep, even thread draws eye into woodHolds once sealedTapered for easy entry into hardest woodMeets or exceeds all ANSI standardsBulk packSize: 1/4" x 4-1/2"Qty/Pk: 30/BoxCut Case Display Box
- Rating: Not Load Rated
- Special Eyebolt Type: Screw Eyes
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and
- Screw Type: Lag Screw
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and
- Screw Type: Lag Screw, Self Drilling / Thread Cutting Screw
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and
-
Supplier: Ebinger Manufacturing Corp.
Description: EYE TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 1/4"
- Length: 3 inch
- Screw Type: Lag Screw
-
Supplier: Ebinger Manufacturing Corp.
Description: EYE TYPE 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 1/4"
- Length: 4 inch
- Screw Type: Lag Screw
-
Supplier: HardwareSource, Inc.
Description: Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components
-
Description: The requirements of inch-based: (1) zinc-coated ferrous carriage bolts, machine bolts, double-arming bolts, double-end bolts, washer-head bolts, eye bolts, eye nuts, and washer nuts; (2) zinc-coated ferrous lag screws of the fetter drive, gimlet point, and twist drive
-
Description: This standard covers the requirements of inch-based: 1. zinc-coated ferrous carriagebolts, machine bolts, double-arming bolts, double-end bolts, washerhead bolts, eye bolts, eyenuts and washer nuts, 2. zinc-coated ferrous lag screws of the fetter drive, gimlet point, and twist
-
Supplier: HardwareSource, Inc.
Description: in diameter. Minimum gap required between post and gate is 1/2". Latch is reversible for left hand or right hand gates. To reverse handing simply remove the spring and hex head pivot bolt. Flip the fence post attachment plate upside down and reattach spring and pivot bolt. Steel base material Black
-
Supplier: HardwareSource, Inc.
Description: Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright pintle mounting to the gate. The "Upright" and the "Screw Eye" are ordered as separate components
Find Suppliers by Category Top
Featured Products Top
-
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. LAG These bolts include threads on only a portion of the bolt. This lack of threads is known as a lag. It facilitates a smooth surface attachment to wood, while the threaded end is more like a wood screw rather than a typical bolt thread designed to receive a nut (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
be made flush or near-flush with the attached surface. LAG These bolts include threads on only a portion of the bolt. This lack of threads is known as a lag. It facilitates a smooth surface attachment to wood, while the threaded end is more like a wood screw rather than (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. LAG These bolts include threads on only a portion of the bolt. This lack of threads is known as a lag. It facilitates a smooth surface attachment to wood, while the threaded end is more like a wood screw rather than a typical bolt thread designed to receive a nut (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
lack of threads is known as a lag. It facilitates a smooth surface attachment to wood, while the threaded end is more like a wood screw rather than a typical bolt thread designed to receive a nut. T-HANDLE When a bolt requires frequent handling by an operator without the (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this (read more)
Browse Industrial Pins Datasheets for National Bolt & Nut Corporation
More Information Top
-
ARMSTRONG Ceiling Tile,24 x 48 In,5/8 In T,PK12 - Ceiling Tiles - 5NGJ1|769A - Grainger Industrial Supply
Eye Lag Screw , 1/4 Thread, For Wood, PK100 .
-
ARMSTRONG Ceiling Tile,24 x 48 In,5/8 In T,PK12 - Ceiling Tiles - 6EJL5|763D - Grainger Industrial Supply
Eye Lag Screw , 1/4 Thread, For Wood, PK100 .
-
ARMSTRONG Ceiling Tile,24 x24 In,3/4 In T,PK12 - Ceiling Tiles - 5UTN5|584B - Grainger Industrial Supply
Eye Lag Screw Drill Adapter, 3/8 Thread .
-
HDG Carige Bolt from Xi'an Yafeng Bearing Co.,Ltd., China
• Welded Eye Lag Screw Dimension according to customer’s drawing Metric ...
-
Ceiling Tiles and Insulation - Plumbing - Grainger Industrial Supply
Choose from a broad range of ceiling tile types and sizes, durable frames and accessories including ceiling tile panel clips, grip clamps, eye lag screws and more.
-
CR4 - Thread: Zip Line Brake Anchor
1/2" x 6" Stainless Steel 316 Lag Eye Screw .
-
Progressive Weight Mechanism for Baja SAE Traction Events
This near-instantaneous acceleration produces a force so high that the lag screw eyes (shown in figures 11-1 and 11-2) were stripped out of the wood.
-
Handbook of Electrical Design Details, Second Edition > MASTER ELECTRICAL SPECIFICATION
(D) The Electrical Contractor shall furnish and install a 1/2-inch steel eye-bolt with a 1-inch minimum inside-diameter eye or approved screw eye - lag securely bolted with a backing plate and supported by a sound structural member at a …
-
American Electricians' Handbook, Sixteenth Edition > POLE LINES: GENERAL, CONSTRUCTION, AND EQUIPMENT
Lag - screw eyes (Fig. 8.20) are galvanized and furnished with gimlet-point, lag-screw thread.
-
Simple project, but I need some advise please.
Pay attention to the anchors for the chains. lag type screw eyes will tend to split the posts.