Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermal Fluid Systems, Inc.
Description: This system is built to operate up to a full system temperature of 750 °F. The system handles hot oil and various types of thermal fluids, removing particulate sizes down to 10 microns. The benefits of fluid filtration systems are many, including operating and maintenance
- Application / Industry: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired Oil Fired Waste Fuel Fired We build our thermal fluid heaters
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety controls,
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
-
Supplier: GEA Process Engineering Inc.
Description: often associated with a spray drying system to produce agglomerated instant powder or act as a powder conditioning plant for special coating operations. Design Features The VIBRO-FLUIDIZER® has an air distributor plate welded directly to the fluid bed housing. The air
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 80 psi
- Air Flow Consumption: 20 SCFM
- Air Supply Pressure: 80 psi
- Air Flow / Gas Consumption: 20 SCFM
-
Supplier: GEA Process Engineering Inc.
Description: GEA Aeromatic-FielderT batch fluid bed processors for granulation, drying, pelletizing, coating, and blending. The range of Aeromatic-FielderT batch fluid bed processors includes small capacity systems designed for R & D as well as industrial size plants for batch
-
Supplier: Thermal Fluid Systems, Inc.
Description: Exchangers Ovens Cargo Heating Fluidized Beds Fryers Heat Tracing Kilns Dry Kilns Chemicals Wood Board Plants Tenter Frames Remediation
- System: Fluid to Fluid Heat Exchanger
- Application: Industrial
-
Supplier: Trimac Industrial Systems, LLC
Description: washers. Trimac's customers benefit from this systems design approach, integrating each piece of equipment together to ensure a quality finished part. Our process starts with analyzing our customer's specific challenges and then designing a new, replacement or retrofitted application. Our
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Solvent Base, Stain / Dye / Ink, Sugar / Food, Varnish, Water Base
- Automation & Control: Automatic, None - Manual, PLC, Windows / PC Control
- Products & Material Coated: Automotive Body, Composites / Prepregs, Containers / Packaging, Electronic / Electrical Components, Extrusions / Stock Forms, Glass, Metal - Aluminum, Metal - Other, Metal - Steel, Paper / Paperboard, Pharmaceutical / Food, Plastic, Porcelain / Ceramic, Textiles / Fabrics, Wood
- Part Loading: Barrel / Tumbler, Conveyor - Chain-on-edge / Spindle, Conveyor - Overhead Monorail, Conveyor - Power & Free, Conveyor - Belt / Roller, Hoist / Rack System, Offhand / Manual Feed, Omega Loop / Rotary Turn
-
Supplier: Custom Processing Services, Inc.
Description: micronizing - using a number of different-sized fluidized bed jet mills particle sizes - down to submicron particle sizes uniform particle size distribution cGMP Wet Processing media milling - using a slurry to produce submicron particles high speed dispersions Contact Custom
- Materials Processed: Abrasives, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel Alloy, Plastics,
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Features: North America, Northeast US Only, Other, Specialty / Exotic Alloy, United States Only
-
Supplier: Camfil
Description: The dust collector designed specifically for pharmaceutical and containment applications, including the following: Tablet presses Tablet coating Fluid bed drying Spray drying Blending Granulation General room ventilation Gold Series Camtain for Pharmaceutical Manufacturing Applications
- Collector Type: Stationary
Find Suppliers by Category Top
Featured Products Top
-
EP30HV Master Bond EP30HV is a lower viscosity, two component epoxy system for high performance bonding, sealing, coating and potting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. The optimum (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
INFERNEX® PS-1000 Developed for exhausts, INFERNEX PS-1000 has earned its reputation for decades as the high temperature workhorse for protecting exhaust systems, engines, and (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
TriboShield® polymer coatings The Future of Polymer Coatings Solutions Starts Here Although polymer coating technologies have been widely (read more)
Browse Industrial Coatings Datasheets for GGB -
Continental's Experienced, Advanced Engineering The Continental engineering team is a difference-making resource to those looking to optimize their batch mixing, blending and coating applications with the Rollo-Mixer®. Not only do we design Rollo-Mixer® blending and coating systems (read more)
Browse Process Equipment and System Integration Services Datasheets for Continental Products Corp. -
known to cause and accelerate corrosion. To mitigate this, marine vessels are coated with protective coatings. However, these protective coatings, on the other hand, present obstacles to corrosion monitoring and inspection. The Cygnus Surface Range of UTM gauges is built for inspecting (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Cygnus Instruments Limited -
to produce them can be detrimental to metal piping. Chemical dust and fumes, combined with humidity in the air may leave a thin chemical coating on surfaces within a facility that can wreak havoc on metal compressed air systems. Problem A fertilizer company in (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
The Serviceman Plus (HPM4000) digital hydraulic tester features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. This compact mobile tester (read more)
Browse Data Acquisition Systems and Instruments Datasheets for HydraCheck Inc. -
from a combination of engineered properties that work in tandem to interrupt heat flow, resist ignition, and maintain system integrity: Thermal insulation: Ceramic or silicone coatings slow heat transfer between adjacent battery cells. (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
wavelength and is the least harmful. It makes up the majority of UV radiation reaching Earth's surface. It is often associated with tanning beds, skin aging, and black lights (nightclubs, etc.). UVB (between 280 and 315 nm), or medium-wave UV, has a shorter wavelength than UVA and is (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
BETE’s FlexiSan™ Modular Spraying System offers a portable, cost-effective spray solution that enables mobility and effective cleaning and sanitization across a wide range of industrial applications. Engineered for flexibility and performance, the FlexiSan system allows operators to (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR
Conduct Research Top
-
Fluidized Bed Dip Coatings
Advantages and Disadvantages of Fluidized Bed Dipping
-
Oxidizer Case Histories in the Pharmaceutical Industry
The pharmaceutical industry faces. unique challenges in complying. with environmental pollution and. emission control regulations. Three pharmaceutical process case. studies are examined: fluidized. bed drying, tablet coating and reaction. vessels, and batch operations.
-
PAT Initiative Hogs the Spotlight at IFPAC 2005
500 Fluid Bed Dryer including: Process Control, Product Release Strategy Development After nearly half a million kilograms of product throughput, the NIR instrumentation and chemometric model has been shown not only to be robust in a manufacturing environment but also to be more
More Information Top
-
Electric field analysis of the tribocharged fluidized bed powder coating process
A fluidized bed coating system that employs tribocharging as opposed to corona charging would alleviate the need for a high-voltage electrode system and provide a safer apparatus.
-
Industrially feasible alternative approaches in the manufacture of solid dispersions: A technical report
The technologies discussed in the report are spray coating on sugar beads with a fluidized bed coating system , hot melt extrusion, direct capsule filling, electro- static spinning, surface active carriers, and supercritical fluid technology.
-
Powder Coatings
Fully automated fluidized bed coating systems cannot be bought off the shelf, and Kentnor (W. S. Rockwell Go.) points out that the division of responsibilities between purchaser and supplier must be carefully defined and understood by both (380311).
-
Electrostatic fluidized bed System innovations and powder advancements
The new Steam Degreaser, patented by Electrostatic Technology, Inc. of Branford, Connecticut,USA, will allow motor manufacturers to be environmentally responsible and remain in compliance with global environmental directives while producing high volumes of motors on Electrostatic Fluidized Bed coating systems .
-
Fluidized bed coating efficiency and morphology of coatings for producing Al-based nanocomposite hollow spheres
The fluidized bed coating system incorporated an acrylic glass cylinder column with an inner diameter of 15 cm and a height of 45 cm.
-
Production of Spherical Granule from Viscous Red Ginseng Extracts for Improving Product Fluency and Preservation and Its Physicochemical Properties
Diagram of fluidized bed coating system and picture of fludized bed coater for making spherical granule from viscose red ginseng extracts are shown in Figure 2.
-
Development and Application of a Process Window for Achieving High-Quality Coating in a Fluidized Bed Coating Process
The total enthalpy supplied into the fluidized bed coating system is the sum of the enthalpy of air in the inlet air, the enthalpy of moisture in the inlet air, and the enthalpy of the sprayed water, as depicted in Eq. 5.
-
The formulation of powder coatings using solid state shear extrusion
Metal coupons were coated with dry pulverized formulations using an electrostatic fluidized bed coating system .
-
Validation of the flux number as scaling parameter for top-spray fluidised bed systems - DTU Orbit
The present paper suggests even narrower boundaries for the flux number compared to the patent descriptions, and adds further new guidelines for the successful scale-up of top-spray fluidised bed coating systems in terms of the flux number.
-
Enhanced dissolution of ibuprofen using solid dispersion with poloxamer 407
… volumes of solvents and long duration of heating might be necessary to enable complete dissolution of both components, and the common methods such as vacuum drying, spray- drying, spraying on sugar beads using a fluidized bed coating system , lyophilization etc used for …
Indicates content that may require registration and/or purchase.