-
Supplier: Cole-Parmer
Description: • Two and four-pole lead-free, solder-free ice-cube relays provide control solutions • AC and DC coils • Snap -on marking plate • IP40 protection Six and ten amp relays are available with two pole and four pole contacts and have color-coded manual latching
-
Supplier: Cole-Parmer
Description: • Two and four-pole lead-free, solder-free ice-cube relays provide control solutions • AC and DC coils • Snap -on marking plate • IP40 protection Six and ten amp relays are available with two pole and four pole contacts and have color-coded manual latching
-
Supplier: Radwell International
Description: FUSE, 250MA 125V, FAST BLOW, BOARD MOUNT, SMD, 1206 3216, D MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Radwell International
Description: FUSE, 1.25A, 32VDC, SMD, SLOW BLOW, 0603, MARKING CODE: M. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FUSE, 2A, 32VDC, SMD, SLOW BLOW, 0603, MARKING CODE: S. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: RECTIFIER DIODE, 4 ELEMENT, 0.1A, 80V V(RRM), SILICON, SMD-6, M2U MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: RCD Components, Inc.
Description: CUSTOM OPTIONS Option P: Pulse resistant design Option ER: Burn-In for Hi-Rel applications Option V: +200° operating temperature Option A: Marking of resis. code in 3 or 4 digits (not available on BLU0201 or BLU0402) Matched sets and TC’s to 2ppm available (limited range)
- Category / Application: Precision Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD), 0201, 0402, 0603, 0805, 1206, 2010, 2512, Other
- Operating DC Voltage: 200 volts
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Can Anyone Identify This SOT-23 Component?
Pathfinder Tags: SMD marking codes SOT-23 .
-
Electronics/Component Identification - Wikibooks, open books for an open world
SMD Marking / SMD Code .
-
Undergraduate students' research activities
Marking SMD resistors (alphanumerically code ) .
-
CR4 - Thread: Zener Specification
i have a glass smd zener dark gray color has a marking code 2222 or 222z or z222 .
-
Make Your Own PCBs with EAGLE: From Schematic Designs to Finished Boards > Components and Libraries
SMD resistors are generally marked with a four-digit code .
-
Solid phase synthesis Sulfonylpeptiden of vinylogen
Defined vinyloge characterized Aminosiuren smd vs-Prifix through that and three-letter code of the corresponding Aminosiure, e.g., vsAla = vinyloges Sulfonylalanyl.
-
Total quality control for a surface mount technology process for the manufacture of printed circuit board assemblies
A bar- code reader is mounted onto the SMD -placing machine, and it sequentially reads the registered marks on the trays, cartridges and material reels.
-
Passive electronic components
SMD ceramic-capacitors are often characterized in according to EIA with a code of a letter and a digit.
Indicates content that may require registration and/or purchase.