Products/Services for Resistive Anode Encoder
-
Linear Encoders - (273 companies)...material. Magnetoresistive linear encoders are made of nickel-iron thin-film on a silicon wafer and formed as a resistive strip. They are more sensitive than Hall effect sensors. An inductive or magnetic linear encoder senses changes in a magnetic...Encoder ReadingLinear Encoder TechnologyAbsolute Encoder Code -
Linear Position Sensors - (888 companies)Linear position sensors is a general search form for all linear position / displacement detection product areas. -
Anodes - (153 companies)...anodes with good corrosion resistance, ductility, and strength. Brass is an alloy of copper and zinc. Brass does not resist wear as well as copper or tungsten and has a lower conductivity than copper, but is much easier to machine and can be die-cast... -
Anodizing Services - (296 companies)Anodizing is a process for finishing aluminum alloys that employs electrolytic oxidation of the aluminum surface to produce a protective oxide coating. Anodizing services for finishing aluminum alloys employ electrolytic oxidation of the aluminum... -
Plating and Anodizing Equipment - (153 companies)Plating equipment and anodizing equipment is used to apply a finish to a products to increase its durability or to resist corrosion. Plating equipment and anodizing equipment applies a finish to a product to increase its durability or to resist... -
Optical Encoder Disks and Strips - (21 companies)Optical encoder disks and strips are components of rotary and linear encoders, respectively. They are usually made of metal, plastic, glass, or paper. Optical encoder disks and strips have evenly-spaced holes or markings around their perimeter...
-
Logic Encoders - (107 companies)Logic encoders convert coded information into a familiar or uncoded format. Logic encoders are integrated circuits (ICs) that generate coded outputs from numeric input lines. Inputs can be obtained from a measuring system that consists of a light...
-
Incremental Rotary Encoders - (419 companies)Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position. Incremental rotary encoders...
-
Absolute Rotary Encoders - (322 companies)Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft...
-
Resistive Heating Elements - (54 companies)Resistive heating elements generate heat by the phenomena of joule heating. As an electrical current passes through the element heat is generated due to the resistive nature of the elements design. Resistive heating elements are either composed...
Product News
-
Indelac Controls, Inc.
The benefits of anodized aluminum actuators resists to wear, corrosion, mold, fungus and it never chips or peels while remaining easy to clean. Anodized Aluminum vs. Stainless Steel Electric Actuators: Some of the benefits of anodized aluminum components in place of stainless steel include: Less weight. Less expensive to produce. Less expensive to handle and ship. Machining is twice as fast as for stainless steel. Tighter tolerances - machine components can be anodized without changing the dimensional requirements. More durable hard surface... (read more)Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Vollrath Manufacturing Services
Anodizing 101 This Anodizing 101 white paper explains how the anodizing process enhances aluminum by creating a durable, corrosion-resistant surface that improves wear resistance, product longevity, and performance. Readers will learn the difference between Type II and Type III anodizing, the key steps involved, and why anodizing remains one of the most widely used finishing methods for aluminum components. Also explored in this white paper are important manufacturing considerations when sourcing components... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded metal foil for anode & cathode production Anode and Cathode Battery Electrode Materials. The electrically active material used in the electrodes of most modern battery designs are powders and require a mechanical support structure to hold them in place during the manufacturing process. This support structure also functions as a current collector and provides the electrical connection point for the external circuit. Dexmet has provided expanded metal foil used in anode and cathode production for many decades. While most designs... (read more) -
C.I. Takiron Corporation
Encoders What is an encoder?. The encoder (rotary encoder) is a device that detects the rotation direction and angle using sensors and outputs the detected position information as an electrical signal. There are two types of sensor detection methods: optical and magnetic. There are also two types of output methods: incremental and absolute. C.I. TAKIRON encoders can be mounted on motors with outer diameters of 12, 16, and 22 mm. Action system ?magnetic encoder. A permanent magnet is attached... (read more) -
NKK Switches
Comparing Resistive Touch Screens Embrace the touch screen revolution with NKK's Series ZE and FT -- where innovation is at the touch of a fingertip. Series ZE Multi-Touch Resistive Touch Screens key features: Light touch operation similar to a smartphone. Highly resistant to noise; exceptional durability; 10,000,000 operations minimum. Dual touch controller boards available, specifically designed for ZE Series. Popular sizes in line with trending wide screens. Series FT Resistive Touch Screens key features: Benefits of 4-wire... (read more)Browse Touch Screen Displays Datasheets for NKK Switches -
Master Bond, Inc.
Flowable Silicone Resists Shock Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. This product has a convenient to use 1:1 mix ratio, and can be packaged in double barrel cartridges for dispensing from a gun applicator. It can be applied in thin and thick sections. This silicone has excellent flexibility, with an elongation of 150-250% at room temperature, a Shore A hardness of 35-45 and a low tensile modulus of 100-175 psi at 75 F for stress relief. It is... (read more)Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Harper International Corporation
High Performance Silicon Anodes Harper Furnace Technology Enables High Performance Silicon Anodes. Buffalo, NY - High temperature thermal process solutions developed by Harper International Corporation are enabling production at several silicon anode battery material companies in 2024. Silicon anode material offers significantly higher specific capacity than traditional graphite anode materials enabling higher power density, faster charge times and smaller carbon footprint than current batteries. Learn more here. (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Chengdu Leno Machinery Co., Ltd.
Black Anodize Aluminum Sprockets Key Features & Benefits1. Premium Material Construction. Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum. Anodizing: MIL-A-8625 Type III hardcoat (50-70 mm) for: 30% better wear resistance vs. untreated aluminum. Salt spray resistance: 1,000+ hours (ASTM B117). Matte black finish (RAL 9005) for reduced glare. 2. Precision Engineering. Pitch Range: ANSI 25-120 / ISO 06B-32B. Teeth Options: 10T-80T (standard), custom tooth profiles. Bore Types: Pilot bore (H7 tolerance). Finished bore (+0.02/-0... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
NKK Switches
Multi-Touch Resistive Touch Screens Ever been frustrated by screen glare? With the ZE Series, you can say goodbye to those pesky reflections! Our glare-resistant ITO film ensures optimal screen visibility, even under fluorescent lighting or direct sunlight. Experience clarity like never before. Multi-Touch Resistive Touch Screens. Expanded design capabilities in wide screen sizes: 7.0", 10.1" and 15.6". Performs with light touch operation similar to smartphone gestures. Glare resistant ITO film reduces reflection from fluorescent... (read more)Browse Touch Screen Displays Datasheets for NKK Switches -
Myron L Company
Resistivity Monitor/Controller for Ultrapure Water The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature compensation is at the "heart" of accurate water measurement, all Myron L Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient... (read more)Browse Conductivity and Resistivity Meters Datasheets for Myron L Company
-
Detection systems for mass spectrometry imaging: A perspective on novel developments with a focus on active pixel detectors
Resistive anode encoders .
-
Microchannel Plates and Image Detection at Soft X-ray Wavelengths
These are the Resistive Anode Encoder (RAE)1,12,13 (Figure 9a), the High- Resolution Imager (HRI)14 (Figure 9b), the Wedge- and -Strip Array (WSA)15 (Figure 9c) and the Multi -Anode Microchannel Array (MAMA)16 (Figure 9d).
-
Observing Photons in Space
The first of the analog systems is the resistive anode encoder (RAE) or RANICON (Lampton and Paresce 1974; Wiza 1979).
-
EXCEED: an extreme ultraviolet spectrometer onboard SPRINT-A
The optics of the instrument consists of an entrance mirror with a diameter of 200 mm, three types of slits, two types of filters, a laminar type grating, and a 5-stage microchannel plate assembly with a resistive anode encoder .
-
The High Output Technology Microchannel Plate
Applications Note: Resistance Anode Encoder , Galileo Electro- Optics Corporation.
-
Long-term photocathode stability for microchannel plates in vacuum
The detectors will consist of a UV/ion shield atop a quadrant mask, a ROSAT MCP chevron (OO bias angle, followed by 13° bias angle), a resistive anode encoder , and a holder.
-
Soft x-ray quantum efficiency of microchannel plates with CsI and KBr photocathodes
2.1 THE MCP and RESISTIVE ANODE ENCODER .
-
Practical Materials Characterization
The detectors on SIMS instruments may include a faraday cup, electron multiplier, a channel plate/fluorescent screen, or a resistive anode encoder .
-
SPRINT (Small space science Platform for Rapid INvestigation and Test) series
The optics of the instrument consist of an off-axis primary mirror with a diameter of 20 cm, a laminar type grating, and 5 micro-channel plates with a resistive anode encoder to form a two-dimensional photon counting device.
-
Grain Boundary Diffusion of Oxygen in Alumina Ceramics
The volume and grain boundary diffusion coefficients (Dv and δDgb) of oxygen at 1673 K in pure and Mg‐doped alumina were studied by using a resistive anode encoder of SIMS.
Indicates content that may require registration and/or purchase.