-
Supplier: Microwave Photonic Systems, Inc.
Description: a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode
- Bandwidth: 3000 MHz
- Connector Type: FC, SC, Other
- Operating Temperature: -40 to 185 F
- Photodiode Type: PIN
-
Supplier: Microwave Photonic Systems, Inc.
Description: & Frequency Reference Distribution, RF Delay Lines, LTE / PCS Wireless, Telemetry Tracking, and Point-to-Point RF transmission. The MP 2350TX utilizes an ultra linear, low noise Distributed Feedback (DFB) laser with integrated stability control. The transmitter operates
- Bandwidth: 1 to 3500 MHz
- Connector Type: FC, SC, Other
- Maximum Optical Output Power: 3 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Microwave Photonic Systems, Inc.
Description: wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission. The receiver utilizes a high speed, low distortion PIN photodiode
- Cable Type: Single Mode
- Connector Type: FC, SC, Other
- Operating Temperature: -40 to 185 F
- Photodiode Type: PIN
-
-
Supplier: Richardson RFPD
Description: array. The variable phase delay enables the steering of the beam. The RF signal from the radio is input into a Tx/Rx module. In the Tx/Rx module, the RF signal is divided by a 4-way RF splitter. Each output of the splitter is then connected to an RF path
- Gain: 15 dB
- Polarization Type: Linear
- Primary Frequency Range: 26500 to 29500 MHz
- VSWR: 2.2 :1
-
Supplier: ValueTronics International, Inc.
Description: ) provide frequency selection. Push button switches select the RF frequency, gain, and other parameters. Front panel LEDs provide indication of DC power (green), PLL alarm (red), remote operation (yellow) and TX carrier MUTE (yellow). Variable attenuators for the IF input and output
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: 2 to 32,400,000 points (or 2 to 64,800,000 points, Option 01) in multiples of 64 Accurate Timing with only 20 psp-p Total Jitter (at 10-12 BER, Typical) 45 ps Tr/Tf (20% to 80%) ±100 ps Range (1 ps Resolution) Interchannel Skew Control 4 Variable
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 750 MHz
- Minimum Frequency Range: 750 MHz
-
Supplier: ValueTronics International, Inc.
Description: 2 to 32,400,000 points (or 2 to 64,800,000 points, Option 01) in multiples of 64 Accurate Timing with only 20 psp-p Total Jitter (at 10-12 BER, Typical) 45 ps Tr/Tf (20% to 80%) ±100 ps Range (1 ps Resolution) Interchannel Skew Control 2 Variable
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 750 MHz
- Minimum Frequency Range: 750 MHz
-
Supplier: ValueTronics International, Inc.
Description: % to 80%) ±100 ps Range (1 ps Resolution) Interchannel Skew Control 4 Variable-level Marker Outputs Accurate Timing with only 30 psp-p Total Jitter (at 10-12 BER, Typical) 45 ps Tr/Tf (20% to 80%) Up to 300 ps Range (1 ps Resolution) Delay Control
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 750 MHz
- Minimum Frequency Range: 750 MHz
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Ideal for “Set and Forget” applications · Multi-turn adjustment screw (approx. 15 turns) · Surface-mount package · Input & output fully TTL interfaced & buffered (10 T2L fan-out capability) · Resolution: 0.25ns typical · Adjustment range: 5ns to 25ns · Output rise time: 2ns typical · Min.
- Delay Line Technology: Digital
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT)
- Rise Time: 2 ns
-
Supplier: Integrated Device Technology
Description: The ICS854S296I -33 is a high performance LVDS Programmable Delay Line. The delay can vary from 2.2ns to 12.5ns in 10ps steps. The ICS854S296I -33 is characterized to operate from a 3.3V power supply and is guaranteed over industrial temperature range. The delay of the
- Delay Line Technology: Digital
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT), Other
-
Supplier: Data Delay Devices, Inc.
Description: • Minimum delay (TD0): 6ns typical • Output rise time: 2ns typical • Min. input pulse width: 20% of maximum delay • Power dissipation: 230mW maximum • Operating temperature: 0° to 70°C (Commercial) -55° to 125°C (Military) • Temperature coefficient: 100 PPM/°C
- Delay Line Technology: Digital
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT)
- Rise Time: 2 ns
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Ideal for “Set and Forget” applications • Multi-turn adjustment screw (1503: 40 turns, 1503J: 60 turns) • Stackable for PC board economy • 20mil x 10mil flat leads (1503) • #20 gauge leads (1503J) • Resolution: As low as 0.12ns • Dielectric breakdown: 50 Vdc • Temperature coefficient: 100
- Delay Line Technology: Digital, Analog
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT)
- Rise Time: 3 to 40 ns
-
Supplier: Quarktwin Technology Ltd.
Description: Delay Line IC Programmable 1024 Tap 2.2ns ~ 12.2ns 32-VFQFN Exposed Pad
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT), Other
- Time Delay: 2.2 to 12.2 ns
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Ideal for “Set and Forget” applications • Multi-turn adjustment screw (1509: 20 turns, 1509J: 60 turns) • Stackable for PC board economy • Fits standard 14-pin DIP socket (1509) • 20mil x 10mil flat leads (1509) • #20 gauge leads (1509J) • Resolution: As low as 0.15ns • Dielectric
- Delay Line Technology: Digital, Analog
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT)
- Rise Time: 3 to 9 ns
-
Supplier: Quarktwin Technology Ltd.
Description: Delay Line IC Programmable Tap 0 ~ 70ps 24-TFCQFN Exposed Pad
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT), Other
- Time Delay: 0.0 to 0.0700 ns
-
Supplier: Quarktwin Technology Ltd.
Description: Delay Line IC Multiple, Programmable 16 Tap 54ns 16-SOIC (0.295", 7.50mm Width)
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT), Other
- Time Delay: 54 ns
-
Supplier: Quarktwin Technology Ltd.
Description: Delay Line IC Programmable 128 Tap 1.39ns ~ 3.63ns 28-LCC (J-Lead)
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT), Other
- Time Delay: 1.39 to 3.63 ns
-
Supplier: RCD Components, Inc.
Description: Programmable Delay Line Construction: DIP, 16 PIN TO 64 PIN Application: TTL, ECL TT3 3 BIT Total delay times from 14nS to 287nS Incremental delays of 1nS to 40nS 7nS zero step delay 16-pin DIP package TT4
- Delay Line Technology: Digital
- Delay Line Type: Variable
- Package Type: Through Hole Technology (THT)
- Time Delay: 14 to 1040 ns
-
Supplier: Newport MKS
Description: The MDL-1-6-FP-P Motorized Variable Optical Delay Line provides precision optical path delays of up to 17 cm, which corresponds to 560 picoseconds maximum delay in the time domain. Driven by a DC motor with an integrated encoder, the motorized variable
- Delay Line Type: Variable
-
Supplier: Thin Film Technology Corporation
Description: High efficiency delay line in single-ended or differential circuits
- Delay Line Technology: Digital
- Delay Line Type: Variable
- Package Type: Surface Mount Technology (SMT)
- Time Delay: 0.1000 to 0.6000 ns
Find Suppliers by Category Top
Featured Products Top
-
electrostatic discharge (ESD) event and are commonly placed alongside I/O lines, audio hardware, human interface devices, power supplies, and an antenna’s RF front end (RFFE (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Trimmer capacitors are variable components used to calibrate RF circuits during manufacturing or servicing. These components allow for variable tuning--think oscillator frequency values or rise and fall times. Should values drift over the life of the device, trimmer capacitors can be (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
wastewater effectively and efficiently is critical to minimizing environmental impact, avoiding project delays, and controlling operational costs. Our advanced wastewater treatment system Is engineered to meet this challenge head-on. Wastewater Treatment System: (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Remcom’s simulation solutions enable engineers to model signal behavior across lunar terrain, on-body antennas, and complex spacesuit materials—creating reliable predictions of RF propagation in the lunar environment. Predicting Wireless Communications on (read more)
Browse Communications Software Datasheets for Remcom (USA) -
Unigraf, a global leader in high-performance audio and video testing solutions, today announced a major enhancement to its line of HDMI® test and analysis solutions with the upcoming release of Unigraf Vision Intelligence™ (UVI™), available in first quarter 2026 on the (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
-board variable frequency drives (VFDs) used to alter the compressor’s motor speed. Plants can vary the airflow because the motor speed is proportional to the compressor's free air delivery (FAD). Standard air compressor and blower units do not come off the line cheap. Rented air compressor (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
positioning. With Magnetek control systems and Duff-Norton actuators, aerospace manufacturers can improve efficiency, safety, and productivity across production lines and MRO operations. The Role of Motion Control in Aerospace Aerospace operations require precise movement (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
Equator gauging systems have helped to improve yield and increase process capabilities of production lines around the world, by providing high accuracy dimensional inspection data next to turning and machining centres, at the point of manufacture. The new larger Equator 500 system now enables (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw -
and reliability of high-speed PCBs intended for use in commercial millimeter wave and RF applications. In addition, Fluon+ EA-2000 makes it possible to enhance the electrical characteristics of materials by being overlayed or dispersed on other materials. Fluon+ PFA EA-2000 enhances (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
limit. You can view them as a smart variable resistor. The selection of the pass transistor has performance implications and drawbacks. Using PNP Transistors can lead to simpler designs and lower self-consumption current. However, they may respond a bit slower when the load (read more)
Browse General Purpose Diodes Datasheets for ODG (Origin Data Global)
More Information Top
-
Variable time delay for RF/microwave signal processing
Such methods have yet to be practically implemented due to losses associated with the large fanout required to approximate a continuously variable RF delay line .
-
Broadband reconfigurable optical beam-forming systems
Such methods have yet to be practically implemented due to losses associated with the large fanout required to approximate a continuously variable RF delay line .
-
Silicon-photonics-based wideband radar beamforming: basic design
N. A. Riza and S. Fathpour, “Hybrid Design Variable RF Delay Line Using Silicon Photonics,” US Patent Pending.
-
The Dissertation Committee for Harish Subbaraman Certifies that this is the
approved version of the following dissertation:
Highly Dispersive Photonic Crystal ...
[26] E. N. Toughlian and H. Zmuda, “A photonic variable RF delay line for phased array antennas,” IEEE.
-
10 Gb/s transmitter-based equalization for extended-reach multimode-fiber datacommunication links
Variable RF delay line .
-
Demonstration and analysis of a frequency-agile photonic beamformer
, E. N. and Zmuda, H . , "A Photonic Variable RF Delay Line for Phased Array Antennas" , J. Liahtwave Technol . , vol.
-
Opto-electronic oscillator and its applications
The RF variable delay line is used to adjust the ioop length and the variable attenuator is used to adjust the ioop gain.
-
Optical diffraction effects in a photonic delay line
E. N. Toughlian and H. Zmuda, ‘‘A photonic variable rf delay line for phased array antennas,’’ J. Lightwave Technol. 8 12 , 1824–1828 1990 .
-
An electro-optical feedforward system for dynamic control of a chirped laser source suitable for photonic analog-to-digital conversion
The electrical signal passes through a coarse variable RF delay line and is amplified by a broadband amplifier, while a variable attenuator is positioned in the electrical arm to control the amplitude of the electrical signal.
-
Transmitter-based equalisation for extended-reach multimode-fibre datacommunication links
variable RF delay line .
Indicates content that may require registration and/or purchase.