Fill out as many options as you want. Click "Run Search Filter" at any time.

Maximum Discharge Flow:

Maximum Discharge Pressure:

Discharge Size:

Power Source:

Help with Rotary Lobe Pumps specifications:

Specifications
   Maximum Discharge Flow       The maximum flow the pump is designed to generate. This value is dependent on the system or pressure head the pump must enter. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Maximum Discharge Pressure       The maximum pressure the pump is designed to generate.  
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Discharge Size       Size of the pump discharge or outlet connection. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Power Source
           
   Your choices are...         
   None, Pump Only       Pump mechanism only. The pump is not supplied with a power source. Typically, a drive shaft for connection of motor or other power source is provided. 
   AC Powered       Pump operates on a form of AC voltage. 
   DC Powered       Pump operates on a form of DC voltage. 
   Manual       Pump is driven manually by hand or foot power. 
   Air / Pneumatic       Pump is powered by a compressed air source. 
   Solar Powered       A pump that gets its power from solar energy. 
   Hydraulic       Pump is powered by a hydraulic system.  
   Steam       Pump is powered by steam. 
   Natural Gas       Pump is powered by natural gas. 
   Gasoline / Diesel Engine       Pump is powered by either a gasoline or diesel engine. 
   Water       Pump is powered by a flowing or pressurized water source. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top