Fill out as many options as you want. Click "Run Search Filter" at any time.

Network Media:

Number of Ports:

#

Features:

Help with Network Transceivers specifications:

Transceiver Type
           
   Your choices are...         
   Board       The network equipment is a board or card form. 
   Ceiling / Wall Mount       The equipment can be ceiling or wall mounted. 
   Chassis Mount       The equipment is mounted in a chassis. 
   Desktop / Standalone       The equipment is enclosed and can be placed on a desktop or shelf. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Power-over-Ethernet (PoE) Ready       The device supports power over Ethernet (PoE) signals. Both data and power are delivered in one cable to a powered device (PD). 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
Back to Top
Network Media http://www.ciscopress.com/articles/article.asp?p=31276&seqNum=4
           
   Your choices are...         
   Coaxial       Coaxial cable contains a solid inner conductor with a hollow outer conductor separated by insulating material. The outer conductor acts as a shield for the inner conductor and is a foil or braid. 
   Fiber Optic       Fiber optic cable has a glass core that transmits light surrounded by insulated jacket.    
   UTP Cable       UTP cable is composed of twisted pairs of copper wire surrounded by insulated jacket. 
   Wireless       The network device uses wireless technology to connect to the network. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Ports / Interfaces
   Number of Ports       The total number of networking ports which the network equipment provides. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Features
   Features       
   Your choices are...         
   Internet of Things (IoT) Compatible       The device is compatible with the Internet of Things (IoT) network. 
   Ruggedized       Hardened products are designed to withstand extreme conditions. Their casings provide protection from weather-related conditions and can act as a heat sink, directing high temperatures away from sensitive components. Hardened products use more reliable components than commercial products and are often used in telecommunications applications. 
   Rack Mount       The network equipment can be mounted in a rack. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Softing Inc. Industrial Automation