Fill out as many options as you want. Click "Run Search Filter" at any time.

Network Media:

Number of Ports:

#

Data Rate:

Features:

Help with Powerline Network Adapters specifications:

Network Media http://www.ciscopress.com/articles/article.asp?p=31276&seqNum=4
           
   Your choices are...         
   Coaxial       Coaxial cable contains a solid inner conductor with a hollow outer conductor separated by insulating material. The outer conductor acts as a shield for the inner conductor and is a foil or braid. 
   Fiber Optic       Fiber optic cable has a glass core that transmits light surrounded by insulated jacket.    
   UTP Cable       UTP cable is composed of twisted pairs of copper wire surrounded by insulated jacket. 
   Wireless       The network device uses wireless technology to connect to the network. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Ports / Interfaces
   Number of Ports       The total number of networking ports which the network equipment provides. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Performance
   Data Rate       The maximum data transfer speed. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Features
   Features       
   Your choices are...         
   Power-over-Ethernet (PoE) Ready       The device supports power over Ethernet (PoE) signals. Both data and power are delivered in one cable to a powered device (PD). 
   Internet of Things (IoT) Compatible       The device is compatible with the Internet of Things (IoT) network. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements