Fill out as many options as you want. Click "Run Search Filter" at any time.

Type:

Application:

Actuation:

Help with Locks specifications:

Type
           
   Your choices are...         
   Cable / Chain Lock       Cable and chain locks have a locking mechanism at either or both ends of a cable or chain segment. 
   Cam Lock       A cam lock is a type of fastener that is often used for cabinet or enclosure security. Cam locks allow doors and drawers to be held securely without affecting the outward appearance. 
   Deadbolt       Deadbolts are door security devices that have an elongated bolt that when engaged will insert into the door jam to provide protection from forced entry. Deadbolts are available in many materials and finishes. They can be actuated by key on one or both sides, or electronically. 
   Lock Cylinder / Core       A cylinder or core of a lock is the portion of a lock that the key fits into. They can be removed and changed out and the internal parts, known as tumblers, can also be changed. 
   Lockset       Locksets secure an entry door. These products are available in various materials, finishes and levels of security. They can be operated by a knob or a lever and can be locked and unlocked, with either keys or electronics. 
   Magnetic Lock       Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to actuate a bolt or other locking mechanism. These devices are used in commercial applications as well as industry. 
   Padlock       A padlock is a removable lock with a shackle that can be passed through a link and then secured. 
   Solenoid Lock       A solenoid lock is a latch for electrical locking and unlocking based on power on or off. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Application       
   Your choices are...         
   Cabinet / Drawer       Lock is designed for securing cabinets, drawers and smaller access doors. 
   Door       Lock is designed for securing doors. 
   Window       Lock is designed for securing windows. 
   Valve       Lock is designed for securing valves. 
   Drum / Barrel       Lock is designed for securing drums, barrels and other storage tanks. 
   Electronic Access       Lock is designed for securing access to electronic computing or equipment operation controls. 
   Locker       Lock is designed for securing lockers. 
   Gun / Weapon       Lock is designed for securing guns. 
   Other Application       Other unlisted specialized locking applications. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Actuation
           
   Your choices are...         
   Biometric Sensor       Biometric devices are used for security and authentication purposes. They are used to authenticate and recognize fingerprints, the retina/iris, faces, hand geometries or other physical identifiers. 
   Bluetooth       Wireless technology that allows communication between two devices using short-wavelength UHF radio waves. 
   Combination       A combination lock uses a sequence of symbols, usually numbers, to open the lock. Combination locks do not use keys. 
   Digital Key Pad       A digital keypad for entering a sequence of numbers or symbols. 
   Key       A key is a device that is used to operate a lock  A typical key is a small piece of metal that slides into a keyway 
   RFID / Token       Radio-frequency identification (RFID ) use electromagnetic fields to identify and track passive transciever tags. Attached to objects, the tags contain electronically stored information.   
   Signal / Voltage       A voltage or signal is received that operates lock. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
DigiPas Technologies Inc.
DigiPas Technologies Inc.
DigiPas Technologies Inc.