Fill out as many options as you want. Click "Run Search Filter" at any time.

Type / Mounting:

Packing Method:

Maximum Current:

Mounting Holes diameter:

Standards / Compliances:

Features:

Help with Test Points specifications:

General Specifications
   Type / Mounting       
   Your choices are...         
   Through-Hole       Through-hole technology (THT) mounts components to printed circuit boards (PCBs) by inserting component leads through holes in the board and then soldering. 
   Surface Mount       Surface mount technology (SMT) solders sockets to PCB traces. Unlike PC-mount sockets, SMT sockets do not require the drilling of holes in the PCB. 
   Other       Other unlisted types or mounting styles. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Packing Method       
   Your choices are...         
   Tape Reel       Tape reel assemblies include a carrier tape with embossed cavities for storing individual components. A cover tape seals the carrier tape in place. This composite tape is then wound on a reel that is placed in a corrugated shipping box for transport and delivery. Customers unpack the reels and load them into industry-standard, pick-and-place board assembly equipment. Tape and reel assemblies provide component isolation and are designed for surface mount packages such as quad flat package (QFP) and thin quad flat package (TQFP).  Typically, carrier tape is made from a polystyrene (PS) or PS-laminate film with a uniform film thickness between 0.2 mm to 0.4 mm. Carrier tape design is defined largely by component length, width, and thickness. Cover tape is made from a polyethylene teraphthalate (PET) film or film laminate with an adhesive applied to the underside of the film. This adhesive is usually heat and pressure sensitive to ensure a positive, consistent seal between the carrier tape and the cover tape. The reels that contain the composite tape are typically made of polystyrene and have one, two, or three parts. Reel dimensions meet EIA-481-1, EIA-481-2, and EIA-481-3 standards. 
   Bulk       Bulk components are distributed as individual parts. 
   Tube / Magazine       Shipping tubes or stick magazines are made of rigid polyvinylchloride (PVC) and extruded in industry-standard sizes. These containers protect components during shipping and provide proper component location and orientation for use with industry-standard, pick-and-place board assembly equipment.  To facilitate shipping and handling, shipping tubes and stick magazines are usually loaded into intermediate containers such as boxes or bags to form standard quantities. Intermediate-level packing quantities for shipping tubes and stick magazines often vary by pin count and package type. 
   Other       Other unlisted, specialized or proprietary packing methods. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Specifications
   Maximum Current       This is the maximum rated current that the test point can be subjected. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Mounting Holes diameter       The maximum diameter of the mounting hole 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Standards / Features
   Standards / Compliances       
   Your choices are...         
   REACH       Registration, Evaluation and Authorization of Chemicals (REACH) is the European Union's standard for supply chain information exchange. The REACH standard provides a portal to facilitate communication with suppliers. If a product is submitted via the trader portal, the supplier portal sends an e-mail to the relevant exporter, requesting and providing details about the substances contained in the product. When more complex products are involved, exporters can also include their own sub-suppliers in the automatic substance query. 
   RoHS Compliant       Restriction of Hazardous Substances (RoHS) is a European Union (EU) directive that requires all manufacturers of electronic and electrical equipment sold in Europe to demonstrate that their products contain only minimal levels of the following hazardous substances: lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyl and polybrominated diphenyl ether. RoHS became effective on July 1, 2006. 
   Other       Other, unlisted standards. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Features       
   Your choices are...         
   Color Keyed       The test point is color-keyed for visibility and identification. 
   Plated Holes       The mounting holes are plated. 
   Snap-Fit Mounting       Snap-fit mounting provided a fast and secure way to mount the test point. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top