Announcements
This 12V DC gear motor from Constar Motion Co., Ltd. is ideal for dental tools. It has a 12mm diameter, 33-53mm length, and options for 3V, 5V, and 12V. With metal planetary or injection gearboxes, it suits BLDC and coreless motors. Used in medical, scientific, and industrial equipment. Contact the supplier for more information or a quote.
(read more)A brushless DC motor delivering a maximum output power of 7165W and a speed of 9500rpm, suitable for applications such as drones and model aircraft.
(read more)Diameter: 61mm Lengh : 33mm Voltage: 48V, 36V, 24V Max. output power : 730W Speed: 5000rpm; Applications: UAV, aeromodelling, etc.
(read more)Experience unparalleled efficiency with our High-Efficiency Smart Speed Controller. Optimized for seamless operation, it ensures low temperature rise, minimal electromagnetic interference (EMI), and superior performance with our motors.
(read more)A high-efficiency, high-speed, and highly reliable slotless brushless DC motor designed to provide reliable power support for medical equipment and industrial automation.
(read more)Compact Design, Low Noise, Ideal for Ventilation Systems
(read more)Elevate Your UAV Experience with Superior Reliability and Power
(read more)38mm High Torque Outer Rotor Brushless DC Motor
Diameter:38mm Lengh :46mm Voltage:48V、24V、36V Max. output power :1464W Speed:8800rpm
(read more)18mm Brushless DC Motor with Hall Sensor
Diameter:18mm Thickness :8mm Voltage:11.4V Max. output power :1.6W Speed:14300rpm
(read more)Applications
Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
(read more)Explore the BO6452N3B brushless DC motor, a 64mm diameter, 48V high-power solution designed for UAVs, aeromodeling, and more. With electronic commutation, it offers exceptional reliability, long lifespan, high rotational speed, and customizable options for your specific needs.
(read more)With high speed (40000-65000rpm), max. efficiency: >90%,high reliability this motor is typically used in medical, robotics, industrial automation, electrical tools
(read more)7054ZWF 24V BRUSHLESS DC BLOWER
Used in medical ventilator, home sleep ventilator
(read more)Efficiency, Reliability, and Power in One Motor
(read more)Applications: Medical Equipment\Precision visual equipment
(read more)Compact Design, High Performance for UAV and Handheld Gimbals
(read more)1625 micro dc brush motor; Phase:9; Commutator: precious metal; Bearing: ball bearing (or sleeve bearing); Application filed: precision drives in medical, industrial automataion,etc.; Application cases: micro diaphragm pump, breathing mask
(read more)25mm DC 24V Servo Motor
Diameter: 25mm Length : 61.5-85.5mm Voltage: 24V Gearbox: Metal CNC
Applications: Medical equipment, intelligent prostheses, industrial robots, etc.
Options: Lead wires length, Special coils, Shaft length
The precision servo motor is highly reliable and delivers excellent performance over extremely long lifetime. The motor produces high...
(read more)The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio,
(read more)Precision Engineering for LiDAR and UAV Applications
(read more)High efficiency slotless brushless dc motor with hall
With high speed (40000-65000rpm), max. efficiency: >90%
(read more)32mm 12v Flat BLDC Motor Diameter:32mm Thickness :11mm Voltage:12V
(read more)