Data Storage / Logging Digital Resistance Meters

4 Results
Potentiostats
from Tektronix, Inc.

High accuracy, lower cost alternatives for e-chemistry labs. The 2450-EC, 2460-EC, and 2461-EC Potentiostats are flexible, low-cost, and ideal for research and development in fundamental electrochemical lab research, characterizing next generation materials and electrolytes, new energy storage... [See More]

  • Options & Features: Data Acquisition; Data storage/ logging; Overload Protection; Temperature Compensated
  • Display Digits: 7 or more digits
  • Form Factor: Bench top
  • Output Interface: Digital I/O
Cellcorder® Cell Resistance Tester -- CRT-400
from Albér

The CRT-400, Alber's handheld Cellcorder utilizes the well-proven and patented DC Resistance Test to eliminate the guesswork when trying to identify a failing battery. ● Designed specifically to comply with IEEE Recommended Practices for Battery Maintenance and. Testing. ● DC Resistance... [See More]

  • Options & Features: Has Application Software for Host Computer; Battery powered; Data Acquisition; Data storage/ logging; Removable data storage
  • Operating Temp: 0.0 to 40
  • Form Factor: Handheld
  • Special Measurement Types: Battery Test
Dual Channel Transformer Micro-Ohmmeter -- 5896C
from Tinsley Precision Instruments

The Tinsley 5896C is specifically designed to measure the resistance of highly inductive loads such as transformers, motors and generators. It has a measurement resolution of 0.01 µW for the 20 µW range and can measure resistances up to 6kW. Transformers up to 500 MVA and above can be... [See More]

  • Options & Features: Data storage/ logging
  • Operating Temp: -10 to 50
  • Form Factor: Bench top
  • Output Interface: RS232
Earth Resistance Clamp -- MS2301
from REED-Direct

Accuracy of ± 0.01 ω. User selectable alarm threshold from 1 to 100 ω. Limit alarm. Measures leakage current to 1mA and neutral current to 20A. 1 second sampling time. 3-3/4 digit, 2000-count LCD with display Hold. Autoranging. Doubly insulated conductor clamp for extra security. [See More]

  • Options & Features: Has Alarm LED; Auto-ranging; Data storage/ logging
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Form Factor: Clamp Meter; Handheld
  • Resistance: 0.0 to 1.2