Round Manholes and Manhole Covers
from McGard Special Products Division
Strong and durable security. The DuraShield ® is the most advanced, high level manhole security device available. Even the most aggressive attacks will be deterred by what many have referred to as a “bank vault door ” of protection. Secure your manholes from terrorists, thieves,... [See More]
- Shape: Round
- Application: Communications Manhole; Meter Manhole; Power Manhole; Sewer
- Material: Stainless Steel
- Manhole Covers: Highway Traffic
from L. F. Manufacturing, Inc.
Our fiberglass manhole liners are designed to meet or exceed all ASTM D3753 standard specifications. In addition to the ASTM standards, our fiberglass manhole liners meet H-20 load requirements. Our products are engineered to provide you with long and trouble-free service. [See More]
- Shape: Round
- Application: Replacement Liner; Sewer
- Material: Fiberglass
- Height: 2 to 40
from Oldcastle Infrastructure, Inc.
Manholes designed to meet specific requirements from Storm to Sanitary applications and are available in a wide range of sizes. Holes can be knockouts, blockouts, or cored in the plant as needed. [See More]
- Shape: Round
- Application: Sewer
- Material: Precast
- Diameter: 3 to 10
from Containment Solutions, Inc. (CSI)
Fiberglass Manholes. While the ultimate life span of a fiberglass manhole would be dependent on the types of chemicals present in either the ground water or the wastewater, it is possible to state that fiberglass will far out last concrete in virtually every application. This benefit is immediately... [See More]
- Shape: Round
- Application: Sewer
- Material: Fiberglass
- Height: 3 to 40