Screw Leads Aluminum Electrolytic Capacitors
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 75
- Capacitance Range: 1000
- WVDC: 75
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 75
- Capacitance Range: 11000
- WVDC: 100
from Richardson RFPD
The Type 101C is the wide-temperature, low voltage version of the Type 550C. It is ideal for high-ripple current military and industrial applications that need full performance to –40 ºC and solid performance to –55 ºC. It also excels as a power-supply output capacitor because... [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 50
- Capacitance Range: 1100
- WVDC: 250
from Richardson RFPD
The Type 101C is the wide-temperature, low voltage version of the Type 550C. It is ideal for high-ripple current military and industrial applications that need full performance to -40 °C and solid performance to -55 °C. It also excels as a power-supply output capacitor because of its... [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 75
- Capacitance Range: 3800
- WVDC: 50
from Richardson RFPD
Type 3186 is available with the capacitor element potted in place for lowest-cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest vibration and shock withstanding and excellent heat transfer into the sides and bottom of the can. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 50
- Capacitance Range: 5800
- WVDC: 300
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 75
- Capacitance Range: 11000
- WVDC: 30
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 20
- Capacitance Range: 2800
- WVDC: 75
from Richardson RFPD
The Type 3188 has twice the life of the 3186 and twice the ripple current capability. Like the 3186, Type 3188 is available with the capacitor element potted in place for lower cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest... [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 50
- Capacitance Range: 15000
- WVDC: 200
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 75
- Capacitance Range: 10000
- WVDC: 35
from Richardson RFPD
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended... [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 75
- Capacitance Range: 10000
- WVDC: 100
from Richardson RFPD
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended... [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 20
- Capacitance Range: 4000
- WVDC: 450
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 20
- Capacitance Range: 10000
- WVDC: 200
from Richardson RFPD
Type 550C is the standard for motor drive and other high-ripple, long-life applications. It boasts more than 25% extra ripple capability per can size, but less capacitance than Type 520C. Expected operating life is more than 100,000 hours in typical applications. (See Operating Life) Type 550C is... [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 50
- Capacitance Range: 1000
- WVDC: 400
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 75
- Capacitance Range: 11000
- WVDC: 35
from Richardson RFPD
Type CGR screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 105 ºC at full rated voltage. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 75
- Capacitance Range: 18000
- WVDC: 7.5
from Richardson RFPD
Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 50
- Capacitance Range: 100
- WVDC: 450
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 50
- Capacitance Range: 1000
- WVDC: 400
from Richardson RFPD
Type DCMCE 85 ºC, High Capacitance, Computer Grade Aluminum Electrolytic Capacitors.. Highlights: Made in USA; Thermal Pak ™ extended cathode construction; Excellent choice for power supply filters and energy storage applications such as: Welding, UPS systems, Computer hold-up power. [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 20
- Capacitance Range: 1000
- WVDC: 400
from Richardson RFPD
The U36D series is ideal for inverter applications requiring high ripple current capabilities. With avoltage range through 550 volts, the number of capacitors in series can be reduced. The U36Dcapacitors offer very large capacitance of up to 2.2F and a maximum operating temperatureof 85 C. These... [See More]
- Lead Style: Screw; Screw Terminal
- WVDC: 75
- Capacitance Range: 11000
- Mounting Style: Screw Terminal
from Richardson RFPD
PEH 200 85 °C. High CV-value; Long Life; Low ESR and ESL; Compact size; Optimized designs available on request. PEH 200 series has a polarized, all-welded design, heavy duty screw terminals, extended cathode construction, safety vent and plastic insulation. The sealing systems designed for... [See More]
- Lead Style: Screw; Screw Terminal
- Capacitance Tolerance: 20
- Capacitance Range: 10000
- WVDC: 100
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - Screw Terminal 1700UF 400V -10+50% [See More]
- Lead Style: Radial; Screw; Screw
- Capacitance Range: 1700
- RoHS Compliant: Yes
- Capacitance Tolerance: 10
from KEMET Electronics Corporation
KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications. [See More]
- Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor; Snap in
- RoHS Compliant: Yes
from Radwell International
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTE, 7700UF, -10%+50% TOLERANCE, 200VDC, HIGH POST TERMINAL, 0.008 PVC INSULATION, SCREW TERMINAL, UNINSULATED BARE CAN, 3 INCH DIAMETER, 4.125 INCH DIAMETER, 1.25 INCH TERMINAL SPACE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 7700
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - Screw Terminal 33000uF 63VDC 20% +/-20% Tol [See More]
- Lead Style: Radial; Screw; Chassis Mount
- Capacitance Range: 33000
- RoHS Compliant: Yes
- Capacitance Tolerance: 20
from Radwell International
CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 3300UF, 400V, 51X150 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 3300
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - Screw Terminal 380uF 350V-10+50% [See More]
- Lead Style: Radial; Screw; Chassis Mount, Clamp
- Capacitance Range: 380
- RoHS Compliant: Yes
- Capacitance Tolerance: 10
from Radwell International
CAPACITOR. ALUM ELECTRO, RADIAL, 220UF, 450C SCREW, U36D SERIES, L/S 12.7MM, 35X54MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Radial; Screw
- Capacitance Range: 220
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - Screw Terminal 400volts 1500uF 85c 51x100 [See More]
- Lead Style: Radial; Screw; Chassis Mount
- Capacitance Range: 1500
- RoHS Compliant: Yes
- Capacitance Tolerance: 20
from Radwell International
CAPACITOR, ALUMINUM ELECTROLYTIC, SCREW TERMINAL,1650UF,200V-10+50%,CHASSIS MOUNT . FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 1650
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - Screw Terminal 6800uF 450V 20% [See More]
- Lead Style: Radial; Screw; Chassis Mount
- Capacitance Range: 6800
- RoHS Compliant: Yes
- Capacitance Tolerance: 20
from Radwell International
CAPACITOR, ALUMINUM ELECTROLYTIC, 2400 UF, 400 V, 20%, RADIAL, SCREW TERMINALS, 51MM X 107 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Radial; Screw
- Capacitance Range: 2400
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
CAP ALUM 10000UF 20% 450V SCREW [See More]
- Lead Style: Screw
- Capacitance Range: 10000
- RoHS Compliant: Yes
- WVDC: 450
from Radwell International
ALUMINUM ELECTROLYTIC CAPACITORS, SCREW TERMINAL 3100UF-10+50% >150V PVC, POLAR, LOW POST, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 3100
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
CAP ALUM 10000UF 20% 50V SCREW [See More]
- Lead Style: Radial; Screw
- Capacitance Range: 10000
- RoHS Compliant: Yes
- Capacitance Tolerance: 20
from Radwell International
DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTR ALUM, 1800UF, 450V, SCREW TERMINAL, 20%, L/S 23MM, 50X92MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 1800
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
CAP ALUM 2300UF 500V SCREW [See More]
- Lead Style: Radial; Screw; Chassis Mount
- Capacitance Range: 2300
- RoHS Compliant: Yes
- Capacitance Tolerance: 10
from Radwell International
CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 1500UF, 400V, 20%, 51X83 MM, 22MM LS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 1500
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
CAP ALUM 330000UF 20% 63V SCREW [See More]
- Lead Style: Radial; Screw
- Capacitance Range: 330000
- RoHS Compliant: Yes
- Capacitance Tolerance: 20
from Radwell International
CAPACITOR, SCREW TERMINAL, ALUMINUM ELECTROLYTIC, 4700UF, 450V, 76X150MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 4700
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
Cap Aluminum 33000uF 63V -10 to 30% (65X105mm) Screw Aluminum Cylindrical 23500mA 20000hr 85C Bulk [See More]
- Lead Style: Radial; Screw; Chassis Mount, Clamp
- Capacitance Range: 33000
- RoHS Compliant: Yes
- Capacitance Tolerance: 10
from Radwell International
CAPACITOR, ALUMINUM ELECTROLYTIC, 2200UF 400V, 20%, 3186 SERIES, LIFETIME @ TEMPERATURE: 1500 HRS @ 85 C, SCREW TERMINALS, 63.50MM X 79.38MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 2200
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
VISHAY MAL210117223E3 Electrolytic Capacitor, Screw, 22000 F, 40 V, 101 PHR-ST Series,20%, 35 mm, 12.8 mm [See More]
- Lead Style: Radial; Screw; Chassis Mount, Clamp
- Capacitance Range: 22000
- RoHS Compliant: Yes
- Capacitance Tolerance: 20
from Radwell International
CAPACITOR, SCREW TERMINAL, ALUMINUM ELECTROLYTIC, 8200UF, 200V, -10%, 50%, 63.5X117.5MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 8200
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
CAPACITOR, ALUMINUM ELECTROLYTIC, SCREW TERMINAL, 5600UF, 400VDC, 20%, 28.5MM LS, 64.3MM X 143.2MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 5600
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
CAPACITOR, ALUMINUM ELECTROLYTIC, 4300UF 400VDC, -10+50%, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 4300
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
CAPACITOR, ALUMINUM ELECTROLYTIC CAPACITOR, 470 F, 400 V, 51.60MM X 74.50MM, LEAD SPACE 22.00MM RADIAL, CAN - SCREW TERMINALS, OPERATING TEMPERATURE -40C ~ 85C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Radial; Screw
- Capacitance Range: 4.70E8
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
ALUMINUM ELECTROLYTIC CAPACITORS - SCREW TERMINAL 24000UF 100 VOLT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 24000
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 7700UF, 55V, 20%, COMPUTER GRADE, 35X92 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 7700
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
ALUMINUM ELECTROLYTIC CAPACITOR,SCREW TERMINAL, 8000UF, 450VDC,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 8000
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 450V, +50% / -10%, SCREW, CGS SERIES, LIFETIME @ TEMPERATURE: 3000 HOURS @ 105C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 2000
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
CAPACITOR, ALUMINUM ELECTROLYTIC, 5600UF, 450V, +50%,-10%, SCREW TERMINAL, LS 31.75MM, 85 C, 76.2X142.88MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 5600
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 200V, +50%,-10%, SCREW, CAPACITANCE:2000UF, VOLTAGE RATING:200V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105 °CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 2000
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
ALUMINUM ELECTROLYTIC CAPACITOR 2500UF, 75V, +75, -10%, SCREW, ROHS COMPLIANT: YES, 1.375X4.125IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 2500
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 200V, +50%,-10%, SCREW, CAPACITANCE:1000F, VOLTAGE RATING:200V, PRODUCT RANGE:CG SERIES, CAPACITANCE TOLERANCE:+50%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:2000 HOURS @ 85 ¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 1.00E9
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 75V, -10%, SCREW, 35 X 80 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 1500
- Configuration / Form Factor: Leaded Capacitor
from Radwell International
ALUMINIUM ELECTROLYTIC CAPACITOR, SCREW TERMINAL, CAPACITANCE 470 UF, VOLTAGE RATING DC 450 VDC, TOLERANCE - 10 %, + 50 %, MAXIMUM OPERATING TEMPERATURE + 85 C, LEAD SPACING 12.7 MM, LIFE 2000 HOUR, RIPPLE CURRENT 2.4 A. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 470
- Configuration / Form Factor: Leaded Capacitor
- WVDC: 450
from Radwell International
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 30V, +75, -10%, SCREW, CAPACITANCE:30000F, VOLTAGE RATING:30V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105 ¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Screw
- Capacitance Range: 3.00E10
- Configuration / Form Factor: Leaded Capacitor