Flameproof Soundproofing and Acoustic Materials
from Sonic-Shield
Soundlag ™ NL-QGW is a high-performance composite acoustic lagging product consisting of an aluminum foil faced, mass-loaded, flexible vinyl noise barrier laminated to a quilted glass-wool decoupling layer. The product was developed to reduce noise break-out from pipes, valves, fan housings... [See More]
- Features: Flameproof
- Description: Lagging
from Steel Guard Safety Corp.
#162; Mass Loaded vinyl Sandwiched Around Quilted Fiberglass sound absorber with an outer vinyl coated layer on both sides. . ¢ Flame Resistant Meets - CFM, NFPA-701, and ASTM-E84 Class 1. . ¢ Sturdy 11 gage 1 square steel frame manufactured in... [See More]
- Features: Flameproof; Convolutions
- W: 54
- Description: Barrier; Curtain
- H: 96
from IES2000
IES - 2000 ’s 2B Lag/QA-9 is a composite material featuring a flexible two pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2 ” thick quilted fiberglass decoupler/sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings. Standard roll is... [See More]
- Features: Flameproof
- T: 2.0
- Description: Lagging
- W: 48
from Acoustiblok, Inc.
Acoustiblok ® is typically applied as part of layered wall, ceiling or floor construction. It is usually stapled to wood studs or screwed to metal studs prior to drywall. Each layer of 16 oz Acoustiblok ® reduces sound transmission by as much as 30 db depending on the frequencies. It has... [See More]
- Features: Flameproof
- T: 0.1
- Description: Barrier
- Mounting: Staple/Screw
from Acoustical Solutions, Inc.
Acoustical Solutions is proud to offer the AcoustiFiber Wall System Sound Barrier Wall. AcoustiFiber is a fiberglass reinforced plastic barrier manufactured through a high-quality pultrusion process. It is a superior light and noise barrier wall that meets all AASHTO and DOT guidelines. With an STC... [See More]
- Features: Flameproof
- T: 3.5
- Description: Barrier
- W: 288
from Acoustics First Corporation
BlockAid ® Reinforced Vinyl Sound Barrier is a mass loaded vinyl (MLV) material to use when sound blocking is needed and a more rugged and durable material is desired. Reinforced barrier can support its own weight, allowing it to be used in hanging partitions. Install BlockAid ® Reinforced... [See More]
- Features: Flameproof
- T: 0.1
- Description: Sheet/Roll
- W: 53
from Sonic-Shield
Quadzero ™ NL is a high-performance, foil faced mass-loaded vinyl noise barrier, offering superior acoustic transmission loss and upgraded fire resistance. [See More]
- Features: Flameproof
- W: 53
- T: 0.2
from IES2000
Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]
- Features: Flameproof
- T: 0.2 to 18.0
- Description: Sheet/Roll
- W: 24 to 48
from Acoustiblok, Inc.
For the majority of people who find they have a need for soundproofing, this discovery usually comes after construction of the walls are already complete. Since the most effective noise deadening material has always been applied to the studs under drywall, the only option for postconstruction noise... [See More]
- Features: Flameproof
- T: 0.2
- Description: Barrier
- W: 4
from Acoustical Solutions, Inc.
AcoustiLight ™ Ceiling Tiles are a revolutionary plug 'n play acoustical ceiling tile system that is simple to use and adds magic to any high-end ceiling. With both a drop tile ceiling and direct mount systems. Premium acoustics, LED technology, labor savings, and sheer beauty are just some of... [See More]
- Features: Flameproof
- T: 2.0
- Description: Ceiling
- W: 24
from Acoustics First Corporation
Transparent Vinyl Sound Barrier is an excellent material to use over windows where sound blocking is needed, and it is desirable to retain the light coming through the windows. It is also recommended where observation or supervision is desired. Transparent Vinyl is available in rolls of 4 ’ x... [See More]
- Features: Flameproof
- T: 0.2
- Description: Sheet/Roll
- W: 48
from Sonic-Shield
Decidamp ® CLD is a constrained layer, viscoelastic damping material, designed to reduce structural vibration and sound transmission within light gauge materials. CLD was developed to meet market noise reduction requirements in the automotive, marine, industrial and OEM markets. Performance. To... [See More]
- Features: Flameproof
- W: 51
- T: 0.1
from IES2000
A flexible one pound per square foot reinforced foil faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48 ” x 30 ’L. Easy to cut, wrap and install with matching lag tape. Applications: Typically used to wrap noisy pipes and... [See More]
- Features: Flameproof
- T: 0.1
- Description: Lagging
- W: 48
from Acoustiblok, Inc.
Acoustiblok All Weather Sound Panels ™ are engineered specifically to withstand the most rigorous outdoor and industrial environments. Water, moisture, humid salt air or salt water, dirt, dust, constant ultraviolet light, chlorine air, grease, corrosion, and most harsh chemicals are not a... [See More]
- Features: Flameproof
- NRC: 1.00
- Description: Barrier
- T: 0.1
from Acoustical Solutions, Inc.
AlphaEnviro ™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters. These ceiling tiles are a 1" or 2" thick fiberglass that are either PVC faced or PVC encapsultaed. The ceiling tiles offer high sound absorption ratings, NRC .80 - 1.15. The AlphaEnviro... [See More]
- Features: Flameproof
- NRC: 0.85
- Description: Ceiling
- T: 1.0
from Acoustics First Corporation
BlockAid ® Vinyl Sound Barrier, also known as mass loaded vinyl (MLV), is a limp-mass material used to block unwanted noise and reduce sound transmission without reducing space. Constructed of non-reinforced high temperature vinyl with no lead fillers, this material is as heavy as lead, yet is... [See More]
- Features: Flameproof
- T: 0.1
- Description: Sheet/Roll
- W: 54
from IES2000
composite material featuring a flexible one pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 1 ” thick quilted fiberglass sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings. Easy to cut, wrap and install with matching lag tape. Class A... [See More]
- Features: Flameproof
- T: 1.0
- Description: Lagging
- W: 48
from Acoustiblok, Inc.
Industrial noise is fast becoming a serious health and financial issue. While there are many ways to reduce noise within enclosed public or commercial areas, there have not been any significant advancements in reducing noise within harsh industrial environments. Reducing noise in industrial settings... [See More]
- Features: Flameproof; Anti-Static
- NRC: 1.00
- Description: Barrier
- Mounting: Socket; Bolt
from Acoustical Solutions, Inc.
AlphaEnviro ™ Hanging Baffles are sound absorbing baffles with washable surfaces. They are available in two exterior coverings: PVC (polyvinylchloride) and Ripstop nylon. For areas with less stringent environmental requirements, the PVC-covered sound Baffles provide the same strong sound... [See More]
- Features: Flameproof
- NRC: 1.10
- Description: Baffle
- T: 1.0
from Acoustics First Corporation
Cloudscape ® Baffles and Banners are an economical way to reduce sound pressure levels and lower reverberation times in large spaces such as gymnasiums, theaters, restaurants, health and fitness clubs, etc. Reverberation times can be lowered from a RT60 of 4 - 9 seconds down to a RT60 of 0.5 - 2... [See More]
- Features: Flameproof
- T: 1.5
- Description: Ceiling
- W: 48
from IES2000
A flexible two pound per square foot reinforced Mylar faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48 ” x 30 ’L. Easy to cut, wrap and install with matching lag tape. Product Data: Description 2# psf reinforced Mylar... [See More]
- Features: Flameproof
- W: 48
- Description: Lagging
- H: 360
from Acoustiblok, Inc.
Non-Fiberglass Hydrophobic Industrial Noise Absorption Material. Engineered specifically for maximum noise absorbency and used extensively in the industrial and commercial field, QuietFiber is now being successfully introduced into non-industrial environments where reverberant sound and echo is a... [See More]
- Features: Flameproof
- NRC: 1.00
- Description: Sheet/Roll
- T: 2.0
from Acoustical Solutions, Inc.
AlphaFlex ™ Ceiling Banners provide exceptional sound absorption. These Banners are designed for facilities that require large amounts of sound absorption and acoustical treatment. AlphaFlex ™ Ceiling Banners reduce reverberation (echo) time in harsh acoustical environments. They are... [See More]
- Features: Flameproof
- NRC: 1.00
- Description: Baffle
- T: 2.0
from Acoustics First Corporation
Cloudscape ® Banners and Baffles are an economical way to reduce sound pressure levels and lower reverberation times in large spaces such as gymnasiums, theaters, restaurants, health and fitness clubs, etc. Reverberation times can be lowered from a RT60 of 4 - 9 seconds down to a RT60 of 0.5 - 2... [See More]
- Features: Flameproof
- NRC: 1.00
- Description: Ceiling
- T: 2.0
from IES2000
High-performance acoustic baffle system for installations to ceilings. Cylindrical acoustic element made of melamine resin foam. With centered aluminum tube inside. Horizontal suspension by connecting the aluminum tube with substructure. Horizontal and vertical suspension with steel cable. Colors:... [See More]
- Features: Flameproof
- Attenuation: 10
- Description: Baffle
- NRC: 1.30
from Acoustical Solutions, Inc.
The cost-effective, high-performing AlphaLinear acoustical foam sheets provide strong sound absorption and noise reduction over a wide range of frequencies. AlphaLinear is sold by the sheet measuring 2'x 4' or 2'x2' and is available in 2", 3" and 4" thicknesses. It comes with an option... [See More]
- Features: Flameproof
- NRC: 0.80
- Description: Sheet/Roll
- T: 2.0
from Acoustics First Corporation
Cloudscape ® Ceiling Tiles absorb noise and block sound transmission. Tiles are designed to fit into existing 24" x 24" ceiling grid systems. They may also be used in 24" x 48" ceiling grid by retro-fitting the existing grid with cross tees. Cloudscape ® ceiling tiles may also be ordered as... [See More]
- Features: Architectural; Flameproof; Convolutions
- NRC: 0.80
- Description: Ceiling
- T: 1.5 to 2.0
from IES2000
High-performance acoustic baffle system for installations to ceilings. Cylindrical acoustic baffle made of melamine resin foam with t-cut for standard T-grid systems. Horizontal and vertical suspension available. Colors: white or grey, custom color coating available. Fire classification B1 to DIN... [See More]
- Features: Flameproof
- NRC: 0.88
- Description: Baffle
- Mounting: Socket
from Acoustical Solutions, Inc.
AlphaMidnight ™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters because of their black facing,. These ceiling tiles are a 1" or 2" thick fiberglass covered with a black matte facing. The ceiling tiles offer high sound absorption ratings, NRC .80 -... [See More]
- Features: Flameproof
- NRC: 0.85
- Description: Ceiling
- T: 1.0
from Acoustics First Corporation
CUTTING WEDGE ® can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. The "2000" design enables you to increase thickness quickly by nesting layers instead of buying different and incompatible products. By adding 2 or 3 nested layers of CW2K,... [See More]
- Features: Flameproof
- NRC: 0.70
- Description: Sheet/Roll; Cutting Wedge
- T: 2.2
from IES2000
High-performance acoustic baffle. Economically priced. Reduces echo and reverberation in large, open areas. Absorbs sound energy from multiple sources. Field-fitted stainless steel corkscrew hangers (2 per baffle) included. Wall-to-wall cable installation is completed by sliding baffles into place... [See More]
- Features: Flameproof
- T: 2.0
- Description: Baffle
- W: 24
from Acoustical Solutions, Inc.
Discover the secret of the Pyramids! Alpha Pyramid acoustical foam has a unique surface pattern that is matching and seamless when installed. With an NRC .70 - 1.05, the Alpha Pyramid acoustical foam is a powerful sound absorber that dramatically reduces echo, reverberation and standing waves in all... [See More]
- Features: Flameproof
- NRC: 0.70
- Description: Sheet/Roll
- T: 2.0
from Acoustics First Corporation
CUTTING WEDGE ® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections. Prevent destructive specular reflections from distorting or coloring the sweet spot. Eliminate room modes, comb filtering, standing waves and undesirable specular... [See More]
- Features: Flameproof
- NRC: 0.70
- Description: Sheet/Roll; Cutting Wedge
- T: 2.0
from IES2000
High-performance acoustic baffle. Hangs from ceilings in large, open areas. Equipped with internal straps and grommets for easy installation on ceiling mounted cables or chains. Can be aligned in the same direction or arranged so that every other baffle is turned 90 degrees. Made from willtec ®... [See More]
- Features: Flameproof
- T: 3.0
- Description: Baffle
- W: 24
from Acoustical Solutions, Inc.
The AlphaSorb ™ Barrier Fabric Wrapped Wall Panels offers the sound absorption value of standard wall panels combined with the soundproofing capabilities of our AudioSeal ™ Sound Barrier. With the addition of the sound barrier septum, the AlphaSorb ™ Barrier wall panel offers a STC... [See More]
- Features: Flameproof
- NRC: 1.05
- Description: Barrier
- T: 1.1 to 2.1
from Acoustics First Corporation
FabTec ™ sound absorption panels are a combination of FireFlex Class 1 Melamine acoustical foam faced with a non-woven fabric. These panels are very lightweight and weigh approximately two pounds per panel. They can be easily installed using a standard foam construction adhesive. FabTec is... [See More]
- Features: Flameproof
- NRC: 0.65
- Description: Barrier
- T: 1.0 to 3.0
from IES2000
Curved accent acoustic baffles. Exceptional acoustical control across all frequencies. Lightweight and easy to install. Made from Class 1 fire-rated willtec ® foam. Colors: natural white or light grey; can be HPC-coated in black, grey, white, almond or charcoal; available in custom colors. [See More]
- Features: Flameproof
- T: 2.0 to 3.0
- Description: Baffle
- W: 48
from Acoustical Solutions, Inc.
AlphaSorb ™ Fabric Wrapped Banners are flexible banners that provide exceptional sound absorption. These banners are designed to be used in facilities that require large amounts of absorption for sound and noise control. AlphaSorb ™ Ceiling Banners reduce reverberation (echo) time in... [See More]
- Features: Flameproof
- NRC: 1.00
- Description: Baffle
- T: 2.0
from Acoustics First Corporation
FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]
- Features: Flameproof; Convolutions
- NRC: 1.30
- Description: Sheet/Roll; Baffle
- T: 6.0
from IES2000
Woodtrends Basic ceiling panels feature genuine wood veneer on a MDF substrate as well as a generic balancing veneer on the back side. The Basic is a lay-in style panel with a tegular edge detail designed for installation in a standard intermediate duty 15/16" or 9/16" T-grid. Round or elongated... [See More]
- Features: Flameproof
- NRC: 0.85
- Description: Ceiling
- W: 12 to 24
from Acoustical Solutions, Inc.
AlphaSorb ™ Fabric Wrapped Cloud Panels answer your acoustical and aesthetic needs with their strong sound-absorbing performance, durability and elegant appearance. These hanging acoustical cloud panels are used for noise reduction and reverberation control. Available in a wide variety of... [See More]
- Features: Flameproof
- NRC: 1.15
- Description: Barrier; Baffle
- T: 1.0 to 2.0
from Acoustics First Corporation
FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]
- Features: Flameproof; Convolutions
- NRC: 0.80
- Description: Sheet/Roll; Baffle
- T: 2.0
from IES2000
Sound Seal's Woodtrends Elite, features a genuine wood veneered ceiling panel system. The Woodtrends Elite panel system easily installs into a standard 15/16" T-grid, while leaving a 3/8" pencil line reveal between panels. The Elite panel systems veneer thickness is .6mm. and is built on MDF,... [See More]
- Features: Flameproof
- NRC: 0.90
- Description: Ceiling
- W: 12 to 24
from Acoustical Solutions, Inc.
AlphaSorb ™ Fabric Wrapped Acoustical Bass Traps are low frequency bass absorbers that answer your acoustical and aesthetic needs with their strong sound absorbing performance, durability and elegant appearance. They are designed to fit into a corner of a room. They come in 2' and 4' heights... [See More]
- Features: Flameproof
- W: 12
- Description: Sheet/Roll
- H: 24 to 48
from Acoustics First Corporation
FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]
- Features: Flameproof; Convolutions
- NRC: 0.80
- Description: Sheet/Roll; Foam Wedge
- T: 2.0
from IES2000
Woodtrends Select is a genuine wood veneered ceiling panel that is used in conjunction with our standard z-bar to create a fully downward accessible concealed grid system. WoodTrends Select provides for a continuous ceiling with panels defined by a 2mm bevel on all edges. This system is built on... [See More]
- Features: Flameproof
- NRC: 0.85
- Description: Ceiling
- W: 12 to 24
from Acoustical Solutions, Inc.
AlphaSorb ™ Fabric Wrapped Hanging Baffles are your answer to your acoustical and aesthetic needs with their strong sound-absorbing performance, durability and eye pleasing appearance. These acoustical baffle panels are available in a wide variety of sizes, shapes, and colors. They allow you... [See More]
- Features: Flameproof
- NRC: 1.05
- Description: Baffle
- T: 1.0
from Acoustics First Corporation
FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]
- Features: Flameproof; Convolutions
- T: 3.0
- Description: Ceiling; Baffle
- W: 24
from IES2000
High-performance acoustic panel. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: colortec charcoal and premium charcoal; natural white and grey also available. Dimensions: 610 x 1219 mm (24 x 48 inches). Thickness: 51 mm (2... [See More]
- Features: Flameproof
- NRC: 0.80
- Description: Ceiling
- T: 2.0
from Acoustical Solutions, Inc.
Named a Hot Product of 2008 by Rligious Product News, the AlphaSorb ™ Fabric Wrapped Wall Panels answer your acoustical and aesthetic needs with their strong sound absorbing performance, durability and elegant appearance. These wall panels are used for sound reduction and reverberation... [See More]
- Features: Flameproof
- NRC: 1.15
- Description: Barrier
- T: 1.0 to 2.0
from Acoustics First Corporation
Sculptured sound absorbing modular units used for wall, corner and ceiling applications. Available in half-rounds or quarter-rounds. The Geometrix is constructed of 1 ” thick, 6-7 PCF glass fiber core with a 1 PCF fiber blanket that's ¼ ” thick. The inner structure of the... [See More]
- Features: Flameproof
- NRC: 1.25
- Description: Barrier
- T: 1.0
from IES2000
High-performance acoustic panel. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: natural white and grey; colortec charcoal and premium charcoal. Dimensions: 610 x 1219 mm (24 x 48 inches). Thickness: 51 mm (2 inches). Sound... [See More]
- Features: Flameproof
- NRC: 0.80
- Description: Ceiling
- T: 2.0
from Acoustical Solutions, Inc.
The cost-effective, high-performing AlphaWedge Acoustic Foam Panel provides strong sound absorption and noise reduction over a wide range of frequencies. AlphaWedge acoustic foam is sold by the individual panel measuring 2'x 4' and is available in 1", 1 ½", 2", 3" and 4" thicknesses. It is made from... [See More]
- Features: Flameproof
- T: 1.0
- Description: Sheet/Roll
- W: 24
from Acoustics First Corporation
Choose from 35 vibrant colors from "Sunshine" to "Green Apple" to add brilliant color to your acoustic installations. Fabrics may be cleaned with mild, water-free solvents or water-based cleaning agents. View Anchorage 2335 Color Chart ». Roll Width: 66" useable. Content: 100% Recycled... [See More]
- Features: Architectural; Flameproof
- W: 66
- Description: Sheet/Roll
- Mounting: Adhesive
from IES2000
High-performance acoustic panel. Adhere to ceiling/walls using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: natural white and grey. Dimensions: 610 x 1219 mm (24 x 48 inches). Thickness: 25 or 38 mm (1 or 1-1/2 inches). Sound absorption: NRC from 0.50... [See More]
- Features: Flameproof
- NRC: 0.65
- Description: Ceiling
- T: 1.0 to 1.5
from Acoustical Solutions, Inc.
Anchorage Acoustical Wall Panels answer your acoustical and aesthetic needs at a cost much lower than other premium fabric wrapped acoustical panels. Anchorage Acoustical Wall panels have strong sound-absorbing performance, and are available in 32 beautiful, durable fabric color choices. These... [See More]
- Features: Flameproof
- NRC: 1.15
- Description: Barrier
- T: 1.0 to 2.0
from Acoustics First Corporation
Over 48 different color choices including a wide variety of fabric choices in tans and beiges for soft and neutral color matching. Richer fabrics are also included such as "Deep Burgundy" more. This fabric is tested to be acoustically transparent. Roll Width: 66" useable. Content: 100% Recycled... [See More]
- Features: Architectural; Flameproof
- W: 66
- Description: Sheet/Roll
- Mounting: Adhesive
from IES2000
High-performance acoustic panel. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Bold, geometric pattern. Class 1 fire resistant (ASTM E 84). Colors: natural white and light grey. Dimensions: 610 x 610 mm (24 x 24 inches). Thickness: 51, 76 or 102 mm (2, 3 or 4 inches). [See More]
- Features: Flameproof
- NRC: 1.05
- Description: Ceiling
- T: 2.0 to 4.0
from Acoustical Solutions, Inc.
The ABSC-25 Combination Blankets, (absorber/barrier/absorber) encapsulates a vinyl sound barrier septum, allowing sound absorption and sound attenuation in one efficient product. The ABSC-25 acoustical blankets consist of a non-reinforced 1-lb per square foot mass loaded vinyl barrier sandwiched... [See More]
- Features: Flameproof
- T: 2.1
- Description: Barrier; Curtain
- W: 48
from Acoustics First Corporation
Hanging Baffles are ideal for manufacturing areas and other high noise interior environments. Baffles are shipped assembled and ready to hang with eyelets at each of the four corners. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable... [See More]
- Features: Flameproof
- T: 3.0
- Description: Ceiling; Baffle
- W: 24
from IES2000
High-performance acoustic panel. Affordably priced. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: natural white and light grey; HPC-coating (20-box minimum order requirement). Dimensions: 610 x 1219 mm (24 x 48 inches). [See More]
- Features: Flameproof
- NRC: 1.05
- Description: Ceiling
- T: 1.5 to 2.5
from Acoustical Solutions, Inc.
AudioSeal ™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting. The AQFA-10 blanket is available in a variety of colors and stitch patterns. The standard size absorption blanket is... [See More]
- Features: Flameproof
- NRC: 0.85
- Description: Curtain
- T: 2.0
from Acoustics First Corporation
Ideal for controlling low frequency sound. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure build-up in rooms. [See More]
- Features: Flameproof
- NRC: 1.30
- Description: Sheet/Roll; Foam Wedge
- T: 6.0
from IES2000
WoodTrends Standard Wood Ceilings. Sound Seal's Standard Wood Ceiling system consists of actual wood veneered to chipboard or MDF core. On the edges of the planks there are grooves running the length and width which the installation clips and and alignment/cover, if needed, are installed. Our... [See More]
- Features: Flameproof
- NRC: 0.85
- Description: Ceiling
- W: 4 to 11
from Acoustical Solutions, Inc.
AudioSeal ™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass insulation. They are available in a variety of colors and stitch patterns. Standard size is a 4' x 8' curtain panel with... [See More]
- Features: Flameproof
- NRC: 0.85
- Description: Barrier
- T: 2.0
from Acoustics First Corporation
Every square is identical, allowing for seamless appearance on installation. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure build-up in rooms. [See More]
- Features: Flameproof
- NRC: 0.80
- Description: Sheet/Roll; Foam Wedge
- T: 2.0
from IES2000
Wall Panels are the ideal solution for new construction or renovation in spaces with reverberant noise problems. Our lightweight custom panels can be easily installed on wall or ceiling applications, and are available in standard sizes or can be customized to meet specific design criteria. Wall... [See More]
- Features: Architectural; Flameproof
- Mounting: Holes
- Description: Barrier
from Acoustical Solutions, Inc.
Acoustic Screens are free-standing portable units which can be supplied with any one of our durable quilted fiberglass absorber / barrier combination blankets. The panels are attached to a 1" square heavy duty 11 gauge steel tube framework by quick connect nylon ties. Acoustic Screens may be used... [See More]
- Features: Flameproof
- W: 48
- Description: Barrier
- H: 96
from Acoustics First Corporation
Wedge installs easily to handle the toughest noise problems. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable specular artifacts. Attenuate sound pressure build-up in rooms. [See More]
- Features: Flameproof
- NRC: 0.80
- Description: Sheet/Roll; Foam Wedge
- T: 2.0
from IES2000
Sound Quality ® C-100 Ceiling Tiles have a 2 mil white pebblegrain facing and is our most economical. C-100 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate. 6-7# PCF rigid fiberglass core. Finishes. 2 mil white... [See More]
- Features: Flameproof
- NRC: 1.15
- Description: Ceiling
- T: 1.0 to 2.0
from Acoustical Solutions, Inc.
AudioSeal ™ Drop Tile Ceiling Barrier is made up of a 1/8" thick layer of mass loaded vinyl material weighing one pound per square foot that is coupled with a 1" or 2" thick layer of acoustical fiberglass with a metallic scrim facing. This soundproofing product has a STC (sound transmission... [See More]
- Features: Flameproof
- T: 1.0
- Description: Ceiling
- W: 24
from Acoustics First Corporation
Silent Pictures ® combine full-color graphics with proven noise control materials to create a product that enhances room ambience, both acoustically and visually. Silent Pictures ® are created from customer owned (or licensed) artwork or photographs. These graphics are then printed on... [See More]
- Features: Architectural; Flameproof
- NRC: 0.80
- Description: Acoustic Art
- T: 1.0 to 4.0
from IES2000
Sound Quality ® C-200 Ceiling Tiles have a white nubby cloth facing. Ceiling Tiles are available in a 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate. 6-7# PCF rigid fiberglass core. Finishes. 2 mil white pebblegrain * also available in... [See More]
- Features: Flameproof
- NRC: 1.15
- Description: Ceiling
- T: 1.0 to 2.0
from Acoustical Solutions, Inc.
Our Automatic Door Bottom sweeps utilize a concealed flat spring mechanism, which activates when the door is closed, lowering a neoprene seal insert against the floor or saddle. The frame compresses a protruding, hinge-side "plunger" as the door closes to activate the spring. The automatic door... [See More]
- Features: Flameproof
- W: 12 to 60
- Description: Door Seal
- Mounting: Brackets
from Acoustics First Corporation
StratiQuilt ™ Single Face Blanket helps control reverberant energy and handles tough noise problems. This quilted fiberglass material is available in standard panels or in rolls for fabrication in the field. Construction: 1 ” thick, 2 lb./cu.ft density fiberglass batting, quilted layer... [See More]
- Features: Flameproof
- NRC: 0.65
- Description: Barrier
- T: 1.0
from IES2000
Sound Quality ® C-200B Ceiling Tiles have a white nubby cloth facing and a 1# psf foil backed barrier for high STC and NRC requirements. C-200B Ceiling Tiles are available in a 1 1/8" or 2 1/8" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate. 6-7#... [See More]
- Features: Flameproof
- NRC: 1.15
- Description: Ceiling
- T: 1.1 to 2.1
from Acoustical Solutions, Inc.
CrossPoint ™ Acoustical Wall Fabric is a soft, attractive, sound-absorbing wall covering. The acoustical fabric is made of a solution-dyed polypropylene fiber for its inherent stain resistance, durability and easy maintenance. CrossPoint ™ is available in a wide variety of colors and is... [See More]
- Features: Flameproof
- NRC: 0.20
- Description: Curtain
- W: 54
from Acoustics First Corporation
Sonora ® Ceiling Tiles are an excellent choice for many ceiling grid applications requiring high absorption. Both Square Cut and Reveal Cut tiles are constructed from one piece of 6-7 PCF non-combustible and dimensionally stable glass fiber core. [See More]
- Features: Flameproof
- NRC: 0.80
- Description: Ceiling
- T: 1.0
from IES2000
Sound Quality ® C-400 Ceiling Tiles have a black cloth facing. Ceiling Tiles are available in a 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate. 6-7# PCF rigid fiberglass core. Finishes. Black cloth facing. Weights. C-400. 2' x 2' - 2lbs/ea. [See More]
- Features: Flameproof
- NRC: 1.15
- Description: Ceiling
- T: 1.0 to 2.0
from Acoustical Solutions, Inc.
EcoSorpt ™ acoustical baffles are LEED eligible, high performance, recycled cotton products that are used to reduce ambient noise levels and excessive reverberation. They can be glued directly to a wall or ceiling. The natural cotton fibers 100% recyclable and are made from at least 85%... [See More]
- Features: Flameproof
- T: 1.0
- Description: Baffle
- W: 24
from Acoustics First Corporation
Application. Sonora ® Sound Shim ™ wall panels are used for acoustical absorption or directed reflection combined with strong design elements. Sound Shims ™ are suitable for theaters and other critical listening environments. Construction. The core construction is a ¾ ”... [See More]
- Features: Flameproof
- NRC: 0.95
- Description: Barrier
- T: 1.5
from IES2000
Sound Quality ® R-100 Baffles are ideal for applications that require baffles with a "crisp" corner and finished face. R-100 Baffles are available in a 1" or 2" thickness. Standard size is 2' x 4' with custom sizes up to a maximum of 4' x 10'. Substrate. 6-7# PCF rigid fiberglass core with... [See More]
- Features: Flameproof
- NRC: 1.15
- Description: Baffle
- T: 1.0 to 2.0
from Acoustical Solutions, Inc.
Enkasonic is an acoustic floor underlayment material made up of extruded nylon filaments which form a three dimensional core that has a nonwoven fabric heat bonded to its upper surface. The durable, yet pliable, construction of Enkasonic sound control matting lowers both structural and airborne... [See More]
- Features: Flameproof
- T: 0.4
- Description: Floor
- W: 39
from Acoustics First Corporation
Sonora Acoustical Wall Panels are high density (6 - 7 PCF) glass fiber covered with an acoustically transparent fabric. Edges are chemically hardened and offer several choices of edge shape. Panels are also available with a High Impact or Tackable facing. The 1 ” or 2 ” light weight,... [See More]
- Features: Flameproof
- NRC: 0.80
- Description: Barrier
- T: 1.0