Ceiling Attachment Soundproofing and Acoustic Materials

69 Results
Art Diffusor® Series -- Model C
from Acoustics First Corporation

The Art Diffusor Model C is a patented, two dimensional, four octave, binary array diffuser. The range of the Art Diffusor is extended over other designs by its unique angled end caps to further control specular reflections above 4 kHz. The Model C Art Diffusor can be wall mounted directly to the... [See More]

  • Mounting: Adhesive; Socket; Drywall Screws
  • T: 4.5
  • Description: Ceiling; Diffusor
  • W: 24
AcoustiLight™ Ceiling Tile -- AcoustiLight 2'x2'
from Acoustical Solutions, Inc.

AcoustiLight ™ Ceiling Tiles are a revolutionary plug 'n play acoustical ceiling tile system that is simple to use and adds magic to any high-end ceiling. With both a drop tile ceiling and direct mount systems. Premium acoustics, LED technology, labor savings, and sheer beauty are just some of... [See More]

  • Mounting: Socket
  • T: 2.0
  • Description: Ceiling
  • W: 24
BB-RP Acoustic Roof Panel
from IES2000

IES 2000 ’s “BA ” composite features a reinforced loaded vinyl noise barrier with a quilted fiberglass sound absorber on one side. The rugged durable exterior barrier is commonly used as a wrap or acoustical jacket due to its ability to conform to any shape. The quilted fiberglass... [See More]

  • Mounting: Socket
  • T: 2.0
  • Description: Ceiling
  • W: 48
Hurricane™ All Weather Sound Panels
from Acoustiblok, Inc.

Acoustiblok All Weather Sound Panels ™ are engineered specifically to withstand the most rigorous outdoor and industrial environments. Water, moisture, humid salt air or salt water, dirt, dust, constant ultraviolet light, chlorine air, grease, corrosion, and most harsh chemicals are not a... [See More]

  • Mounting: Socket; Bolt
  • NRC: 1.00
  • Description: Barrier
  • T: 0.1
Art Diffusor® Series -- Model F
from Acoustics First Corporation

The Art Diffusor Model F is a patented, two dimensional, binary array diffuser. The range of the Art Diffusor is extended over other designs by its unique angled end caps to further control specular reflections above 4 kHz. The Model F Art Diffusor can be wall mounted directly to the wall or ceiling... [See More]

  • Mounting: Adhesive; Socket; Drywall Screws
  • T: 2.0
  • Description: Ceiling; Diffusor
  • W: 24
AlphaEnviro Ceiling Tile -- AETile 221
from Acoustical Solutions, Inc.

AlphaEnviro ™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters. These ceiling tiles are a 1" or 2" thick fiberglass that are either PVC faced or PVC encapsultaed. The ceiling tiles offer high sound absorption ratings, NRC .80 - 1.15. The AlphaEnviro... [See More]

  • Mounting: Socket
  • NRC: 0.85
  • Description: Ceiling
  • T: 1.0
Ceiling Baffles -- Absorber RONDO Alu
from IES2000

High-performance acoustic baffle system for installations to ceilings. Cylindrical acoustic element made of melamine resin foam. With centered aluminum tube inside. Horizontal suspension by connecting the aluminum tube with substructure. Horizontal and vertical suspension with steel cable. Colors:... [See More]

  • Mounting: Socket
  • Attenuation: 10
  • Description: Baffle
  • NRC: 1.30
Quiet-Cloud® Industrial Sound Absorption Panels
from Acoustiblok, Inc.

Industrial noise is fast becoming a serious health and financial issue. While there are many ways to reduce noise within enclosed public or commercial areas, there have not been any significant advancements in reducing noise within harsh industrial environments. Reducing noise in industrial settings... [See More]

  • Mounting: Socket; Bolt
  • NRC: 1.00
  • Description: Barrier
  • Features: Flameproof; Anti-Static
Cloudscape® Ceiling Baffles
from Acoustics First Corporation

Cloudscape ® Baffles and Banners are an economical way to reduce sound pressure levels and lower reverberation times in large spaces such as gymnasiums, theaters, restaurants, health and fitness clubs, etc. Reverberation times can be lowered from a RT60 of 4 - 9 seconds down to a RT60 of 0.5 - 2... [See More]

  • Mounting: Socket
  • T: 1.5
  • Description: Ceiling
  • W: 48
AlphaEnviro™ Hanging Baffle -- AEPVC22
from Acoustical Solutions, Inc.

AlphaEnviro ™ Hanging Baffles are sound absorbing baffles with washable surfaces. They are available in two exterior coverings: PVC (polyvinylchloride) and Ripstop nylon. For areas with less stringent environmental requirements, the PVC-covered sound Baffles provide the same strong sound... [See More]

  • Mounting: Socket
  • NRC: 1.10
  • Description: Baffle
  • T: 1.0
Ceiling Baffles -- Polywrap Baffles
from IES2000

Is an economic, efficient solution to sound reverberation issues. This baffle is comprised of a heat sealed polyethylene bag encompassing a sound absorptive fiberglass. White or black facings are standard, with additional colors available. The baffles are 4'x2' with two grommets on one 4' side for... [See More]

  • Mounting: Socket
  • NRC: 11.00
  • Description: Baffle
  • T: 0.5
Cloudscape® Ceiling Banners
from Acoustics First Corporation

Cloudscape ® Banners and Baffles are an economical way to reduce sound pressure levels and lower reverberation times in large spaces such as gymnasiums, theaters, restaurants, health and fitness clubs, etc. Reverberation times can be lowered from a RT60 of 4 - 9 seconds down to a RT60 of 0.5 - 2... [See More]

  • Mounting: Socket
  • NRC: 1.00
  • Description: Ceiling
  • T: 2.0
AlphaFlex™ Ceiling Banner -- AFCPVC-2
from Acoustical Solutions, Inc.

AlphaFlex ™ Ceiling Banners provide exceptional sound absorption. These Banners are designed for facilities that require large amounts of sound absorption and acoustical treatment. AlphaFlex ™ Ceiling Banners reduce reverberation (echo) time in harsh acoustical environments. They are... [See More]

  • Mounting: Socket
  • NRC: 1.00
  • Description: Baffle
  • T: 2.0
Ceiling Baffles -- Sonex® Clean Baffles
from IES2000

High-performance acoustic baffle system for installations to ceilings. Cylindrical acoustic baffle made of melamine resin foam with t-cut for standard T-grid systems. Horizontal and vertical suspension available. Colors: white or grey, custom color coating available. Fire classification B1 to DIN... [See More]

  • Mounting: Socket
  • NRC: 0.88
  • Description: Baffle
  • Features: Flameproof
Cloudscape® Ceiling Tiles
from Acoustics First Corporation

Cloudscape ® Ceiling Tiles absorb noise and block sound transmission. Tiles are designed to fit into existing 24" x 24" ceiling grid systems. They may also be used in 24" x 48" ceiling grid by retro-fitting the existing grid with cross tees. Cloudscape ® ceiling tiles may also be ordered as... [See More]

  • Mounting: Socket
  • NRC: 0.80
  • Description: Ceiling
  • T: 1.5 to 2.0
AlphaMidnight™ Ceiling Tile -- Midnight1 2x2
from Acoustical Solutions, Inc.

AlphaMidnight ™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters because of their black facing,. These ceiling tiles are a 1" or 2" thick fiberglass covered with a black matte facing. The ceiling tiles offer high sound absorption ratings, NRC .80 -... [See More]

  • Mounting: Socket
  • NRC: 0.85
  • Description: Ceiling
  • T: 1.0
Ceiling Baffles -- Sonex® Valueline Baffles
from IES2000

High-performance acoustic baffle. Economically priced. Reduces echo and reverberation in large, open areas. Absorbs sound energy from multiple sources. Field-fitted stainless steel corkscrew hangers (2 per baffle) included. Wall-to-wall cable installation is completed by sliding baffles into place... [See More]

  • Mounting: Socket
  • T: 2.0
  • Description: Baffle
  • W: 24
Double Duty Diffuser™
from Acoustics First Corporation

The polycylindrical (barrel shaped) diffuser will act to scatter high frequency sound and trap bass in any location. Bass absorption will vary with size. A 2 ’ x 4 ’ unit has maximum absorption at approximately 125 Hz. Increasing size to 4 ’ x 8 ’ lowers center frequency of... [See More]

  • Mounting: Socket
  • NRC: 0.10
  • Description: Ceiling; Diffusor
  • T: 1.5
AlphaPerf™ Metal Cloud
from Acoustical Solutions, Inc.

AlphaPerf ™ Metal Cloud Panels are used primarily as sound absorbers in noisy environments such as gymnasiums, swimming pools, pump rooms and industrial fabrication work areas. AlphaPerf ™ Metal Cloud Panels offer a distinctive architectural look, which also makes them suitable for any... [See More]

  • Mounting: Socket
  • W: 18 to 30
  • Description: Barrier; Baffle
  • H: 48 to 120
Ceiling Baffles -- Sonex®one Baffles
from IES2000

High-performance acoustic baffle. Hangs from ceilings in large, open areas. Equipped with internal straps and grommets for easy installation on ceiling mounted cables or chains. Can be aligned in the same direction or arranged so that every other baffle is turned 90 degrees. Made from willtec ®... [See More]

  • Mounting: Socket
  • T: 3.0
  • Description: Baffle
  • W: 24
FireFlex™ Max Wedge -- 6"
from Acoustics First Corporation

FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]

  • Mounting: Brackets; Socket; Hanging Mounts
  • NRC: 1.30
  • Description: Sheet/Roll; Baffle
  • T: 6.0
AlphaPerf™ Perforated Wall Panel -- AlphaPerf Metal Panel
from Acoustical Solutions, Inc.

AlphaPerf ™ Metal Wall Panels are a modular unit consisting of a metal or aluminum frame surrounding a perforated metal or aluminum skin, with encapsulated acoustical fiberglass sound absorber. The perforated metal allows sound waves to enter the absorbing material where a portion is... [See More]

  • Mounting: Brackets; Socket
  • T: 2.0 to 4.0
  • Description: Barrier; Ceiling; Baffle
  • W: 18 to 36
Ceiling Baffles -- WhisperWave™ Baffles
from IES2000

Curved accent acoustic baffles. Exceptional acoustical control across all frequencies. Lightweight and easy to install. Made from Class 1 fire-rated willtec ® foam. Colors: natural white or light grey; can be HPC-coated in black, grey, white, almond or charcoal; available in custom colors. [See More]

  • Mounting: Socket
  • T: 2.0 to 3.0
  • Description: Baffle
  • W: 48
FireFlex™ Pyramid -- 2"
from Acoustics First Corporation

FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]

  • Mounting: Brackets; Socket; Hanging Mounts
  • NRC: 0.80
  • Description: Sheet/Roll; Baffle
  • T: 2.0
AlphaSorb™ Fabric Wrapped Banner -- AlphaBanner2
from Acoustical Solutions, Inc.

AlphaSorb ™ Fabric Wrapped Banners are flexible banners that provide exceptional sound absorption. These banners are designed to be used in facilities that require large amounts of absorption for sound and noise control. AlphaSorb ™ Ceiling Banners reduce reverberation (echo) time in... [See More]

  • Mounting: Socket
  • NRC: 1.00
  • Description: Baffle
  • T: 2.0
Ceiling Banners
from IES2000

Ceiling Banners are the solution for any large space that has reverberation problems. Banners can be arranged to create various architectural affects with various colors, sizes and models. Installation of Banners in rows 24 ” to 36 ” apart over an entire reverberant area can result in an... [See More]

  • Mounting: Socket
  • NRC: 1.00
  • Description: Ceiling
  • T: 1.0 to 2.0
FireFlex™ Wedge -- 2"
from Acoustics First Corporation

FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]

  • Mounting: Brackets; Socket; Hanging Mounts
  • NRC: 0.80
  • Description: Sheet/Roll; Foam Wedge
  • T: 2.0
AlphaSorb™ Fabric Wrapped Cloud
from Acoustical Solutions, Inc.

AlphaSorb ™ Fabric Wrapped Cloud Panels answer your acoustical and aesthetic needs with their strong sound-absorbing performance, durability and elegant appearance. These hanging acoustical cloud panels are used for noise reduction and reverberation control. Available in a wide variety of... [See More]

  • Mounting: Socket
  • NRC: 1.15
  • Description: Barrier; Baffle
  • T: 1.0 to 2.0
Ceiling Tiles -- Basic Wood Ceilings
from IES2000

Woodtrends Basic ceiling panels feature genuine wood veneer on a MDF substrate as well as a generic balancing veneer on the back side. The Basic is a lay-in style panel with a tegular edge detail designed for installation in a standard intermediate duty 15/16" or 9/16" T-grid. Round or elongated... [See More]

  • Mounting: Socket
  • NRC: 0.85
  • Description: Ceiling
  • W: 12 to 24
FireFlex™ Wedge Ceiling Baffle
from Acoustics First Corporation

FireFlex ™ panels and hanging baffles are uniquely suited for environments where temperatures are high, sparks or other hot materials may fly, large numbers of people congregate, or high technology is used. It withstands constant temperatures up to 320 °F, as well as meeting all Class 1... [See More]

  • Mounting: Brackets; Socket; Hanging Mounts
  • T: 3.0
  • Description: Ceiling; Baffle
  • W: 24
AlphaSorb™ Wrapped Hanging Baffle -- ASB221
from Acoustical Solutions, Inc.

AlphaSorb ™ Fabric Wrapped Hanging Baffles are your answer to your acoustical and aesthetic needs with their strong sound-absorbing performance, durability and eye pleasing appearance. These acoustical baffle panels are available in a wide variety of sizes, shapes, and colors. They allow you... [See More]

  • Mounting: Socket
  • NRC: 1.05
  • Description: Baffle
  • T: 1.0
Ceiling Tiles -- Bioline®
from IES2000

Linear Plank. Real-wood veneer on a color-matched core made from 100 percent recycled fiber. Four natural wood veneer species and six standard veneer finishes. Color-coordinated core. FSC (Forest Stewardship Council) core wrapped in FSC veneer. No added urea-formaldehyde. Standard finish: UV-cured,... [See More]

  • Mounting: Socket
  • T: 0.5 to 0.8
  • Description: Ceiling
  • W: 2 to 11
Geometrix™ Broadband Absorber
from Acoustics First Corporation

Sculptured sound absorbing modular units used for wall, corner and ceiling applications. Available in half-rounds or quarter-rounds. The Geometrix is constructed of 1 ” thick, 6-7 PCF glass fiber core with a 1 PCF fiber blanket that's ¼ ” thick. The inner structure of the... [See More]

  • Mounting: Holes; Socket
  • NRC: 1.25
  • Description: Barrier
  • T: 1.0
AudioSeal™ Absorber Blanket -- AQFA-10
from Acoustical Solutions, Inc.

AudioSeal ™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass insulation. They are available in a variety of colors and stitch patterns. Standard size is a 4' x 8' curtain panel with... [See More]

  • Mounting: Socket
  • NRC: 0.85
  • Description: Barrier
  • T: 2.0
Ceiling Tiles -- Contour
from IES2000

High-performance acoustic panel for adhesive installation on ceilings. Wedge shaped acoustic element made of melamine foam. Colors: grey or white, custom color coating available. Fire classification B1 to DIN 4102. Dimensions as needed due to acoustic requirements. Adhere with Acoustic Adhesive S... [See More]

  • Mounting: Socket
  • Description: Ceiling
Polyurethane Ceiling Baffles
from Acoustics First Corporation

Hanging Baffles are ideal for manufacturing areas and other high noise interior environments. Baffles are shipped assembled and ready to hang with eyelets at each of the four corners. Prevent destructive specular reflections. Eliminate room modes, comb filtering, standing waves and undesirable... [See More]

  • Mounting: Socket
  • T: 3.0
  • Description: Ceiling; Baffle
  • W: 24
AudioSeal™Drop Tile Ceiling Barrier -- Drop221
from Acoustical Solutions, Inc.

AudioSeal ™ Drop Tile Ceiling Barrier is made up of a 1/8" thick layer of mass loaded vinyl material weighing one pound per square foot that is coupled with a 1" or 2" thick layer of acoustical fiberglass with a metallic scrim facing. This soundproofing product has a STC (sound transmission... [See More]

  • Mounting: Socket
  • T: 1.0
  • Description: Ceiling
  • W: 24
Ceiling Tiles -- Elite Wood Ceilings
from IES2000

Sound Seal's Woodtrends Elite, features a genuine wood veneered ceiling panel system. The Woodtrends Elite panel system easily installs into a standard 15/16" T-grid, while leaving a 3/8" pencil line reveal between panels. The Elite panel systems veneer thickness is .6mm. and is built on MDF,... [See More]

  • Mounting: Socket
  • NRC: 0.90
  • Description: Ceiling
  • W: 12 to 24
Pyramidal Diffusers
from Acoustics First Corporation

Pyramidal diffusers quickly and easily eliminate floor to ceiling standing waves. They reduce flutter echo while maintaining a warm room sound. Molded in a one-piece pyramid shape, their offset apex provides four different angles of reflection. The internal cavity of the Pyramidal Diffuser can be... [See More]

  • Mounting: Socket
  • NRC: 0.10
  • Description: Ceiling; Diffusor
  • T: 1.5
EcoSorpt™ Acoustical Baffle
from Acoustical Solutions, Inc.

EcoSorpt ™ acoustical baffles are LEED eligible, high performance, recycled cotton products that are used to reduce ambient noise levels and excessive reverberation. They can be glued directly to a wall or ceiling. The natural cotton fibers 100% recyclable and are made from at least 85%... [See More]

  • Mounting: Socket
  • T: 1.0
  • Description: Baffle
  • W: 24
Ceiling Tiles -- Harmoni
from IES2000

High-performance acoustic ceiling tile for 24 mm (15/16 inch) grid systems. Made from willtec ® acoustic foam. Two patterns: VISTA (smooth surface) and TARTAN (softly sculpted surface). Colors: natural white or light grey; HPC-coated in white, black, light grey or almond for easy cleaning. Class... [See More]

  • Mounting: Socket
  • NRC: 0.90
  • Description: Ceiling
  • T: 2.0
QuadraPyramid™ -- Type A
from Acoustics First Corporation

The QuadraPyramid ™ is a variation of the traditional offset pyramidal diffuser. It ’s patented low profile design presents four pyramids to create sixteen angles of reflection on the surface of a single 2 ’ X 2 ’ panel, with each pyramidal quadrant rotated 90 degrees. The... [See More]

  • Mounting: Socket
  • NRC: 0.20
  • Description: Ceiling; Diffusor
  • T: 2.8
PhonStop™ Indoor - Outdoor Panel
from Acoustical Solutions, Inc.

PhonStop Acoustic Panels are made from 100% recycled glass and contains no adhesives. PhonStop is a light weight material with high NRC ratings of .95 when used without a plaster facing and can be used inside or outside! Panels can be mounted directly onto the wall or ceiling using adhesive. [See More]

  • Mounting: Adhesive; Socket
  • NRC: 0.95
  • Description: Barrier; Ceiling
  • T: 2.0
Ceiling Tiles -- Phonstop E
from IES2000

High-performance acoustic tile made from 100 percent recycled glass sintered to form a ridged, lightweight and porous sound absorber. Slightly beveled square edge for installation in 24 mm (15/16 inch) grid systems. Color: grey. Class 1 fire-rated (ASTM E 84). Dimensions: 610 x 610 mm (24 x 24... [See More]

  • Mounting: Socket
  • NRC: 0.70
  • Description: Ceiling
  • T: 1.0
Sonora® Ceiling Baffles
from Acoustics First Corporation

Sonora ® Ceiling Baffles are suspended vertically from ceiling trusses or other supports to D-rings or eye hooks along their top edges. All surface faces and edges of the glass fiber core are wrapped in fabric to match or accentuate room d écor and coordinate with Sonora ® Wall... [See More]

  • Mounting: Socket
  • T: 1.0 to 2.0
  • Description: Ceiling
  • W: 48 to 96
PhonStop™ Indoor - Outdoor Panel
from Acoustical Solutions, Inc.

PolySorpt ™ are non-fibrous sound absorbing panels that can be used in a wide variety of indoors or outdoors environments to reduce ambient noise levels and excessive reverberation. They can be glued directly to any wall or ceiling. These acoustical panels are offered in a standard flat... [See More]

  • Mounting: Adhesive; Socket
  • NRC: 0.70
  • Description: Barrier; Ceiling
  • T: 1.0 to 2.0
Ceiling Tiles -- Phonstop™
from IES2000

High-performance acoustic element made of recycled glass for adhesive installation. Acoustic panel with beveled edge made of expanded glass granulate without binder. Color: grey, can be color-coated onsite. Fire classification A1 to DIN 4102. Dimensions: 625 or 1,250 x 625 mm (24.61 x 49.21 x 24.61... [See More]

  • Mounting: Socket
  • NRC: 0.96
  • Description: Ceiling
  • T: 2.0
Sonora® Ceiling Clouds
from Acoustics First Corporation

Sonora ® Ceiling Clouds are suspended horizontally from the ceiling to an L-bar mounted on the panel back. The face and edges of the glass fiber core are wrapped in fabric to match or accentuate room d écor and coordinate with Sonora ® Wall Panels. Ceiling Clouds have the same NRC... [See More]

  • Mounting: Socket
  • T: 1.0 to 2.0
  • Description: Ceiling
  • W: 24 to 48
Polywrap Baffle -- Poly
from Acoustical Solutions, Inc.

Polywrap Acoustic Baffles are an economical and efficient solution to industrial noise control problems. This acoustic baffle is comprised of a heat sealed polyethylene bag encompassing a sound absorptive fiberglass. The baffles are 4'x 2' with two grommets on one 4' side for suspending the acoustic... [See More]

  • Mounting: Socket
  • NRC: 1.35
  • Description: Baffle
  • T: 1.5
Ceiling Tiles -- Phonstop™ Jointless
from IES2000

High-performance acoustic tile made of recycled glass for adhesive installation on ceilings with final layer of acoustic plaster. Acoustic panel with beveled edge made of expanded glass granulate without binder. After the adhering the acoustic panels the acoustic plaster is applied. Panel color:... [See More]

  • Mounting: Socket
  • NRC: 0.73
  • Description: Ceiling
  • T: 2.2 to 2.6
Sonora® Ceiling Tiles -- 1"
from Acoustics First Corporation

Sonora ® Ceiling Tiles are an excellent choice for many ceiling grid applications requiring high absorption. Both Square Cut and Reveal Cut tiles are constructed from one piece of 6-7 PCF non-combustible and dimensionally stable glass fiber core. [See More]

  • Mounting: Socket
  • NRC: 0.80
  • Description: Ceiling
  • T: 1.0
Sanitary Baffle -- SanitaryA
from Acoustical Solutions, Inc.

Sanitary Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The Sanitary Baffle is durable, low cost, and virtually rip-proof. The sound absorption core is completely encapsulated in a reinforced Mylar film. The white facing reflects light,... [See More]

  • Mounting: Socket
  • NRC: 1.05
  • Description: Baffle
  • T: 1.5
Ceiling Tiles -- Prospec® Barrier
from IES2000

Isolate noise and minimize sound transmission through walls and/or ceiling. Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall. Available in three styles: Reinforced PROSPEC ® Barrier – has an interior mesh-like material allowing; can be hung like... [See More]

  • Mounting: Socket
  • W: 48 to 54
  • Description: Ceiling
  • H: 240 to 720
Sonex Bioline Ceiling Tile
from Acoustical Solutions, Inc.

Made from recycled, renewable material, the BioLine Acoustical Ceiling Tiles provide a LEED® eligible alternative to other wood ceiling tiles. The Solid-Finish tiles provide the beauty of real wood veneer while the organic tiles offer a unique fiber texture. The Bioline Solid-Finish tiles contain 70... [See More]

  • Mounting: Socket
  • W: 24
  • Description: Ceiling
  • H: 24 to 72
Ceiling Tiles -- Prospec® Foam
from IES2000

Foam panels that control noise at its source. Help reduce the high noise levels by absorbing the sound energy around and within a space. Made from willtec ® foam. Panels size: 610 x 1219 mm (24 x 48 inches). Thickness: 25 mm (1 inch). SONEX Mini sculpted surface. Grey HPC-coated for easy... [See More]

  • Mounting: Socket
  • NRC: 0.70
  • Description: Ceiling
  • T: 1.0
Sonex™ Baffles -- Valueline
from Acoustical Solutions, Inc.

Sonex ™ sound absorbing baffles are the effective solution to your acoustic problems. Made from Melamine foam, they are fiber-free, Class 1 fire-rated and designed to hang from ceilings in open spaces to reduce reverberation and prevent noise build up that interferes with speech... [See More]

  • Mounting: Socket
  • T: 2.0
  • Description: Baffle
  • W: 24
Ceiling Tiles -- Select Wood Ceilings
from IES2000

Woodtrends Select is a genuine wood veneered ceiling panel that is used in conjunction with our standard z-bar to create a fully downward accessible concealed grid system. WoodTrends Select provides for a continuous ceiling with panels defined by a 2mm bevel on all edges. This system is built on... [See More]

  • Mounting: Socket
  • NRC: 0.85
  • Description: Ceiling
  • W: 12 to 24
Sonex™ Contour Ceiling Tile -- SCTB1
from Acoustical Solutions, Inc.

Sonex ™ Contour Ceiling Tiles combine a high sound absorbing rating (.70 - 1.00 NRC) with an eye-pleasing design. Because of the multiple patterns Sonex ™ Contour Ceiling Tiles offer, you can create hundreds of personalized and unique designs by rotating and arranging the decorative... [See More]

  • Mounting: Socket
  • NRC: 1.00
  • Description: Ceiling
  • T: 1.6
Ceiling Tiles -- Sonex® AFS
from IES2000

High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance. Thin fiberglass mesh laminated to Class 1 fire-rated willtec ® open-cell melamine-based foam panels are directly applied to a solid substrate; joints between panels... [See More]

  • Mounting: Socket
  • NRC: 1.05
  • Description: Ceiling
  • T: 0.6 to 2.0
Sonex™ Whiteline Ceiling Tile -- SonWhite22
from Acoustical Solutions, Inc.

Sonex ™ Whiteline acoustical ceiling tiles feature a white foam (Class A Fire Rated) core and a white fleece that is laminated to both surfaces. It has excellent sound absorption coefficients, especially in lower and medium frequencies. Sonex ™ Whiteline ceiling tiles have high light... [See More]

  • Mounting: Socket
  • NRC: 0.75
  • Description: Ceiling
  • T: 0.6
Ceiling Tiles -- Sonex® Classic Colortec Panels
from IES2000

High-performance acoustic panel. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: colortec charcoal and premium charcoal; natural white and grey also available. Dimensions: 610 x 1219 mm (24 x 48 inches). Thickness: 51 mm (2... [See More]

  • Mounting: Socket
  • NRC: 0.80
  • Description: Ceiling
  • T: 2.0
Sonex™Squareline Metal Ceiling Tile -- Squareline
from Acoustical Solutions, Inc.

Squareline ™ Metal Ceiling Tiles let you create a ceiling in a simple design that is both attractive and acoustically efficient. These ceiling tiles are made out of expanded metal, and integrated with Willtec® foam. Willtec® material is 100% free from hazardous fibers, has excellent... [See More]

  • Mounting: Socket
  • NRC: 0.55
  • Description: Ceiling
  • T: 0.2
Ceiling Tiles -- Sonex® Classic Panels
from IES2000

High-performance acoustic panel. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: natural white and grey; colortec charcoal and premium charcoal. Dimensions: 610 x 1219 mm (24 x 48 inches). Thickness: 51 mm (2 inches). Sound... [See More]

  • Mounting: Socket
  • NRC: 0.80
  • Description: Ceiling
  • T: 2.0
SoundSuede™ Fabric Wrapped Baffle -- SSB221
from Acoustical Solutions, Inc.

SoundSuede ™ Fabric Wrapped Hanging Baffles reduce sound reverbration and provide a more peaceful environment. These baffles are wrapped with a soft synthedic suede fabric, and their strong sound-absorbing performance, durability and eye pleasing appearance are unmisteakable. These acoustical... [See More]

  • Mounting: Socket
  • NRC: 1.05
  • Description: Baffle
  • T: 1.0
Ceiling Tiles -- Sonex® Mini Panels
from IES2000

High-performance acoustic panel. Adhere to ceiling/walls using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: natural white and grey. Dimensions: 610 x 1219 mm (24 x 48 inches). Thickness: 25 or 38 mm (1 or 1-1/2 inches). Sound absorption: NRC from 0.50... [See More]

  • Mounting: Socket
  • NRC: 0.65
  • Description: Ceiling
  • T: 1.0 to 1.5
Whisperwave Baffle
from Acoustical Solutions, Inc.

Ride the wave with Whisperwave. Whisperwave curved accent products allows you to unleash your creativity while reducing noise and reverberation. Whisperwave Baffles create movement and are easily hung using a wall-to-wall system. Made from Class 1 fire-rated willtec® foam, Whisperwave products are... [See More]

  • Mounting: Socket
  • NRC: 0.95
  • Description: Baffle
  • T: 2.0
Ceiling Tiles -- Sonex® Pyramid Panels
from IES2000

High-performance acoustic panel. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Bold, geometric pattern. Class 1 fire resistant (ASTM E 84). Colors: natural white and light grey. Dimensions: 610 x 610 mm (24 x 24 inches). Thickness: 51, 76 or 102 mm (2, 3 or 4 inches). [See More]

  • Mounting: Socket
  • NRC: 1.05
  • Description: Ceiling
  • T: 2.0 to 4.0
WoodTrends™ System -- Elite
from Acoustical Solutions, Inc.

* NRC ratings to 0.90 * Easily installs in standard 15/16" T-grid * 5/16" pencil line reveal between panels * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4', 1'x6' and custom * Available in 24 standard and 40 custom veneers [See More]

  • Mounting: Brackets; Socket
  • NRC: 0.90
  • Description: Ceiling
  • W: 12 to 24
Ceiling Tiles -- Sonex® Valueline Panels
from IES2000

High-performance acoustic panel. Affordably priced. Adhere to ceiling/wall using acouSTIC adhesive. Made from willtec ® foam. Class 1 fire resistant (ASTM E 84). Colors: natural white and light grey; HPC-coating (20-box minimum order requirement). Dimensions: 610 x 1219 mm (24 x 48 inches). [See More]

  • Mounting: Socket
  • NRC: 1.05
  • Description: Ceiling
  • T: 1.5 to 2.5