Hook Overhead Trolleys
from J.D. Neuhaus
The trolley for areas where headroom is restrictedCarrying capacities: from 0,5 t up to 6,3 tWhen only low headroom is available and the standard trolleys don't meet the requirements we recommend JDN low headroom trolleys where the air hoists are horizontally mounted.Explosion... [See More]
- Connection: Hook
- Load Capacity: 0.5000
- Type: Pneumatic Trolley
from J.D. Neuhaus
Carrying capacities: up to 20 t. JDN Trolleys are available for all hoists of the PROFI and M series: As manual trolleys (LN) for pushing or pulling the trolleys by hand As reel chain trolleys (LH) for moving the trolleys by operating the reel chain mechanism As motorised trolley (LM) powered by an... [See More]
- Connection: Hook
- Load Capacity: 2
- Type: Pneumatic Trolley
from Miller Fall Protection / Honeywell
The Beam Trolley is adjustable and slides along with the worker to provide maximum mobility. The lightweight Beam Trolley Retrofit Kit (9065) adjusts to fit beam flanges from 3-in. (76 mm) to 4-1/2-in. (114 mm) wide. 9065-1 accommodates I-beams up to 8-1/2-in. (216 mm) wide. 9065-2 accommodates... [See More]
- Connection: Hook
- Load Capacity: 0.2000
- Type: Push Trolley
from OZ Lifting Products LLC
The Geared Beam Trolley is designed for the user who has a precision lift and needs the ability to move slowly across the beam with the least amount of sway, the precision ball bearing trolley wheels make it easy to maneuver heavy loads into position at any given point along the I, S, or W beam. The... [See More]
- Connection: Hook
- Load Capacity: 1
- Type: Geared Trolley
from Murphy Industrial Products Inc.
Beam Trolley With Clamp. Features and Benefits: Lightweight robust construction. Super-quick adjustment to most I-Beams. (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels. [See More]
- Connection: Hook
- Load Capacity: 1 to 5
- Type: Push Trolley
from David Round
Standard hoist trolleys are available to support hook mounted chain hoists. Specialty trolleys are also manufactured for such applications as hot melt ladle handling. We offer capacities from 1/4 to 50 tons. [See More]
- Connection: Hook
- Load Capacity: 0.2500 to 50
- Type: Push Trolley
from Harrington Hoists, Inc.
Harrington's PT push trolleys and GT geared trolleys are versatile and durable and are the economical choice for adding mobility to our hoists. Maintenance-free sealed ball bearings provide smooth operation and long efficient service. [See More]
- Connection: Hook
- Load Capacity: 0.5000 to 1
- Type: Geared Trolley
from OZ Lifting Products LLC
This lightweight robust all steel Trolley features super quick adjustment, precision ball bearing trolley wheels, and anti-drop plate with a durable baked enamel finish. It carries its own Stainless Steel I.D. tag and comes with an individual test certificate and serial number. The Push Beam Trolley... [See More]
- Connection: Hook
- Load Capacity: 0.5000
- Type: Push Trolley
from Murphy Industrial Products Inc.
Geared Beam Trolley. Features and Benefits: Lightweight robust construction. Adjustable to most I-Beams. (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels. Gearing provides positive load positioning along the beam. [See More]
- Connection: Hook
- Load Capacity: 1 to 10
- Type: Geared Trolley
from Murphy Industrial Products Inc.
Push Beam Trolley. Features and Benefits: Lightweight robust construction. Adjustable to most I-Beams. (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels. [See More]
- Connection: Hook
- Load Capacity: 0.5000 to 10
- Type: Push Trolley