Float Hydraulic Reservoirs
1 Result
Fluid Reservoirs
from jbj Techniques Limited
from jbj Techniques Limited
Die cast aluminium reservoirs with capacities from 5 to 130 litres. Lids in flat or drip tray format manufactured in steel or aluminium. Modular lid assembly for 13 and 30 litre reservoirs reduce labour requirements to a minimum. Characteristics » Al-Reservoirs NG3.5 – NG130. »... [See More]
- Integrated Level Gauge Options: Float
- Dimensions: 220mm x 150mm x 160mm
- Reservoir Capacity: 16.64
- Material: Aluminum