RoHS Compliant Single Phase Surge Suppressors

Description

RoHS Compliant Single Phase Surge Suppressors are devices designed to protect electrical equipment from voltage spikes by limiting the voltage supplied to an electric device by either blocking or shorting to ground any unwanted voltages above a safe threshold. These suppressors are compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring they are free from certain hazardous materials.

Working Principle

Single phase surge suppressors operate by detecting and diverting excess voltage away from the protected equipment. They typically use components like Metal Oxide Varistors (MOVs) that conduct surge energy to the ground when the voltage exceeds a certain level, thus preventing damage to the equipment. This mechanism is crucial as it helps maintain the integrity and longevity of electrical devices by preventing damage from transient voltage spikes, which can occur due to lightning strikes, power outages, or switching operations.

Applications

Single phase surge suppressors are widely used in residential and commercial settings to protect sensitive electronic devices. Specific examples include safeguarding home entertainment systems, office computers, and telecommunications equipment from power surges. They are also used in industrial environments to protect machinery and control systems from voltage spikes that could lead to costly downtime and repairs.

Advantages over other Single Phase Surge Suppressors

RoHS compliant surge suppressors offer the advantage of being environmentally friendly by adhering to regulations that limit the use of hazardous substances. This compliance not only ensures safety and sustainability but also aligns with global environmental standards, making them preferable for companies aiming to reduce their ecological footprint.

Limitations

One limitation of single phase surge suppressors is that they are designed to handle only a certain level of surge energy. In cases of extremely high voltage spikes, such as those caused by direct lightning strikes, these devices may not provide complete protection. Additionally, their effectiveness can diminish over time as the components degrade with repeated exposure to surges.

Considerations

When selecting a RoHS compliant single phase surge suppressor, consider the initial cost and the potential savings from preventing equipment damage. Operating expenses are generally low, but it's important to factor in the durability and lifespan of the suppressor, as well as the costs associated with replacement and maintenance. Regular testing and monitoring are recommended to ensure the suppressor remains effective over time.

22 Results
AC Surge Protector SPD I2R DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE -- 1102-014-7
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1102-014-7 from Transtector is an IEC 61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector... [See More]

  • Standards: CE Marking; IEC; RoHS
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Power 1 Pole -- D120V1P
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000
LAN GigE 1000Base-T PoE Plus Protector -- LAN-CAT5e-P+
from Sankosha U.S.A., Inc.

Features: Gigabit Ethernet In-Line Protection. Complies with IEC 61643-21, 61000-4-5. IEEE 802.3ab Compliant. Cat5 and Cat5e Performance Rating. Connector Style: RJ-45 STP In/Out. 35 mm DIN Rail or Surface Mountable. Lead-Free (RoHS Compliant). All pins protected. Applications: 10/100/1000 Base-T... [See More]

  • Standards: UL 497B Rating; IEC; IEEE; RoHS
  • Operating Temp: -31 to 140
  • Mounting: DIN Rail; Surface Mount
  • Voltage: Max 250V
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-2PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000
TeXAL Series -- TE01XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Standards: UL 1449 Third Edition; ANSI; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 150000
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase MOV 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-2P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000
TeXBS Series -- TE01XBS60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 600000
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 100000
TeXCS Series -- TE01XCS104X
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac Single-Phase MOV 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-2P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 100000
TeXDS Series -- TE01XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG120
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 150000
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P120
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) I2R-T240-1P120 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 300000
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 400 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P400
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P400 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 400 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 690 Vac Single-Phase MOV 30 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P690
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P690 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 690 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 30000
AC Surge Protector SPD SP PLUS Brick 240 Vac Single-Phase MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-2401P
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-2401P from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector... [See More]

  • Standards: CE Marking; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 50000