UL Single Phase Surge Suppressors

42 Results
Surge Suppressor -- 1224-SLI
from Hubbell Wiring Device-Kellems

2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION; [See More]

  • Standards: UL
  • Surge Current: 50000
  • Mounting: Flush Mount
  • Operating Temp: -40 to 140
AC Power 1 Pole -- D120V1P
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 50000
Equpment Level AC Surge Protector -- DS70US
from CITEL SURGE PROTECTION

The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]

  • Standards: IEC; UL
  • Operating Temp: -40 to 185
  • Mounting: DIN Rail
  • Voltage: 120; 240; 480; 600; 120/240; 120/208; 277/480; 347/600; 240-415 V, 400-690 V
AC Surge Protector SPD ACP Plug-In 120 Vac Single-Phase 15 A SASD 8 kA, UL 94-V0 -- 1101-608
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-608 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Standards: UL
  • Technology: Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 8000
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
Surge Suppressor -- SES200120/240
from Pentair, Inc.

. MODULAR TYPE. 12 INCH W X 7.5 INCH D X 16 INCH H SIZE. SERVICE ENTRANCE, SERVICE ELECTRONIC EQUIPMENT USED ON. 50/60 HZ FREQUENCY RATING. 12 TO 2 AWG CONNECTION TYPE. UL 1449, NOM APPROVAL. COMMERCIAL, INDUSTRIAL APPLICATION. 120/240 V VOLTAGE RATING. WALL MOUNTING. NEMA 4X, IP66 ENCLOSURE. -10... [See More]

  • Standards: UL; NOM
  • Surge Current: 100000
  • Mounting: Wall/Panel
  • Operating Temp: 14 to 140
Merlin Gerin Multi 9 SPD -- 12710
from Schneider Electric Surge Protection

Compact enclosure, DIN-rail design, multiple surge capacities [See More]

  • Standards: CSA Mark; IEC; UL; cUL
  • Technology: Metal Oxide Varistor
  • Mounting: DIN Rail
  • Surge Current: 20000
Surge Suppressor -- 1224-SHB
from Legrand - Pass & Seymour

14 INCH W X 8 INCH D X 16 INCH H SIZE. SCREW TERMINAL CONNECTION TYPE. UL (CANADA AND US) APPROVAL. 120/240 VAC VOLTAGE RATING. FLUSH MOUNTING. NEMA 12 ENCLOSURE. -40 TO 60 DEG C OPERATING TEMPERATURE. SINGLE PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION. L-N, L-G, L-L, N-G MODES OF PROTECTION. 200... [See More]

  • Standards: UL
  • Surge Current: 200000
  • Mounting: Flush Mount
  • Operating Temp: -40 to 140
SPDee Series -- S50A120V1PN
from ASCO Power Technologies

The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
  • Surge Current: 50000
Hard-Wired AC Surge Protector -- MSB10
from CITEL SURGE PROTECTION

These surge protector units are designed to protect a single-phase input and are recommended for mounting on a board or in a utility box. This series lets you choose a product by housing (metal or plastic), dimensions, performance, connection mode (series or parallel), or type of connection (wires... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; UL; N EN 61643-11
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel; Plate
  • Voltage: 480; 230-277 Vac, 230-277 Vac, 230 Vac, 110-130 Vac, 24 Vac
AC Surge Protector SPD ACP Plug-In 120 Vac Single-Phase 20 A SASD 8 kA, UL 94-V0 -- 1101-578
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-578 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Standards: UL
  • Technology: Silicon Avalanche Diode
  • Mounting: Wall/Panel; DIN Rail
  • Surge Current: 8000
Advantage® Series Parallel Connected Surge Protective Device -- CHLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
Surge Suppressor -- SES40120/240
from Pentair, Inc.

. COMPACT TYPE. 3.27 INCH W X 2.87 INCH D X 3.27 INCH H SIZE. SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE, NOM APPROVAL. POWER DISTRIBUTION SYSTEM,... [See More]

  • Standards: CE Marking; UL; NOM
  • Operating Temp: -40 to 176
  • Surge Current: 40000
  • Wires: 3-Wire
SSA Series -- TE/1SSA
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Standards: ANSI; UL
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 25000
Service Entrance Type 1 Surge Protective Device, M50 Series
from CITEL SURGE PROTECTION

Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]

  • Standards: CE Marking; UL
  • Operating Temp: -40 to 185
  • Mounting: In-line or Integrally Attached
  • Voltage: 120; 240; 140, 280, 230, 280, 320, 350, 400, 550, 560, 690 V
AC Surge Protector SPD APEX Panel 240 Vac Single-Phase SASD, MOV 30 kA, UL 94-5V -- 1101-610
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-610 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Standards: UL
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Mounting: Wall/Panel
  • Surge Current: 30000
Advantage® Series Parallel Connected Surge Protective Device -- CSLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Technology: Hybrid
  • Mounting: Device Mount
  • Operating Temp: 176
Surge Suppressor -- SES40120/240SP
from Pentair, Inc.

. COMPACT TYPE. 3.9 INCH W X 3.43 INCH D X 2.44 INCH H SIZE. SERVICE ENTRANCE, DISTRIBUTION PANEL USED ON. 0 TO 60 HZ FREQUENCY RATING. 12 AWG WIRING LEAD CONNECTION TYPE. UL (CANADA AND US), UL 1449, CE APPROVAL. INDOOR/OUTDOOR, PHOTOVOLTAIC SYSTEM APPLICATION. 120/240 V VOLTAGE RATING. 3/4 INCH... [See More]

  • Standards: CE Marking; UL
  • Operating Temp: -40 to 176
  • Surge Current: 40000
  • Wires: 2-Wire
TE/HP Series -- TE/1HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 120000 to 160000
Surge Protectors for LED Lighting System, MLPC Series -- MLPC-V
from CITEL SURGE PROTECTION

The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]

  • Standards: CE Marking; IEC; UL; NF EN 61643-11 France
  • Surge Current: 10000
  • Mounting: Plate
  • Operating Temp: -40 to 185
AC Surge Protector SPD SP PLUS Brick 240 Vac Single-Phase MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-2401P
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-2401P from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector... [See More]

  • Standards: CE Marking; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 50000
Surge Suppressor -- TDS11002SR150
from Pentair, Inc.

. COMPACT TYPE. 35 MM W X 68 MM D X 90 MM H SIZE. DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON. 0 TO 100 HZ FREQUENCY RATING. 14 AWG WIRE CONNECTION TYPE. UL 1449, CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 120 TO 150 VAC VOLTAGE RATING. 35 MM DIN RAIL... [See More]

  • Standards: CE Marking; UL
  • Surge Current: 100000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
TE/HPS Series -- TE/1HPS
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]

  • Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 160000
Type 1 + 2 + 3 AC Surge Protector -- DS250VG
from CITEL SURGE PROTECTION

CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France; DVE
  • Technology: VG Technology for Maximum Performance
  • Mounting: Symmetrical Rail 35 mm
  • Operating Temp: -40 to 185
Surge Suppressor -- TDS1501SR277
from Pentair, Inc.

. COMPACT TYPE. 17.5 MM W X 68 MM D X 90 MM H SIZE. DISTRIBUTION PANEL BOARD, MOTOR CONTROL CENTER, SUB DISTRIBUTION PANEL USED ON. 0 TO 100 HZ FREQUENCY RATING. 14 AWG WIRE CONNECTION TYPE. UL 1449, CE APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 240 TO 277 VAC VOLTAGE RATING. 35 MM DIN RAIL... [See More]

  • Standards: CE Marking; UL
  • Surge Current: 50000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
TE/XGA PanelSafe Series -- XTE/1XGA/PE
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode (optional feature)
  • Mounting: Wall/Panel
  • Surge Current: 90000 to 240000
Type 1 + 2 AC Surge Protector -- DS150E
from CITEL SURGE PROTECTION

CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Technology: Metal Oxide Varistor
  • Mounting: Symmetrical Rail 35 mm
  • Operating Temp: -40 to 185
Surge Suppressor -- TDS50240
from Pentair, Inc.

. COMPACT TYPE. 36 MM W X 68 MM D X 90 MM H SIZE. ELECTRICAL PANEL, ELECTRICAL EQUIPMENT USED ON. 50/60 HZ FREQUENCY RATING. 18 TO 10 AWG WIRE CONNECTION TYPE. UL 1449, CSA 22.2, CE, NOM APPROVAL. 240 VAC VOLTAGE RATING. 35 MM DIN RAIL MOUNTING. NEMA 1, IP20 ENCLOSURE. -35 TO 55 DEG C OPERATING... [See More]

  • Standards: CE Marking; UL; NOM
  • Surge Current: 10000 to 20000
  • Mounting: DIN Rail
  • Operating Temp: -31 to 131
TeXAL Series -- TE01XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Standards: UL 1449 Third Edition; ANSI; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 150000
Type 2 AC Surge Protectors -- DS40
from CITEL SURGE PROTECTION

CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Operating Temp: -40 to 185
  • Mounting: Symmetrical Rail 35 mm
  • Voltage: 120; 480; 277-347 V, 220-240 V, 120-127 V, 277-347 V
Surge Suppressor -- TDX100C120
from Pentair, Inc.

. COMPACT TYPE. 3.31 INCH W X 3.07 INCH D X 6.02 INCH H SIZE. SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE APPROVAL. [See More]

  • Standards: CE Marking; UL
  • Operating Temp: -40 to 176
  • Surge Current: 100000
  • Wires: 2-Wire
TeXBS Series -- TE01XBS60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 600000
Type 2 AC Surge Protectors -- DS70RS
from CITEL SURGE PROTECTION

CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Technology: Metal Oxide Varistor
  • Mounting: Symmetrical Rail 35 mm
  • Operating Temp: -40 to 185
Surge Suppressor -- TDX100M120240
from Pentair, Inc.

. MODULAR TYPE. 3.31 INCH W X 3.07 INCH D X 9.45 INCH H SIZE. SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE APPROVAL. [See More]

  • Standards: CE Marking; UL
  • Operating Temp: -40 to 176
  • Surge Current: 100000
  • Wires: 3-Wire
TeXCS Series -- TE01XCS104X
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
Type 2 Multi-Pole AC Surge Protector -- DS240
from CITEL SURGE PROTECTION

CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Operating Temp: -40 to 185
  • Mounting: Symmetrical Rail 35 mm
  • Voltage: 120; 208; 220; 240; 277
Surge Suppressor -- TDX200C120/240
from Pentair, Inc.

. COMPACT TYPE. 3.31 INCH W X 3.07 INCH D X 11 INCH H SIZE. SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE APPROVAL. [See More]

  • Standards: CE Marking; UL
  • Operating Temp: -40 to 176
  • Surge Current: 200000
  • Wires: 3-Wire
TeXDS Series -- TE01XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Wall/Panel
  • Surge Current: 100000
Surge Suppressor -- TDX200M120240
from Pentair, Inc.

. MODULAR TYPE. 5.12 INCH W X 3.07 INCH D X 9.45 INCH H SIZE. SERVICE ENTRANCE, MAIN DISTRIBUTION PANEL, INDOOR/OUTDOOR SERVICE PANEL USED ON. 50/60 HZ FREQUENCY RATING. 30 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE APPROVAL. [See More]

  • Standards: CE Marking; UL
  • Operating Temp: -40 to 176
  • Surge Current: 200000
  • Wires: 3-Wire
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 150000
Surge Suppressor -- TDX50C120
from Pentair, Inc.

. COMPACT TYPE. 84 MM W X 72 MM D X 155 MM H SIZE. SUB DISTRIBUTION PANEL USED ON. 50/60 HZ FREQUENCY RATING. 24 INCH 10 AWG FLYING LEAD WIRE (LINE), 36 INCH 10 AWG FLYING LEAD WIRE (NEUTRAL/GROUND) CONNECTION TYPE. UL 1449, CE, C-TICK APPROVAL. POWER DISTRIBUTION SYSTEM APPLICATION. 120 VAC... [See More]

  • Standards: CE Marking; UL
  • Operating Temp: -40 to 176
  • Surge Current: 50000
  • Wires: 2-Wire
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Mounting: Device Mount
  • Surge Current: 300000