Wire Mesh Cable Trays
from Pentair, Inc.
WIRE MESH TYPE. STEEL MATERIAL. PRE-GALVANIZED FINISH. 120 INCH. 4 INCH. 2 INCH. UL APPROVAL. QUICK TRAY PRO[TM] BRAND. DQT MODEL [See More]
- Cable Tray Type: Wire Mesh
- Width: 4
- Length: 120
- Max. Side rail Height: 2
from Chatsworth Products, Inc.
WIRE MESH TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 10 FT. 4 INCH. 2 INCH. UL APPROVAL. 2 INCH X 4 INCH RUNG SPACING. ONTRAC[T] BRAND. 34811 MODEL [See More]
- Cable Tray Type: Wire Mesh
- Width: 4
- Length: 120
- Max. Side rail Height: 2
from Legrand
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of... [See More]
- Cable Tray Type: Wire Mesh
- Width: 4 to 24
- Length: 120
- Max. Side rail Height: 4
from TelephoneStuff.com
The OnTrac Wire Mesh Cable Tray System is designed to create point-to-point pathways for network cabling in. data centers, network equipment rooms, and office spaces. OnTrac Wire Mesh Cable Tray System Tool-Less Radius Drop provides a wide radius featuring tool-less attachment that. requires no... [See More]
- Cable Tray Type: Wire Mesh
- Materials: Steel
from Legrand
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of... [See More]
- Cable Tray Type: Wire Mesh
- Width: 6 to 24
- Length: 120
- Max. Side rail Height: 6
from TelephoneStuff.com
OnTrac Wire Mesh Cable Tray System Clamp Washer is specifically designed to securely fasten two layers of wire mesh when connecting trays at 90 ° bends or intersections. Clamp Washer Features: - May be used to attach tray to support. - Available in Zinc Electroplate or Black Powder Coat Paint... [See More]
- Cable Tray Type: Wire Mesh
from Legrand
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of... [See More]
- Cable Tray Type: Wire Mesh
- Width: 2 to 24
- Length: 120
- Max. Side rail Height: 2
from TelephoneStuff.com
OnTrac Wire Mesh Cable Tray System is specifically designed for indoor use in a controlled environment. The Standard Section Length is 10 ’. Cable Tray Features: - Use overhead, along walls, or under access floors to create a pathway for network cables. - Cut and bend to form smooth curved... [See More]
- Cable Tray Type: Wire Mesh
- Materials: Steel
from Legrand
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of... [See More]
- Cable Tray Type: Wire Mesh
- Materials: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature)
- Length: 120
- Coating/Finishing: Galvanized (Zinc Coated) (optional feature)
from TelephoneStuff.com
Use to distribute network cables to equipment cabinets in the data center and users in the office space. Install under raised floors or overhead within the drop ceiling to create a hidden pathway for network cables. Features: - Construction: Welded at intersections. - Quick installation using... [See More]
- Cable Tray Type: Wire Mesh
from Legrand
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of... [See More]
- Cable Tray Type: Wire Mesh
- Width: 2 to 4
- Length: 120
- Max. Side rail Height: 2
from TelephoneStuff.com
Use to distribute network cables to equipment cabinets in the data center and users in the office space. Install under raised floors or overhead within the drop ceiling to create a hidden pathway for network cables. Cable Tray Features: - Construction: Welded at intersections. - Quick installation... [See More]
- Cable Tray Type: Wire Mesh
from Legrand
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of... [See More]
- Cable Tray Type: Wire Mesh
- Width: 2 to 4
- Length: 120
- Max. Side rail Height: 2
from TelephoneStuff.com
FastTrac Cable Tray supports communication cables in the data center or office spaces. Features: - Use in ceiling, under raised floors or on the wall. - Constructed of 5mm and 6mm diameter steel wire, welded on 2" x 4" intersections. - Zinc Electroplated finish, other finishes available. - UL... [See More]
- Cable Tray Type: Wire Mesh
- Materials: Steel
from Legrand
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of... [See More]
- Cable Tray Type: Wire Mesh
- Width: 4
- Length: 120
- Max. Side rail Height: 2
from TelephoneStuff.com
FastTrac Cable Tray supports communication cables in the data center or office spaces. Features: - Use in ceiling, under raised floors or on the wall. - Constructed of 5mm and 6mm diameter steel wire, welded on 2" x 4" intersections. - Zinc Electroplated finish, other finishes available. - UL... [See More]
- Cable Tray Type: Wire Mesh
- Materials: Steel
from Legrand
Cablofil Wiremesh Cable Tray concept based upon performance, safety and economy; three qualities which make Cablofil Wiremesh Cable Tray system preferred by installers. Cablofil adapts to the most complex configurations, and its structure gives maximum strength for minimum weight. The ease of... [See More]
- Cable Tray Type: Wire Mesh
- Materials: Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature)
from TelephoneStuff.com
1" deep x 10'-0" long wire grid tray. Features: - Patented "Safe-T-Edge" design eliminates sharp edges - is easy on installers and cables. - Welded wire design handles most load requirements. - Cable tray straight sections come in easy to handle standard 10' lengths. - Wire mesh is smooth and round... [See More]
- Cable Tray Type: Wire Mesh
from TelephoneStuff.com
2" Deep x 10'- 0" long wire grid tray. Tray Features: - Patented "Safe-T-Edge" design eliminates sharp edges - is easy on installers and cables. - Welded wire design handles most load requirements. - 2" high flange side of the tray prevents cables from falling off. - Cable tray straight sections... [See More]
- Cable Tray Type: Wire Mesh
from TelephoneStuff.com
4" deep x 10'-0" long wire grid tray. Features: - Patented "Safe-T-Edge" design eliminates sharp edges - is easy on installers and cables. - Welded wire design handles most load requirements. - 4" high flange side of the tray prevents cables from falling off. - Cable tray straight sections come in... [See More]
- Cable Tray Type: Wire Mesh