Square Long Pass Filters and Short Pass Filters
from Newport Corporation
Our Colored-Glass Alternative filters are constructed using optical thin-film coating technology. Using Newport's patented Stabilife ® coating technology, many layers of refractory metal oxide film are deposited under vacuum in a precise sequence, defining the spectral signature of the filters. [See More]
- Filter Shape: Circular; Square; Rectangular
- Filter Diameter, Side Length, or Rectangular Length: 12.7 to 165
- Filter Type: Long Pass Filters; Short Pass Filters
- Rectangular Width: 50.8 to 165
from Rainbow Research Optics, Inc.
Rainbow Research Optics, Inc. (RROI) specializes in custom optics. We focus on wavelength ranges from 193 nm to 14 um. Our manufacturing capabilities include a wide range of optical components including lenses, mirrors, windows, prisms, beamsplitters, filters, coatings, and more. While we offer a... [See More]
- Filter Shape: Circular; Square
- Surface Quality: 20-10 Scratch / Dig
- Filter Type: Long Pass Filters; Short Pass Filters
from CeNing Optics Co., Ltd.
Band pass filter plates are divided into short-pass and long-pass filters according to whether they transmit below or above the transition wavelength. The transition wavelength or cut-on/off wavelength is the wavelength at which the transmission is 50% of its peak value. [See More]
- Filter Shape: Circular; Square
- Filter Diameter, Side Length, or Rectangular Length: 5 to 76.2
- Filter Type: Long Pass Filters; Short Pass Filters
- Rectangular Width: 5 to 76.2