Hand Held Riveters and Riveting Machines
from Campbell Hausfeld
The Campbell Hausfeld air rivet gun (CL153900AV) is ideal for automotive and construction assembly work. The hardened steel jaws set rivets in steel up to 3/16-inch thick. This air rivet gun produces 2,000 pounds of pull to handle tough jobs. Effortless trigger action eases the repetitive action of... [See More]
- Form Factor: Hand Held
- # Heads: 1
- Riveting Type: Impact
- Actuation: Pneumatic
from TFC Ltd.
306S practical riveter for blind rivet nuts with quick interchange system. The conversion kits can be changed without any tools. Capacity: Blind rivet nuts M3 - M6 steel. Body: Steel. Lever: Steel. Weight: 0.53kg. Length: 190mm. Total weight: 2.5kg. Equipment: Conversion kit for blind rivet nuts M3,... [See More]
- Form Factor: Hand Held
- Rivet Type: Blind Rivet
- Actuation: Manual
- Rivet Diameter: 0.1181 to 0.2362
from TFC Ltd.
511QI tool for blind rivet nuts and blind rivet bolts with stroke indicator. Equipped with quick interchange system, the conversion kits can be changed without any tools. Capacity: Blind rivet nuts M5 - M10 steel. Blind rivet bolts M5 - M8 steel. Body: ABS (plastic) with steel parts. Lever: Steel. [See More]
- Form Factor: Hand Held
- Rivet Type: Blind Rivet
- Actuation: Manual
- Rivet Diameter: 0.1969 to 0.3937
from TFC Ltd.
612S high capacity tool for blind rivet nuts and blind rivet bolts up to M12, with stroke indicator. Equipped with quick interchange system, the conversion kits can be changed without any tools. Capacity: Blind rivet nuts M6 - M12 Stainless steel. Blind rivet nuts M5 - M8 Stainless steel. Body:... [See More]
- Form Factor: Hand Held
- Rivet Type: Blind Rivet
- Actuation: Manual
- Rivet Diameter: 0.2362 to 0.4724