Blind Rivet Riveters and Riveting Machines

3 Results
Blind Rivet Nut and Bolt Insertion Tools 306S
from TFC Ltd.

306S practical riveter for blind rivet nuts with quick interchange system. The conversion kits can be changed without any tools. Capacity: Blind rivet nuts M3 - M6 steel. Body: Steel. Lever: Steel. Weight: 0.53kg. Length: 190mm. Total weight: 2.5kg. Equipment: Conversion kit for blind rivet nuts M3,... [See More]

  • Rivet Type: Blind Rivet
  • Actuation: Manual
  • Form Factor: Hand Held
  • Rivet Diameter: 0.1181 to 0.2362
Captive Insert Setting System -- SBM (Spin-Pull Process)
from Weber Screwdriving Systems, Inc.

Efficient system for blind riveting. For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12. The controller and the feed system are integrated and form a single unit. Unlike older technologies,... [See More]

  • Rivet Type: Blind Rivet
  • Riveting Type: Nonimpact (Orbital / Spin)
  • Form Factor: Riveting System / Cell
  • # Heads: 1
Blind Rivet Nut and Bolt Insertion Tools 511QI
from TFC Ltd.

511QI tool for blind rivet nuts and blind rivet bolts with stroke indicator. Equipped with quick interchange system, the conversion kits can be changed without any tools. Capacity: Blind rivet nuts M5 - M10 steel. Blind rivet bolts M5 - M8 steel. Body: ABS (plastic) with steel parts. Lever: Steel. [See More]

  • Rivet Type: Blind Rivet
  • Actuation: Manual
  • Form Factor: Hand Held
  • Rivet Diameter: 0.1969 to 0.3937