None (Large Surface) Abrasive Jet and Waterjet Cutting Machines

4 Results
Abrasive Waterjet Cutting Head -- IDE™ II
from KMT Waterjet Systems

KMT Waterjet Systems, the Global Leader in innovative waterjet technology introduces the most advanced and simplistic cutting nozzle in the water jet industry. The KMT IDE II Abrasive cutting head for cutting steel, stainless steel, titanium, aluminum, stone, tile, marble, brass, glass and much... [See More]

  • Part Loading: None (Large Surface)
  • Operation: Cutting / Sectioning
  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
5 Axis Water Jet -- Idea (Large Format)
from Jet Edge

The Idea features the innovative IKC 5 Axis water jet cutting head, which is capable of making inclined cuts and controlling kerf to ensure optimal part quality. The IKC's capabilities include 600º rotation, a maximum angle of +/- 60º, and dynamic precision from +/-0.2 to +/-0.5 mm/m depending on... [See More]

  • Part Loading: None (Large Surface)
  • Operation: Cutting / Sectioning
  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
Jet-Master 510 Waterjet Cutting Machine
from Advance Cutting Systems, Inc.

Advance Cutting Systems ’ Jet-Master 510 meets the needs of the Job Shop market with the versatility offered by an abrasive waterjet at an incredible price! The JM-510 is designed and built in the USA and utilizes a color graphic control and an intensifier pump by H20 or Accustream. Cut... [See More]

  • Part Loading: None (Large Surface); Gantry / XY Table
  • Operation: Cutting / Sectioning
  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
5 Axis Water Jet -- Idro Line
from Jet Edge

The Idro line is available in three sizes, 5.5'x6.5' nominal (1700 mm x 2000 mm), 5.5'x13' nominal (1700 mm x 4000 mm) and 6.5'x13' nominal (2000 mm x 4000 mm). Its high-precision ground rack and pinion X and Y axes and ball-screw-driven 5.9" (150 mm) Z axis make it one of the most accurate waterjet... [See More]

  • Part Loading: None (Large Surface)
  • Operation: Cutting / Sectioning
  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water