Abrasive Water Jet Cutter Abrasive Jet and Waterjet Cutting Machines

26 Results
Abrasive Waterjet Cutting Head -- IDE™ II
from KMT Waterjet Systems

KMT Waterjet Systems, the Global Leader in innovative waterjet technology introduces the most advanced and simplistic cutting nozzle in the water jet industry. The KMT IDE II Abrasive cutting head for cutting steel, stainless steel, titanium, aluminum, stone, tile, marble, brass, glass and much... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Portable Machine
Sintesy WJ
from CMS North America, Inc.

Very high pressure waterjet cutting is really the most innovative technology offered by the market in recent years. It has improved dramatically the cutting process of top-range plastic materials and composites, which traditional cutting technologies are unable to process.Besides it offers a very... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
5 Axis Water Jet -- Idea (Large Format)
from Jet Edge

The Idea features the innovative IKC 5 Axis water jet cutting head, which is capable of making inclined cuts and controlling kerf to ensure optimal part quality. The IKC's capabilities include 600º rotation, a maximum angle of +/- 60º, and dynamic precision from +/-0.2 to +/-0.5 mm/m depending on... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
CNC WaterJet Cutting System -- MultiCam 1000 Series
from MultiCam, Inc.

The low-cost MultiCam 1000 Series pure water jet is equipped with standard features normally only found on more expensive CNC waterjet cutting machines. The 1000 Series WaterJet features dual drives, an engineered aluminum extrusion frame, 25mm bearings throughout, and a state-of-the-art KMT Water... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Power: 50.00
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Part Loading: Gantry / XY Table
Abrasive Cutting Heads -- Dialine
from Hypertherm, Inc.

INCREASED PRODUCTIVITY. Rapid response ON/OFF valve provides speed and performance for increased production. Long life components allow for easy maintenance and longer time between maintenance intervals to ensure maximum uptime. LIGHTWEIGHT AND COMPACT. Lightweight coupled with compact design... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
A-Series -- A-6015
from AccuStream, Inc.

Intensifier Pumps. The AccuStream A-Series was developed from an economical standpoint. Designed with all the essential functions of our larger pumps, the A-Series brings a more streamlined approach to waterjet cutting applications without compromising on performance. The A-Series is an ideal... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
5 Axis Water Jet -- Idro Line
from Jet Edge

The Idro line is available in three sizes, 5.5'x6.5' nominal (1700 mm x 2000 mm), 5.5'x13' nominal (1700 mm x 4000 mm) and 6.5'x13' nominal (2000 mm x 4000 mm). Its high-precision ground rack and pinion X and Y axes and ball-screw-driven 5.9" (150 mm) Z axis make it one of the most accurate waterjet... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
CNC WaterJet Cutting System -- MultiCam 3000 Series
from MultiCam, Inc.

The MultiCam 3000 Series Waterjet cutting system is an affordable, easy-to-use, production cutting solution designed for manufacturers that want the ability to cut a wide variety of materials. High-pressure waterjet machining also offers unique advantages over other cutting technologies allowing the... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Power: 50.00
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Part Loading: Gantry / XY Table
Abrasive Waterjet Cutting Head -- A2
from Hypertherm, Inc.

A2 ADVANTAGES. INCREASED PRODUCTIVITY: Easy to use head allows for quick replacement of nozzles and orifices. REDUCED OPERATING COST: Consumable that cost less than any other on the market. MAXIMIZED CUTTING SPEEDS: Perfectly aligned orifice and nozzle optimize cutting performance. A2 FEATURES. [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
Abrasive Waterjet Pot
from AccuStream, Inc.

The Right Waterjet Cutting Products to Meet Your Needs. The AccuStream abrasive pots are a cost effective solution for adding waterjet cutting capacity and replacing existing waterjet cutting machines. The right abrasive delivery system can increase efficiency. A abrasive second pot can be added to... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Dry / Air
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
5 Axis Water Jet -- Milestone
from Jet Edge

The Milestone's high-precision ground rack and pinion X and Y axes and ball-screw-driven 5.9" (150 mm) Z axis make it one of the most accurate waterjet systems available. It maintains a cutting tolerance of +/- 0.004" (0,1 mm/m), and repeatability accuracy tolerance of +/- 0.001" (0,025 mm) and... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
CNC WaterJet Cutting System -- MultiCam 6000 Series
from MultiCam, Inc.

The MultiCam 6000 Series CNC water jet cutting system is an affordable, highly accurate production cutting solution. The MultiCam 6000 Series machine raises the bar when it comes to manufacturing excellence. This system is manufactured using precision ground helical rack and pinion gears, 35mm... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Power: 50.00
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Part Loading: Gantry / XY Table
Abrasive Waterjet Regulator
from Hypertherm, Inc.

A very important factor for cutting edge quality is the accuracy and stability of the abrasive flow rate. The AccuStream Regulator II is designed to ensure peak cutting performance. The regulators II ’s compact abrasive metering system delivers the precise amount of abrasive needed to the... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
Advanced Cutting Systems -- Jet-Master 510
from AccuStream, Inc.

Advance Cutting Systems ’ Jet-Series meets the needs of the Job Shop market with the versatility offered by an abrasive waterjet at an incredible price! The Jet-Series are designed and built in the USA and utilizes a color graphic control and an intensifier pumps from AccuStream [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
Abrasive Waterjet Cutting System
from Jet Edge

The Abrasive Machining Center (AMC) water jet table produces complex parts out of virtually any material. It is ideal for cutting high-volume, short run, or prototype parts. The AMC is designed for operation in the abrasive water jet (abrasivejet) environment and provides ease of operation, minimal... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
DynaMAX 3-series waterjet pumps
from Hypertherm, Inc.

Available in three power levels, DynaMAX ™ (Echion ™) 15, 30, and 50 waterjet pumps deliver consistent cut quality at optimum cutting speeds and a design that simplifies service so maintenance is faster, easier, and less expensive. At the same time, DynaMAX pumps include features like... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Pressure: 60000
  • Abrasive Feed & Carrier Fluid : Wet / Water
AS-Series -- AS-60100
from AccuStream, Inc.

Intensifier Pumps. The fully featured AS-Series intensifier pumps are the most popular in the AccuStream family of pumps. Recognized for cost-efficiency and unmatched reliability, the AS-Series have proven themselves many time over in a variety of industries and industrial fabrication applications. [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
High Rail Gantry Waterjet Cutting System
from Jet Edge

Jet Edge's High Rail Gantry Waterjet System produces complex parts out of virtually any material. Its overhead design allows full access to the work envelope and raises the critical components out of the water jet process environment. The High Rail Gantry waterjet's stress-relieved steel fabricated... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
DynaMAX 5-series predictive waterjet pumps
from Hypertherm, Inc.

Waterjet technology produces excellent fine-feature cut quality with low edge angularity, no heat-affected zone, a narrow kerf, and virtually dross-free cutting. It also offers the ability to process a variety of materials and a thickness range capability unmatched by other cutting technologies. The... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
Micro Waterjet
from AccuStream, Inc.

Micro Waterjet, LLC was formed to bring micro abrasive waterjet technologies to North America. Micro Waterjet serves a broad range of markets to include aerospace, automotive, electrical, job and machine shops, art and architecture, medical, motorsports, watch components, and many other advanced... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
Low Rail Gantry Waterjet Cutting System
from Jet Edge

The Jet Edge Low Rail Gantry waterjet cutting machine features a gantry bridge traveling on a floor-mounted rack and pinion drive system. The gantry, comprised of two machined end-trucks which support the main cross-axis beam and deck, provides the platform for the precision waterjet shape cutting... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
DynaMAX 5100/5150 dual intensifier waterjet pumps
from Hypertherm, Inc.

Waterjet technology produces excellent fine-feature cut quality with low edge angularity, no heat-affected zone, a narrow kerf, and virtually dross-free cutting. It also offers the ability to process a variety of materials and a thickness range capability unmatched by other cutting technologies. [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Pressure: 60000
  • Abrasive Feed & Carrier Fluid : Wet / Water
Retro Systems -- Aqua Hornet™ 1000
from AccuStream, Inc.

The AQUA HORNET ™ delivers precision Pure Water or Abrasive Waterjet cutting of all types of materials up to 12 ” (300mm) thick. Systems include the machine frame, intensifier, cutting head, master carriage tool plate, a cutting table with material support slats and a remote CNC control... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
Mid Rail Gantry Waterjet Cutting System
from Jet Edge

The Jet Edge Mid Rail Gantry waterjet system produces complex parts out of virtually any material. Designed to easily accommodate overhead loading, the Mid Rail Gantry waterjet table is available in multiple sizes. It comes standard with one abrasivejet cutting head. A second abrasive waterjet... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid
Waterjet Orifice -- Ultra™
from Hypertherm, Inc.

Introducing the Ultra ™ waterjet orifice line from AccuStream. Spend less time changing orifices and more time cutting!. Want to reduce waterjet downtime and maximize your cutting speed and efficiency? Ultra orifices from AccuStream deliver 50% longer life than traditional ruby orifices and... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
WardJet -- Z-Series
from AccuStream, Inc.

WARDJet Inc., Tallmadge, Ohio is a leading manufacturer of waterjet and abrasive waterjet cutting machines in the USA. Our focus is on setting business owners ’ imaginations free when it comes to the automation of almost anything. Our goal has been to design and build a CNC waterjet gantry... [See More]

  • Blast / Jet Machine Type: Abrasive Water JetCutting
  • Abrasive Feed & Carrier Fluid : Wet / Water
  • Operation: Cutting / Sectioning
  • Machine Mounting: Floor / Skid