Automatic / CNC Controlled Abrasive Jet and Waterjet Cutting Machines
from Jet Edge
The Idea features the innovative IKC 5 Axis water jet cutting head, which is capable of making inclined cuts and controlling kerf to ensure optimal part quality. The IKC's capabilities include 600º rotation, a maximum angle of +/- 60º, and dynamic precision from +/-0.2 to +/-0.5 mm/m depending on... [See More]
- Features: Automatic / CNC
- Operation: Cutting / Sectioning
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Abrasive Feed & Carrier Fluid : Wet / Water
from AccuStream, Inc.
CNC Machines International is dedicated to developing innovative technologies and manufacturing methods that bring our customers high performance without high cost. Their commitment to component quality, design innovation and modern manufacturing methods gives the customer a truly exceptional... [See More]
- Features: Automatic / CNC
- Operation: Cutting / Sectioning
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Abrasive Feed & Carrier Fluid : Wet / Water
from Advance Cutting Systems, Inc.
Advance Cutting Systems ’ Jet-Master 510 meets the needs of the Job Shop market with the versatility offered by an abrasive waterjet at an incredible price! The JM-510 is designed and built in the USA and utilizes a color graphic control and an intensifier pump by H20 or Accustream. Cut... [See More]
- Features: Automatic / CNC
- Operation: Cutting / Sectioning
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Abrasive Feed & Carrier Fluid : Wet / Water
from CMS North America, Inc.
Very high pressure waterjet cutting is really the most innovative technology offered by the market in recent years. It has improved dramatically the cutting process of top-range plastic materials and composites, which traditional cutting technologies are unable to process.Besides it offers a very... [See More]
- Features: Automatic / CNC
- Operation: Cutting / Sectioning
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Abrasive Feed & Carrier Fluid : Wet / Water
from MultiCam, Inc.
The low-cost MultiCam 1000 Series pure water jet is equipped with standard features normally only found on more expensive CNC waterjet cutting machines. The 1000 Series WaterJet features dual drives, an engineered aluminum extrusion frame, 25mm bearings throughout, and a state-of-the-art KMT Water... [See More]
- Features: Automatic / CNC
- Abrasive Feed & Carrier Fluid : Wet / Water
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Power: 50.00
from Jet Edge
The Idro line is available in three sizes, 5.5'x6.5' nominal (1700 mm x 2000 mm), 5.5'x13' nominal (1700 mm x 4000 mm) and 6.5'x13' nominal (2000 mm x 4000 mm). Its high-precision ground rack and pinion X and Y axes and ball-screw-driven 5.9" (150 mm) Z axis make it one of the most accurate waterjet... [See More]
- Features: Automatic / CNC
- Operation: Cutting / Sectioning
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Abrasive Feed & Carrier Fluid : Wet / Water
from AccuStream, Inc.
CNC Machines International is dedicated to developing innovative technologies and manufacturing methods that bring our customers high performance without high cost. Their commitment to component quality, design innovation and modern manufacturing methods gives the customer a truly exceptional... [See More]
- Features: Automatic / CNC
- Operation: Cutting / Sectioning
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Abrasive Feed & Carrier Fluid : Wet / Water
from MultiCam, Inc.
The MultiCam 3000 Series Waterjet cutting system is an affordable, easy-to-use, production cutting solution designed for manufacturers that want the ability to cut a wide variety of materials. High-pressure waterjet machining also offers unique advantages over other cutting technologies allowing the... [See More]
- Features: Automatic / CNC
- Abrasive Feed & Carrier Fluid : Wet / Water
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Power: 50.00
from Jet Edge
The Milestone's high-precision ground rack and pinion X and Y axes and ball-screw-driven 5.9" (150 mm) Z axis make it one of the most accurate waterjet systems available. It maintains a cutting tolerance of +/- 0.004" (0,1 mm/m), and repeatability accuracy tolerance of +/- 0.001" (0,025 mm) and... [See More]
- Features: Automatic / CNC
- Operation: Cutting / Sectioning
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Abrasive Feed & Carrier Fluid : Wet / Water
from AccuStream, Inc.
The AQUA HORNET ™ delivers precision Pure Water or Abrasive Waterjet cutting of all types of materials up to 12 ” (300mm) thick. Systems include the machine frame, intensifier, cutting head, master carriage tool plate, a cutting table with material support slats and a remote CNC control... [See More]
- Features: Automatic / CNC
- Operation: Cutting / Sectioning
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Abrasive Feed & Carrier Fluid : Wet / Water
from MultiCam, Inc.
The MultiCam 6000 Series CNC water jet cutting system is an affordable, highly accurate production cutting solution. The MultiCam 6000 Series machine raises the bar when it comes to manufacturing excellence. This system is manufactured using precision ground helical rack and pinion gears, 35mm... [See More]
- Features: Automatic / CNC
- Abrasive Feed & Carrier Fluid : Wet / Water
- Blast / Jet Machine Type: Abrasive Water JetCutting
- Power: 50.00