Remote Control Satellite Communications Equipment
1 Result
Wideband RF Power Amplifier -- KAW2020
from AR Modular RF
from AR Modular RF
The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller Module. [See More]
- Features: Remote Control
- Mounting: Rack Mount
- Category: Amplifier
- Connectors / Interfaces: BNC; Type N