Self-Dumping Hoppers
from Sweed Machinery, Inc.
Innovative Storage Container that Provides Maximum Safety for the Operator. The SWEED EZ-Dump Self-Dumping Hopper is the fastest, safest, easiest, and most economical way to load, transport, and dump scrap and bulk material. SWEED ’s hopper is designed for forklift handling and offers a unique... [See More]
- Type: Self-Dumping
- Length: 33.5
- Volume: 0.5000
- Width/Diameter: 26.5
from Southland Equipment Service
Superior engineering offers years of rugged surface. This bumper release hopper dumps as soon as the bumper is pushed. This style also returns to the locked position automatically after it dumps. A safety lock is standard on both styles to prevent accidental dumping. A safety restraint is provided... [See More]
- Type: Self-Dumping
- Volume: 1
- Capacity: 6000
- Length: 61
from C & C Lift Truck, Inc.
Lighter, Quieter and Easier to Handle Than Steel Hoppers!. Molded Polyethylene Bodies are Supported by an All-Welded Steel Framework. Hopper units dump 45 ° below horizontal using the pull handle. Available in the following colors: Gray, Blue, White, Red, Green, Yellow, Black or Orange. Tilt... [See More]
- Type: Self-Dumping
- Width/Diameter: 31.5
- Length: 71
from Roura Material Handling, Inc.
FEATURES: 72" LONG HEAVY DUTY BASE, SLIDE BOLT LATCH, BASE TO BODY CHAINS, BODY REINFORCED WITH 3 ROWS OF ANGLES, PAINTED SAFETY GREEN, UP TO 10,000# CAPACITY. 8 THROUGH 10 YARD HOPPERS HAVE EXTENDED HANDLES. CONSTRUCTION: Body is 3/16" plate with 1/4" plate bottoms standard on 9 and 10 cu. yd. [See More]
- Type: Self-Dumping
- Volume: 6
- Capacity: 10000
- Length: 91
from Nilfisk Industrial Vacuums
Available in 105- or 210-gallon collection capacities, our Hoppers feature a tilt capability for easy disposal of collected material. The Hoppers are highly maneuverable and can also be transported by forklift. [See More]
- Type: Self-Dumping
- Features: Portable
- Volume: 0.5198 to 1.04
from Roura Material Handling, Inc.
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. [See More]
- Type: Self-Dumping
- Length: 64.5
- Capacity: 6000
- Width/Diameter: 57.5
from Roura Material Handling, Inc.
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY. [See More]
- Type: Self-Dumping
- Volume: 0.2500
- Capacity: 2000
- Length: 39
from Roura Material Handling, Inc.
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber. Pipes. Tubing. Aluminum and plastic extrusions. Construction or storm debris [See More]
- Type: Self-Dumping
- Length: 50.5
- Capacity: 4000
- Width/Diameter: 72
from Roura Material Handling, Inc.
With lightweight plastic lids, in 1 and 2 yard capacities, to facilitate sorting and transportation of recyclable and waste materials. [See More]
- Type: Self-Dumping
- Volume: 1
- Capacity: 2000
- Length: 60
from Roura Material Handling, Inc.
DESIGNED TO SAFELY HANDLE LOADS UP TO 8,000# (4T). WITH STANDARD FORK ENTRY BASE, 3/16" PLATE BODIES, AND ANGLE REINFORCED TOP. [See More]
- Type: Self-Dumping
- Volume: 0.2500
- Capacity: 4000
- Length: 39
from Roura Material Handling, Inc.
These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4"... [See More]
- Type: Self-Dumping
- Volume: 0.3300
- Capacity: 8000
- Length: 48.5