Metering Hoppers
from ATS Automation
Hoppers store parts for the reliable, automated recharging of feeders. A hopper system maintains a consistent volume of components that extend the autonomy of sorting systems, ensuring they operate reliably and smoothly. sortimat offers different versions, vibratory types (SMBR) for small parts with... [See More]
- Type: Metering
- Volume: 0.0392 to 0.2616
- Capacity: 88.2 to 176
- Length: 26.38 to 38.98
from AccuRate/Schenck AccuRate
In an effort to provide customers an alternative option to stainless steel hoppers, Schenck AccuRate offers an FDA accepted LDPE (Low Density Polyethylene) hopper and cover for the Mid Range MECHATRON ® feeder model. The hopper is available in a 7.5 cu. ft. (210 L) size with manual or refill... [See More]
- Type: Metering
- Material: Plastic; Other; (LDPE) Low Density Polyethylene
- Width/Diameter: 34
from National Oilwell Varco
Mud Hoppers. The low-pressure mud hopper was produced in the 1940's. National Oilwell Varco's Jet-Venturi Mud Hopper was introduced in the early 1950's and continues to be the hopper of choice today. Properly engineered hoppers ensure the highest discharge pressures, solid addition rates and shear... [See More]
- Type: Metering
- Width/Diameter: 4 to 6
from Vecoplan, LLC
The QS vibratory dosing feeder is the ideal intermediate bunker for bark, chips, logs, boards, sawmill waste, old wood, RDF fluff, etc. and is used for the dosing of materials. The maximum length available is 6 m, the maximum drive capacity is 16 KW and the maximum delivery rate is 10 m/min. [See More]
- Type: Metering
- Length: 236
from Metalfab, Inc.
The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to maintain a... [See More]
- Type: Metering
- Width/Diameter: 33.5
- Length: 27.25
- Material: Steel (optional feature); Stainless Steel (optional feature)