Dry Flow Hoppers
Description
Dry Flow Hoppers are specialized containers designed to store and facilitate the controlled discharge of dry solid materials. They are engineered to handle materials that may not flow freely, ensuring a consistent and reliable output. These hoppers are typically constructed from materials such as plastic, metal, or composites, and may include features to enhance their functionality, such as moisture resistance or temperature control.
Working Principle
Dry Flow Hoppers operate by utilizing gravity and mechanical aids to promote the flow of dry materials. The design often includes steep walls and specific geometries, such as trapezoidal shapes, to prevent issues like bridging, where materials form an arch and obstruct flow. Some hoppers incorporate mechanisms like pneumatic vibrators or massaging devices to further encourage material movement. These features make Dry Flow Hoppers particularly useful in maintaining a steady flow of materials, which is crucial for processes that require precise material handling.
Applications
Dry Flow Hoppers are used in a variety of industries, including chemical, pharmaceutical, and food processing. For example, in the investment casting industry, they are employed to handle sand and flour, ensuring dust-free and efficient material transfer. In paint manufacturing, they help in reducing dispersion time by facilitating the smooth flow of non-free-flowing materials.
Advantages over other Hoppers
One significant advantage of Dry Flow Hoppers is their ability to handle materials that are prone to bridging or rat-holing. The use of specific design features, such as skewed sidewalls and flow-promoting devices, allows these hoppers to manage difficult materials more effectively than traditional hoppers. This capability reduces downtime and increases the efficiency of material handling processes.
Limitations
Despite their advantages, Dry Flow Hoppers can face challenges such as clogging, especially when dealing with materials of varying sizes and shapes. Ratholing, where material clings to the sides of the hopper, can also occur, leading to erratic flow and potential production delays. These issues necessitate careful design and maintenance to ensure optimal performance.
Considerations
When selecting and using Dry Flow Hoppers, several factors should be considered. Initial costs can vary based on the materials and features required for specific applications. Operating expenses may include energy costs for any mechanical aids used to promote flow. Durability is influenced by the construction materials, with metal hoppers generally offering greater longevity than plastic ones. Accuracy in material discharge is critical, particularly in industries requiring precise measurements. Maintenance costs can be impacted by the need to address issues like clogging or wear on mechanical components, so regular inspections and upkeep are essential to minimize downtime and extend the hopper's lifespan.
from Metalfab, Inc.
Metalfab Static Bins are available in 3, 5, 8, 10 and 15 cubic foot capacities. They are manufactured of 304 or 316 Stainless Steel. [See More]
- Type: Dry Flow
- Length: 30
- Volume: 0.1111 to 0.5555
- Material: Stainless Steel
from Vibra Screw, Inc.
The Vibra Screw Live Bottom Bin is a self-contained, preassembled, ready-to-operate unit combining a static cylindrical bin and a vibrated Bin Activator in capacities to 750 cu ft. The Live Bottom Bin is designed to provide positive discharge of a wide variety of materials from storage into process,... [See More]
- Type: Dry Flow; Surge
- Width/Diameter: 20 to 96
- Volume: 1.22 to 27.77
- Material: Steel
from Weber Screwdriving Systems, Inc.
The hopper (belt bulk storage) can be mounted above both the vibratory bowl feeder and the step feeder. This addition will significantly extend refill intervals for the parts that will pass through the feeder. The discharge volume per time interval is infinitely variable – an optional fill... [See More]
- Type: Dry Flow
- Volume: 0.0050 to 0.0235
- Capacity: 22 to 100
- Length: 22 to 30
from DME Company
RH Series Hoppers. Fully insulated, modular, stainless steel construction. DRI-AIR ’s Modular Hoppers assure uniform material flow with: - NO channeling. - NO feedout problems. - NO mixing problems. - NO thru-put problems [See More]
- Type: Dry Flow
- Length: 12 to 97
- Capacity: 5 to 600
- Width/Diameter: 8 to 39
from U.S. Plastic Corporation
Just store and pour any dry bulk material such as pet food, bird seed, charcoal, grass seed, kitty litter, rock salt, dry sweep, etc. The Big Bin is perfect for commercial use. Tough, durable, and easy to use. Store up to 40 lbs of dry material. Made of heavy duty, high density polyethylene [See More]
- Type: Dry Flow
- Material: Plastic
- Capacity: 40
from AccuRate/Schenck AccuRate
A stainless steel hopper measuring 1-1/8" (283 mm) square and 14-1/4" (362 mm) high. This hopper forms a lip which overlaps the outside of the vinyl hopper. There is a gasket inside this lip to keep powders from leaking out. The hopper comes with a gasketed cover. [See More]
- Type: Dry Flow
- Width/Diameter: 11.14
- Length: 11.14
- Material: Stainless Steel
from DME Company
Portable Hopper Banks. One dryer connects to multiple hoppers for a centralized drying system. Dry different materials, each at different temperatures, simultaneously! DRI-AIR Hopper Banks are built on a compact, castered floor frame connected to one DRI-AIR dryer (not shown). Each hopper has its... [See More]
- Type: Dry Flow
- Length: 12 to 97
- Capacity: 5 to 600
- Width/Diameter: 8 to 39
from DME Company
The High Capacity Live Bottom Bin is designed to deliver sluggish powders flakes and other hard-tomove materials in high volume to your process equipment. It can be used as a dump station or as a surge hopper. The High Capacity Live Bottom is available with a 6 ” screw capable of delivering up... [See More]
- Type: Dry Flow
- Length: 86
- Volume: 1.85 to 2.3
- Width/Diameter: 48