Volumetric Titration Instruments
from Metrohm USA, Inc.
Coulometer including generator electrode with diaphragm, 801 Magnetic Stirrer, and complete volumetric titration cell. Coulometry is the ideal method for water content determination in liquids, solids, and gases when it comes to water content determination in the trace range (10 µg to 10 mg... [See More]
- Titrant Adding Method: Volumetric
from Metrohm USA, Inc.
The 890 Titrando is a high-end titrator for volumetric Karl Fischer titrations. The instrument is equipped with a built-in buret drive, four MSB connectors, a galvanically separated measuring interface and a USB connector. The Touch Control operating unit with touch-sensitive screen for controlling... [See More]
- Titrant Adding Method: Volumetric
from Metrohm USA, Inc.
High-end titrator for potentiometric and volumetric Karl Fischer titration with one measuring interface and internal buret drive. built-in buret drive. dynamic (DET), monotonic (MET) and endpoint titration (SET), enzymatic and pH-STAT titrations (STAT), Karl Fischer titration (KFT). Measurement with... [See More]
- Titrant Adding Method: Volumetric
- Titration Indication Method: Potentiometry
from Metrohm USA, Inc.
High-end titrator for potentiometric and volumetric Karl Fischer titration with one measuring interface and Dosino dosing units. up to four dosing device systems of the 800 Dosino type. dynamic (DET), monotonic (MET) and endpoint titration (SET), enzymatic and pH-STAT titrations (STAT), Karl Fischer... [See More]
- Titrant Adding Method: Volumetric
- Titration Indication Method: Potentiometry
from Metrohm USA, Inc.
Fully automated system for volumetric Karl Fischer water content determination in up to 53 samples. This system is controlled with OMNIS software and consists of an 815 Robotic USB Sample Processor XL, a 901 Titrando, a Polytron PT 1300 D and extensive accessories. The samples are weighed out into... [See More]
- Titrant Adding Method: Volumetric
from Metrohm USA, Inc.
Fully automated system for volumetric Karl Fischer water content determination in up to 24 samples. The system is controlled with OMNIS software and consists of an 814 USB Sample Processor, a 901 Titrando and extensive accessories. The samples are weighed out into the beakers, sealed to protect... [See More]
- Titrant Adding Method: Volumetric
from CANNON Instrument Company
The AT-710B Automated Potentiometric Titrator features a burette unit designed with a top-mounted switching value to reduce dead space. The optional “smart ” cable permits storage of electrode information in the electrode itself (rather than the titration unit) to eliminate the need for... [See More]
- Titrant Adding Method: Volumetric
- Titration Indication Method: Potentiometry
- Titration Method: Autotitration
from CSC Scientific Company, Inc.
Why choose a Karl Fischer volumetric titrator? Volumetric is ideal when working with samples containing higher levels of moisture (generally over 1% or 2%) but also when samples may contain ketones and or aldehydes. In a volumetric system the reagents will be either a composite or a titrant. The... [See More]
- Titrant Adding Method: Volumetric
- Local Interface: Digital Front Panel
- Titration Method: Manual
- Computer Interface Options: Computer Interface
from Hach
The EZ Series Online Analyzers offer multiple options to monitor Alkalinity in water. Typical applications are wastewater, drinking water, steam & power generation, surface water. The EZ4000 Series Alkalinity Analyzers are single-parameter titrators:- EZ4003 Free Alkalinity- EZ4004 Total Alkalinity... [See More]
- Titrant Adding Method: Volumetric
- Concentration: 10 to 5000
- Titration Method: Autotitration
- Local Interface: Digital Front Panel
from CANNON Instrument Company
The AT-710M Automated Potentiometric Titrator features wireless connectivity and allows simultaneous measurement on up to 4 titration units. The burette unit is designed with a top-mounted switching value to reduce dead space. The titrator stores reagent information to ensure appropriate reagent... [See More]
- Titrant Adding Method: Volumetric
- Titration Indication Method: Potentiometry
- Titration Method: Autotitration
from Hach
The EZ7300 Series Analyzers offer online monitoring of microbial load in water via ATP (adenosine triphosphate). Typical applications are process water, drinking water, steam & power generation. Differentiation between living biomass and non-living is possible within a standard measuring range of... [See More]
- Titrant Adding Method: Volumetric
- Local Interface: Digital Front Panel
- Titration Method: Autotitration
- Display Type: Digital Readouts
from CANNON Instrument Company
The AT-710S Automated Potentiometric Titrator features a burette unit designed with a top-mounted switching value to reduce dead space. The titrator stores reagent information to ensure appropriate reagent use, while an optional “smart ” cable permits storage of electrode information in... [See More]
- Titrant Adding Method: Volumetric
- Titration Indication Method: Potentiometry
- Titration Method: Autotitration
from Hach
The AT1000 and KF1000 instruments are one touch, automatic laboratory analyzers covering both Potentiometric Titration (AT1000 Series) and Karl Fischer Volumetric Titration (KF1000 Series). These instruments utilize pre-set application packs to deliver accurate and reliable results straight from the... [See More]
- Titrant Adding Method: Volumetric
- Titration Indication Method: Voltametry (optional feature); Potentiometry; Amperometry
- Titration Method: Autotitration
- Resolution Description: Conductivity: ±0.5% of reading; mV/pH: ±0.1 mV / ±0.001 pH; Temperature: ±0.3 °C