45° Polarization Rotators
from Foctek Photonics, Inc.
Polarization rotators offer 45deg or 90deg rotation at a number of common laser wavelength, the optical axis in a polarization rotator is perpendicular to the polished face of the optic. The result is that the orientation of in put linearly polarized light is rotated as it propagates through the... [See More]
- Polarization Rotator Rotation: 45°; 90°
- Wavelength Range: 440 to 1660
from CASTECH, Inc.
Feature: • Excellent optical performance; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request; • Left-handed polarization rotator is also available. [See More]
- Polarization Rotator Rotation: 45°
- Wavelength Range: 440 to 1600
from Arcoptix S.A
Liquid Crystal twisted nematic polarization rotator (TN cell) is very useful when one wants to rotate the orientation of a linear polarization by a fix amount of typically 45 ° or 90 °. When light is traversing LC twisted nematic cell its polarization follows the rotation of the molecules... [See More]
- Polarization Rotator Rotation: 45°; 90°
- Wavelength Range: 350 to 1800