90° Polarization Rotators
from Electro Optical Components, Inc.
When plane polarized light propagates along the optic axis of quartz, it is rotated clockwise or anticlockwise depending on whether it is right or left hand quartz. The rotation is dependent on the wavelength and the distance traveled, as shown below. Specific Rotary Power: Quartz rotators can be... [See More]
- Polarization Rotator Rotation: 90°
from CASTECH, Inc.
Feature: • Excellent optical performance; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request; • Left-handed polarization rotator is also available. [See More]
- Polarization Rotator Rotation: 90°
- Wavelength Range: 440 to 1600
from Foctek Photonics, Inc.
Polarization rotators offer 45deg or 90deg rotation at a number of common laser wavelength, the optical axis in a polarization rotator is perpendicular to the polished face of the optic. The result is that the orientation of in put linearly polarized light is rotated as it propagates through the... [See More]
- Polarization Rotator Rotation: 45°; 90°
- Wavelength Range: 440 to 1660
from Arcoptix S.A
Liquid Crystal twisted nematic polarization rotator (TN cell) is very useful when one wants to rotate the orientation of a linear polarization by a fix amount of typically 45 ° or 90 °. When light is traversing LC twisted nematic cell its polarization follows the rotation of the molecules... [See More]
- Polarization Rotator Rotation: 45°; 90°
- Wavelength Range: 350 to 1800